- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Capacitance - nF | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLS263M7R5EA1C Cornell Dubilier Electronics (CDE) | 2264 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 26000μF | 7.5V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 51mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 19.8A | Polar | 10000 hours | - | - | 19.8A @ 120Hz | - | 21.1A @ 20kHz | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS173M020EB1C Cornell Dubilier Electronics (CDE) | 2481 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 17000μF | 20V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 33mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 17.6A | Polar | 10000 hours | - | - | 17.6A @ 120Hz | - | 19.5A @ 20kHz | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS212M060EA1D Cornell Dubilier Electronics (CDE) | 2894 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 2100μF | 60V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 72mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 11.9A | Polar | 10000 hours | - | - | 11.9A @ 120Hz | - | 14.1A @ 20kHz | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS601M150EA0A Cornell Dubilier Electronics (CDE) | 2995 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 600μF | 150V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 261mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 6.3A | Polar | 10000 hours | - | - | 6.3A @ 120Hz | - | 7.8A @ 20kHz | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() SLPX821M180A7P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | 820μF | 180V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 243mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.15256mA | 2.86A | Polar | 3000 hours | - | - | 2.86A @ 120Hz | - | 4.2A @ 20kHz | - | - | - | - | - | - | - | - | 22mm | 40mm | 1.575 40.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLPX681M220A4P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | 680μF | 220V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 293mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.16034mA | 2.62A | Polar | 3000 hours | - | - | 2.62A @ 120Hz | - | 3.85A @ 20kHz | - | - | - | - | - | - | - | - | 22mm | 45mm | 1.772 45.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLP182M100C7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | 1800μF | 100V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 147mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.27279mA | 2.2A | Polar | 3000 hours | - | - | 2.2A @ 120Hz | - | 2.75A @ 20kHz | - | - | - | - | - | - | - | - | 25mm | 40mm | 1.575 40.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLS401M150EK1C Cornell Dubilier Electronics (CDE) | 2801 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 400μF | 150V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 388mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 5.1A | Polar | 10000 hours | - | - | 5.1A @ 120Hz | - | 6.4A @ 20kHz | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS193M5R0EK0C Cornell Dubilier Electronics (CDE) | 2038 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 19000μF | 5V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | - | 1.000 25.40mm | 5V | - | 2nA | 12.6A | Polar | 10000 hours | - | - | 12.6A @ 120Hz | - | 13.6A @ 20kHz | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS401M150EK1A Cornell Dubilier Electronics (CDE) | 2550 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 400μF | 150V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 388mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 5.1A | Polar | 10000 hours | - | - | 5.1A @ 120Hz | - | 6.4A @ 20kHz | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CGO213M7R5L Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | CGO | 1.375Dia 34.93mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 21000μF | 7.5V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 13mOhm @ 120Hz | - | - | - | - | 0.595mA | 10.9A | Polar | 1000 hours | - | - | 9.156A @ 120Hz | - | 10.9A @ 20kHz | - | - | - | - | - | - | - | - | 35mm | 67mm | 2.625 66.68mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AFK157M50G24T-F Cornell Dubilier Electronics (CDE) | 3636 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.406Lx0.473W 10.30mmx12.00mm | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 150μF | 50V | TR | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 180mOhm @ 100kHz | - | - | - | 4741 | 75μA | 670mA | Polar | 2000 hours | 0.1 | 180mOhm | 502.5mA @ 120Hz | - | 670mA @ 100kHz | 0.1 % | - | - | - | - | - | - | - | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CGS433U050X5C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 43000μF | 50V | - | 31.7mm | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 23mOhm @ 120Hz | - | - | - | - | 8.8mA | 12.7A | Polar | 2000 hours | - | - | 12.7A @ 120Hz | - | 16.51A @ 10kHz | - | - | - | - | - | - | - | - | 76.2mm | 130mm | 5.125 130.18mm | 130.18mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 381LX181M450K032 Cornell Dubilier Electronics (CDE) | 1170 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 39.999986g | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | 920mOhm | Tin (Sn) | General Purpose | - | 180μF | 450V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 920mOhm | - | 0.394 10.00mm | - | - | 0.85381mA | 900mA | Polar | 3000 hours | - | - | 900mA @ 120Hz | - | 1.2A @ 20kHz | - | - | - | - | - | - | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 476TTA016MSD Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | ± 20% | 0.2 | 1500 | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | Active | - | - | Details | - | 0.016244 oz | 16 V | 16 VDC | -40°C ~ 85°C | Bulk | - | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | 20 % | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | General Purpose | - | 47 uF | - | - | - | - | Axial | - | - | 7.0547Ohm @ 120Hz | Polar | - | - | - | - | 90 mA | Polar | - | - | - | 90 mA @ 120 Hz | Straight | 137.7 mA @ 50 kHz | - | - | - | 7.0547 Ohms | General Purpose Electrolytic Capacitors | - | 13mm | - | 5.5 mm | - | - | 14.5 mm | - | - | - | - | - | ||
![]() 106TTA050MSD Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | 0.12 | 1500 | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | Active | - | - | Details | - | 0.030940 oz | 50 V | 50 VDC | -40°C ~ 85°C | Cut Tape | - | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | 20 % | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 10 uF | - | - | - | - | Axial | - | - | 19.8944Ohm @ 120Hz | - | - | - | - | - | 50 mA | Polar | - | - | - | 50 mA @ 120 Hz | Straight | 85 mA @ 50 kHz | - | - | - | 19.8944 Ohms | Accessories - Aluminum Electrolytic Capacitors | - | - | - | 5 mm | - | - | 13 mm | - | - | - | - | - | ||
![]() ST1047 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 1 | - | - | - | - | + 55 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | 2.731792 oz | - | 360 VDC | - | - | - | - | - | - 10 %, + 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 200 uF | - | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380LX562M050J032 Cornell Dubilier Electronics (CDE) | 1771 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 28.349523g | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | 380LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | 5600μF | 50V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 60mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.58745mA | 3.4A | Polar | 1000 hours | - | - | 3.4A @ 120Hz | - | 3.9A @ 20kHz | - | - | - | - | - | General Purpose | - | - | 25mm | 35mm | 1.457 37.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CGS481T450V3C Cornell Dubilier Electronics (CDE) | In Stock | - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 450 V | - | -40°C ~ 85°C | - | - | CGS | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 480 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225CKR050M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | 2200 nF | - | 0.1 | 1000 | ILLINOIS CAPACITOR INC | 2000 Hrs @ 85°C | 225CKR050M | CKR | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Active | - | 8.52 | Details | Yes | - | 50 V | 50 VDC | -40°C ~ 85°C | Bulk | - | CKR | 0.197 Dia (5.00mm) | 20 % | - | Yes | - | - | - | - | EAR99 | - | - | - | General Purpose | - | 2.2 uF | - | - | 2 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | 75.358Ohm @ 120Hz | POLARIZED | 2 mm | 50 V | - | 0.004 mA | 28 mA | Polar | - | 0.1 | - | 28 mA @ 120 Hz | Straight | 64.4 mA @ 100 kHz | - | 20% | 20% | 75.357 Ohms | General Purpose Electrolytic Capacitors | - | - | - | 5 mm | - | 0.492 (12.50mm) | 11 mm | - | - | - | - | - |