- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | DCL | Equivalent Series Resistance Type | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Seated Plane Height | Tolerance (+ or -) | Voltage Rated | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | ESR | Size(mm) | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 228LBB100M2DD Cornell Dubilier Electronics | 6 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 100 V | - | -40°C ~ 85°C | - | LBB | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 2200 µF | - | 113.04mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 3.09 A @ 120 Hz | 3.8625 A @ 10 kHz | - | - | - | 1.260 (32.00mm) | - | - | ||
![]() 430P334X9050 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301R821M016EG2E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158CKH016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 16 V | - | -40°C ~ 105°C | - | CKH | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 1500 µF | - | 198.9mOhm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | Polar | - | 800 mA @ 120 Hz | 1.12 A @ 100 kHz | - | - | - | 0.846 (21.50mm) | - | - | ||
![]() 688LBB050M2BH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 50 V | - | -40°C ~ 85°C | - | LBB | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 6800 µF | - | 48.76mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 3.81 A @ 120 Hz | 4.7625 A @ 10 kHz | - | - | - | 2.047 (52.00mm) | - | - | ||
![]() 338LBB063M2CD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 63 V | - | -40°C ~ 85°C | - | LBB | 0.984 Dia (25.00mm) | ±20% | - | General Purpose | 3300 µF | - | 75.36mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 2.64 A @ 120 Hz | 3.3 A @ 10 kHz | - | - | - | 1.260 (32.00mm) | - | - | ||
![]() 476BPS063M Cornell Dubilier Electronics | 48 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 63 V | - | -40°C ~ 85°C | - | BPS | 0.394 Dia (10.00mm) | ±20% | - | Audio | 47 µF | - | 4.233Ohm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | Bi-Polar | - | 180 mA @ 120 Hz | 282.6 mA @ 50 kHz | - | - | - | 0.709 (18.00mm) | - | - | ||
![]() 228LBA035M2CA Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | 2 | - | 832.47@5MIN(uA) | STANDARD | 1.5(mm) | 10(mm) | 2000(hr) | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Through Hole | -40C to 85C | Bulk | Not Required(mm) | 25(mm) | Active | No | - | Not Required(mm) | 20% | 35 V | Not Required | -40°C ~ 85°C | Ammo/Tape and Reel | LBA | 0.984 Dia (25.00mm) | ±20% | Electrolytic | General Purpose | 2200000000(pF) | Snap-In | 301.43mOhm @ 120Hz | Not Required | Polar | 0.394 (10.00mm) | 35VDC | 1700(mA) | Polar | - | 1.7 A @ 120 Hz | 2.125 A @ 10 kHz | 0.30143(ohm) | 25 X 20 | Not Required(mm) | 0.866 (22.00mm) | 20(mm) | - | ||
![]() 475TMA400M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 400 V | - | -40°C ~ 105°C | - | TMA | 0.394 Dia x 0.787 L (10.00mm x 20.00mm) | ±20% | - | Bypass, Decoupling | 4.7 µF | - | 88.184Ohm @ 120Hz | - | - | - | - | - | Polar | - | 33 mA @ 120 Hz | 66 mA @ 50 kHz | - | - | - | - | - | - | ||
![]() 227LMX400M2DE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 400 V | - | -25°C ~ 105°C | - | LMX | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 220 µF | - | 1.5071Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 1.16 A @ 120 Hz | 1.7052 A @ 50 kHz | - | - | - | 1.457 (37.00mm) | - | - | ||
![]() 107TXK350M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 350 V | - | -25°C ~ 105°C | - | TXK | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 100 µF | - | 3.3157Ohm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | Polar | - | 780 mA @ 120 Hz | 1.755 A @ 100 kHz | - | - | - | 1.476 (37.50mm) | - | - | ||
![]() 827LMX250M2EE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 250 V | - | -25°C ~ 105°C | - | LMX | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 820 µF | - | 303.3mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 2.45 A @ 120 Hz | 3.6015 A @ 50 kHz | - | - | - | 1.457 (37.00mm) | - | - | ||
![]() 108RSS016M Cornell Dubilier Electronics | 14 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 16 V | - | -40°C ~ 85°C | - | RSS | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 1000 µF | - | 282mOhm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | Polar | - | 655 mA @ 120 Hz | 917 mA @ 100 kHz | - | - | - | 0.630 (16.00mm) | - | - | ||
![]() 277LMH350MZDC Cornell Dubilier Electronics | 30 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 350 V | - | -25°C ~ 105°C | - | LMH | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 270 µF | - | 921mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 1.1 A @ 120 Hz | 1.617 A @ 50 kHz | - | - | - | 1.063 (27.00mm) | - | - | ||
![]() 687CKH063M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 63 V | - | -40°C ~ 105°C | - | CKH | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 680 µF | - | 219.4mOhm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | Polar | - | 925 mA @ 120 Hz | 1.295 A @ 100 kHz | - | - | - | 1.043 (26.50mm) | - | - | ||
![]() 337HSM050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Obsolete | - | - | - | - | 50 V | - | -40°C ~ 125°C | - | HSM | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 330 µF | - | 502mOhm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | Polar | - | 430 mA @ 120 Hz | - | - | - | - | 0.846 (21.50mm) | - | - | ||
![]() 476RSS050MSAPS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 50 V | - | - | - | RSS | - | ±20% | - | General Purpose | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160824K400P Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108KXM063M Cornell Dubilier Electronics | 5785 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 63 V | - | -55°C ~ 105°C | - | KXM | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 1000 µF | - | 165.8mOhm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | Polar | 60 mOhms | 1.425 A @ 120 Hz | 2.375 A @ 100 kHz | - | - | - | 1.654 (42.00mm) | - | - | ||
![]() 336BPA025M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 25 V | - | -40°C ~ 85°C | - | BPA | 0.315 Dia x 0.630 L (8.00mm x 16.00mm) | ±20% | - | Audio | 33 µF | - | 10.048Ohm @ 120Hz | - | - | - | - | - | Bi-Polar | - | 120 mA @ 120 Hz | 188.4 mA @ 50 kHz | - | - | - | - | - | - |