- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Termination Style | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLP562M063EB0C Cornell Dubilier Electronics (CDE) | 2212 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 5600μF | 63V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | 2nA | 8.3A | - | Polar | 2000 hours | - | - | 8.3A @ 120Hz | 9.3A @ 20kHz | - | Straight | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CGS104U050X8L Cornell Dubilier Electronics (CDE) | 2351 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | 100000μF | 50V | - | 31.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 7mOhm @ 120Hz | - | - | - | - | - | - | 13.42mA | 29.3A | - | Polar | 2000 hours | - | - | 29.3A @ 120Hz | 38.09A @ 10kHz | - | - | - | - | - | 76mm | 219mm | 8.625 219.08mm | 219.08mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP102M100A3P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 1000μF | 100V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 265mOhm @ 120Hz | - | - | 0.394 10.00mm | 800 μm | - | - | 0.94868mA | 1.47A | - | Polar | 3000 hours | - | - | 1.47A @ 120Hz | 1.84A @ 20kHz | - | - | - | - | - | 22mm | 30mm | 1.181 30.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLS662M040EA1A Cornell Dubilier Electronics (CDE) | 2475 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 6600μF | 40V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 62mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | 2nA | 12.9A | - | Polar | 10000 hours | - | - | 12.9A @ 120Hz | 15A @ 20kHz | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() AFK476M2AH32T-F Cornell Dubilier Electronics (CDE) | 217 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.531Lx0.590W 13.50mmx15.00mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | Automotive, Bypass, Decoupling | 8532.22.00.20 | 47μF | 100V | TR | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm @ 100kHz | - | - | - | - | 5953 | - | 47μA | 500mA | - | Polar | 5000 hours | - | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | 0.07 % | - | 500mA | - | General Purpose | 12.5mm | 15mm | 0.551 14.00mm | - | 13.5mm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AFK107M2AP44T-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.669Lx0.748W 17.00mmx19.00mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | Automotive, Bypass, Decoupling | 8532.22.00.20 | 100μF | 100V | TR | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm @ 100kHz | - | - | - | - | 7567 | - | 100μA | 793mA | - | Polar | 5000 hours | - | 170mOhm | 594.8mA @ 120Hz | 793mA @ 100kHz | 0.07 % | - | - | - | General Purpose | 16mm | 19mm | 0.669 17.00mm | - | 17mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AFK476M16D16T-F Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.260Lx0.307W 6.60mmx7.80mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 47μF | 16V | TR | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm @ 100kHz | - | - | - | - | - | - | 7.5μA | 240mA | - | Polar | 2000 hours | - | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | 0.16 % | - | 240mA | - | - | 6.3mm | 7.8mm | 0.240 6.10mm | - | 6.6mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SLPX102M160A9P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 1000μF | 160V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 199mOhm @ 120Hz | - | - | 0.394 10.00mm | 1.5 mm | - | 160V | - | 3.02A | 120Hz | Polar | 3000 hours | - | - | 3.02A @ 120Hz | 4.44A @ 20kHz | - | - | - | - | - | 22mm | 50mm | 1.969 50.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 381LX273M016J052 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 38.000013g | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | 381LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | 45mOhm | Tin (Sn) | - | - | General Purpose | - | 27000μF | 16V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 45mOhm | 16V | - | 0.394 10.00mm | - | - | - | 1.9718mA | 4.2A | - | Polar | 3000 hours | - | - | 4.2A @ 120Hz | 4.8A @ 20kHz | - | - | - | - | - | 25mm | 50mm | 2.047 52.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SLP821M180E3P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2008 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 820μF | 180V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 243mOhm | - | POLARIZED | 0.394 10.00mm | 1.5 mm | - | 180V | - | 2.04A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 381LX103M063A052 Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 73.999995g | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2014 | 381LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 10000μF | 63V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 33mOhm | - | - | 0.394 10.00mm | 800 μm | - | 63V | 4mA | 4.4A | 120Hz | Polar | 3000 hours | - | - | 4.4A @ 120Hz | 5.1A @ 20kHz | - | - | - | - | General Purpose | 35mm | 50mm | 2.047 52.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLPX821M250H3P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 820μF | 250V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 243mOhm @ 120Hz | - | - | 0.394 10.00mm | 1.5 mm | - | 250V | 1.35831mA | 2.96A | 120Hz | Polar | 3000 hours | - | - | 2.96A @ 120Hz | 4.35A @ 20kHz | - | - | - | - | - | 35mm | 30mm | 1.181 30.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK101M050ST Cornell Dubilier Electronics (CDE) | 34 | - | Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | SK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 100μF | 50V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 1.33Ohm | - | POLARIZED | 0.138 3.50mm | 600 μm | - | - | 0.05mA | 250mA | - | - | 2000 hours | 0.1 | - | - | - | 10 % | - | - | - | - | 8mm | 11mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLS401M100EK1A Cornell Dubilier Electronics (CDE) | 2243 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | 100V | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | - | 125°C | -55°C | General Purpose | - | 400μF | 100V | - | - | - | 25.4mm | - | - | - | - | - | 1.000 25.40mm | - | - | - | 2nA | - | - | Polar | 10000 hours | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44mm | - | - | Non-RoHS Compliant | - | - | ||
![]() CGS413U025V4C Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | 41000μF | 25V | - | - | - | 22.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 20mOhm @ 120Hz | - | - | - | - | - | - | 6.07mA | 9.8A | - | Polar | 2000 hours | - | - | 9.8A @ 120Hz | 12.74A @ 10kHz | - | - | - | - | - | 50.8mm | 105mm | 4.125 104.78mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGS373U075V5L Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | 37000μF | 75V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 11mOhm @ 120Hz | - | - | - | - | - | - | 9.99mA | 16.4A | - | Polar | 2000 hours | - | - | 16.4A @ 120Hz | 21.32A @ 10kHz | - | - | - | - | - | 50.8mm | 143mm | 5.625 142.88mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLS401M100EK0D Cornell Dubilier Electronics (CDE) | 2277 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | 100V | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | - | 125°C | -55°C | General Purpose | - | 400μF | 100V | - | - | - | 25.4mm | - | - | - | - | - | 1.000 25.40mm | - | - | - | 2nA | - | - | Polar | 10000 hours | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SEK222M016ST Cornell Dubilier Electronics (CDE) | 8819 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | SEK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 2200μF | 16V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm | - | POLARIZED | 0.197 5.00mm | - | - | - | 0.352mA | 1.15A | - | - | 2000 hours | 0.18 | - | - | - | 18 % | - | - | - | - | 13mm | 21mm | 0.827 21.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ATB107M016E058 Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260 L x 0.280 W (6.60mm x 7.10mm) | 1000 | 3000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 16 V | 16 VDC | -55°C ~ 105°C | Cut Tape | - | ATB | 0.248 Dia (6.30mm) | 20 % | - | - | - | - | - | - | - | Long Life, Low Impedance | - | - | - | - | Bypass, Decoupling | - | 100 uF | - | - | - | SMD/SMT | - | - | - | 2.653Ohm @ 120Hz | - | - | - | - | - | - | - | 280 mA | - | Polar | - | - | 520 mOhms | 133 mA @ 120 Hz | 190 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | - | 6.3 mm | - | 0.327 (8.30mm) | 7.7 mm | - | - | - | - | - | - | ||
![]() SLPX331M450E7P3 Cornell Dubilier Electronics (CDE) | 1974 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 330μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 804mOhm @ 120Hz | - | - | 0.394 10.00mm | 1.5 mm | - | 450V | 1.15607mA | 2.12A | 120Hz | Polar | 3000 hours | - | - | 2.12A @ 120Hz | 3.12A @ 20kHz | - | - | - | - | - | 30mm | 40mm | 1.575 40.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |