- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Capacitance Tolerance | Lifetime @ Temp. | Manufacturer | Mfr | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product Category | Product Length | Product Width | Height Seated (Max) | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 337XMPL004YG19R Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | Y | - | - | - | Bulk | - | 7.3x4.3x1.9 | -35%, +10% | - | - | 330uF | - | - | - | - | 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 337XMPL2R5MG19X Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | Y | - | 2.5 V | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | ±20% | Polymer | Decoupling | 330uF | - | 9mOhm | - | - | 2.5V | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.083 (2.10mm) | - | - | ||
![]() 350GJ391U050C Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRF-159LBB025M2CE Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 337LBB400M2CH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | 3000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | - | - | 400 V | -40°C ~ 85°C | - | LBB | 0.984 Dia (25.00mm) | ±20% | - | General Purpose | 330 µF | - | 753.57mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | Polar | - | 2.22 A @ 120 Hz | 3.2634 A @ 10 kHz | - | - | - | - | - | 2.047 (52.00mm) | - | - | ||
![]() 338TTA050M Cornell Dubilier Electronics | 113 | - | - | Through Hole | Axial, Can | - | - | ± 20% | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | - | - | 50 V | -40°C ~ 85°C | - | TTA | 0.866 Dia x 1.614 L (22.00mm x 41.00mm) | ±20% | - | General Purpose | 3300µF | - | 80.4mOhm @ 120Hz | Polar | - | - | 2.35A | Polar | - | 2.35 A @ 120 Hz | 3.008 A @ 50 kHz | - | 0.0804ohm | - | 41mm | - | - | - | - | ||
![]() 474KXM100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | - | - | 100 V | -55°C ~ 105°C | - | KXM | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 0.47 µF | - | 352.737Ohm @ 120Hz | - | 0.079 (2.00mm) | - | - | Polar | 121.5 Ohms | 8 mA @ 120 Hz | 20 mA @ 100 kHz | - | - | - | - | - | 0.492 (12.50mm) | - | - | ||
![]() 77A560709P024 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301681U025FQ2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380L153M016H052 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC142T250AB2A Cornell Dubilier Electronics | 94 | - | - | - | - | - | Cornell Dubilier - CDE | - | - | Cornell Dubilier | - | - | - | - | Details | 7 oz | - | - | - | DCMC | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | - | - | - | - | - | ||
![]() SGV330M035RT Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500C223U025EH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 477LMX250M2DE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | - | - | 250 V | -25°C ~ 105°C | - | LMX | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 470 µF | - | 529.1mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | Polar | - | 1.69 A @ 120 Hz | 2.4843 A @ 50 kHz | - | - | - | - | - | 1.457 (37.00mm) | - | - | ||
![]() 108KXM063M Cornell Dubilier Electronics | 5785 |
| - | Through Hole | Radial, Can | - | - | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | - | - | 63 V | -55°C ~ 105°C | - | KXM | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 1000 µF | - | 165.8mOhm @ 120Hz | - | 0.295 (7.50mm) | - | - | Polar | 60 mOhms | 1.425 A @ 120 Hz | 2.375 A @ 100 kHz | - | - | - | - | - | 1.654 (42.00mm) | - | - | ||
![]() 336BPA025M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | - | - | 25 V | -40°C ~ 85°C | - | BPA | 0.315 Dia x 0.630 L (8.00mm x 16.00mm) | ±20% | - | Audio | 33 µF | - | 10.048Ohm @ 120Hz | - | - | - | - | Bi-Polar | - | 120 mA @ 120 Hz | 188.4 mA @ 50 kHz | - | - | - | - | - | - | - | - | ||
![]() 336SML050MD8 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | - | - | 50 V | -40°C ~ 85°C | - | SML | 0.315 Dia (8.00mm) | ±20% | - | Bypass, Decoupling | 33 µF | - | 6.029Ohm @ 120Hz | - | - | - | - | Polar | - | 95 mA @ 120 Hz | 142.5 mA @ 100 kHz | - | - | - | - | - | 0.264 (6.70mm) | - | - | ||
![]() 687LBB200M2BG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | 3000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | - | - | 200 V | -40°C ~ 85°C | - | LBB | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 680 µF | - | 243.8mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | Polar | - | 2.83 A @ 120 Hz | 4.1601 A @ 10 kHz | - | - | - | - | - | 1.850 (47.00mm) | - | - | ||
![]() 475SMH035M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | 1000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | - | - | 35 V | -55°C ~ 105°C | - | SMH | 0.157 Dia (4.00mm) | ±20% | - | General Purpose | 4.7 µF | - | 49.383Ohm @ 120Hz | - | - | - | - | Polar | - | 22 mA @ 120 Hz | 33 mA @ 100 kHz | - | - | - | - | - | 0.217 (5.50mm) | - | - | ||
![]() 476TTA063M Cornell Dubilier Electronics | 542 | - | - | Through Hole | Axial, Can | - | - | ± 20% | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | - | - | 63 V | -40°C ~ 85°C | - | TTA | 0.315 Dia x 0.630 L (8.00mm x 16.00mm) | ±20% | - | General Purpose | 47µF | - | 3.527Ohm @ 120Hz | Polar | - | - | 165mA | Polar | - | 165 mA @ 120 Hz | 252.45 mA @ 50 kHz | - | 3.527ohm | - | 16mm | - | - | - | - |