- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLP332M050C3P3 Cornell Dubilier Electronics (CDE) | 89 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 3300μF | 50V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 141mOhm | POLARIZED | 0.394 10.00mm | - | 800 μm | - | 50V | - | 2A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | 25mm | 30mm | 1.181 30.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 500C273U063EC2B Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 13 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 85°C | 63V | -40°C~95°C | Bulk | - | 500C | 1.750Dia 44.45mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | General Purpose | - | 27000μF | - | - | 19.05mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 14.2mOhm @ 120Hz | - | 0.750 19.05mm | 63V | - | - | - | 3.91267mA | - | - | Polar | - | - | - | 14A @ 120Hz | - | - | - | - | 45.06mm | - | 4.187 106.35mm | 105.542mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGS984U7R5X5L Cornell Dubilier Electronics (CDE) | 2312 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 980000μF | 7.5V | - | 31.7mm | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 5mOhm @ 120Hz | - | - | - | - | - | - | - | 24.4A | - | Polar | 2000 hours | - | - | 24.4A @ 120Hz | 31.72A @ 10kHz | - | - | - | 76mm | 143mm | 5.625 142.88mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP332M100H5P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 3300μF | 100V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | 3.25A | - | Polar | 3000 hours | - | - | 3.25A @ 120Hz | 4.06A @ 20kHz | - | - | - | 35mm | 35mm | 1.378 35.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP391M315C4P3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 105°C | 315V | -25°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 390μF | - | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 851mOhm @ 120Hz | - | 0.394 10.00mm | 315V | - | - | - | 1.0515mA | 1.47A | - | Polar | 3000 hours | - | - | 1.47A @ 120Hz | 2.16A @ 20kHz | - | - | - | 25mm | - | 1.850 47.00mm | 45mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGH412T500X5L Cornell Dubilier Electronics (CDE) | 2762 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | CGH | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 4100μF | 500V | - | 31.7mm | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 67.8mOhm @ 120Hz | - | - | - | - | - | - | 8.59mA | 7.7A | - | Polar | 1000 hours | - | - | 7.7A @ 120Hz | - | - | - | - | 76mm | 143mm | 5.625 142.88mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AFK477M35H32B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.531Lx0.590W 13.50mmx15.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2006 | AFK | 0.492Dia 12.50mm | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | Automotive, Bypass, Decoupling | - | 470μF | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm @ 100kHz | - | - | - | - | 5953 | - | 10mA | 825mA | - | Polar | 5000 hours | - | 60mOhm | 825mA @ 120Hz | 1.1A @ 100kHz | 0.12 % | 1.1A | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLS272M075EB0C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | PCB, Through Hole | Through Hole | FlatPack | - | WIRE | - | - | Aluminium | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 2700μF | 75V | - | - | 44mm | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 38mm | 46mOhm | POLARIZED | 1.000 25.40mm | - | 1.016 mm | - | 75V | 2nA | 14.9A | - | - | 10000 hours | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 381LX682M035K022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 35.000009g | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2016 | 381LX | 1.181Dia 30.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 88mOhm | Tin/Copper (Sn/Cu) | - | - | General Purpose | - | 6800μF | 35V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 59mOhm | - | 0.394 10.00mm | - | - | - | - | 1.46356mA | 2.6A | - | Polar | 3000 hours | - | - | 2.6A @ 120Hz | 3A @ 20kHz | - | - | General Purpose | 30mm | 30mm | 1.260 32.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AVE106M2AF24T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2013 | AVE | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 10μF | 100V | TR | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16.58Ohm @ 120Hz | - | - | - | - | 3333 | - | 10μA | 94mA | - | Polar | 2000 hours | 0.1 | - | 94mA @ 120Hz | 141mA @ 10kHz | 0.1 % | - | - | 8mm | 8.4mm | 0.413 10.50mm | 9.1mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX471M160C1P3 Cornell Dubilier Electronics (CDE) | 2641 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 470μF | 160V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 423mOhm @ 120Hz | - | 0.394 10.00mm | - | 1.5 mm | - | 160V | - | 1.86A | 120Hz | Polar | 3000 hours | - | - | 1.86A @ 120Hz | 2.73A @ 20kHz | - | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SLP682M063H7P3 Cornell Dubilier Electronics (CDE) | 836 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 6800μF | 63V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 59mOhm | POLARIZED | 0.394 10.00mm | - | 800 μm | - | 63V | 1.96357mA | 3.84A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | 35mm | 40mm | 1.654 42.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 382LX152M400N082 Cornell Dubilier Electronics (CDE) | 598 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2014 | 382LX | 1.575Dia 40.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 1500μF | 400V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 122mOhm | - | - | - | - | - | - | 2.32379mA | 5.5A | - | Polar | 3000 hours | - | - | 5.5A @ 120Hz | 7.7A @ 20kHz | - | - | - | 40mm | 80mm | 3.228 82.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SK222M010ST Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 2200μF | 10V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 140mOhm | POLARIZED | 0.197 5.00mm | - | 600 μm | - | 50V | 0.22mA | 1.1A | - | - | 2000 hours | 0.24 | - | - | - | 19 % | - | - | 10mm | 21mm | 0.906 23.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CG252U150W4C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | CG | 2.500Dia 63.50mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 2500μF | 150V | - | - | - | unknown | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 120Hz | - | - | - | - | - | - | - | 9.2A | - | Polar | 2000 hours | - | - | 9.2A @ 120Hz | 11.132A @ 10kHz | - | - | - | 63.5mm | 105mm | 4.125 104.78mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 500C473T025BB2B Cornell Dubilier Electronics (CDE) | 78 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | 5000 Hrs @ 95°C | 25V | -40°C~95°C | Bulk | 2011 | 500C | 2.000Dia 50.80mm | -10% +50% | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 95°C | -40°C | General Purpose | - | 47000μF | 25V | - | - | - | - | 22.23mm | - | - | 19mOhm @ 120Hz | Polar | 0.874 22.20mm | - | - | - | - | - | 11.7A | - | Polar | 5000 hours | - | - | - | - | - | - | - | 50.8mm | 79.38mm | 3.125 79.38mm | 79mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLS331M200EK1A Cornell Dubilier Electronics (CDE) | 2423 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | Aluminium | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2012 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 330μF | 200V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 426mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 4.9A | - | Polar | 2000 hours | - | - | 4.9A @ 120Hz | 6.2A @ 20kHz | - | - | - | - | 38.1mm | 0.500 12.70mm | 44.45mm | 12.7mm | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 380LQ822M050J032 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | NO | - | - | 2 | Aluminium | 28.349523g | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 380LQ | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8200μF | 50V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 61mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | - | - | Polar | 2000 hours | - | - | 4.41A @ 120Hz | 5.07A @ 20kHz | - | - | - | 25mm | 35mm | 1.457 37.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SLPX271M200A1P3 Cornell Dubilier Electronics (CDE) | 2319 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 270μF | 200V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 737mOhm @ 120Hz | - | 0.394 10.00mm | - | 1.5 mm | - | 200V | 0.69714mA | 1.37A | 120Hz | Polar | 3000 hours | - | - | 1.37A @ 120Hz | 2.01A @ 20kHz | - | - | - | 22mm | 25mm | 0.984 25.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 380LX103M063A042 Cornell Dubilier Electronics (CDE) | 960 |
| Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 62.00001g | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 10000μF | 63V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 33mOhm @ 120Hz | - | 0.394 10.00mm | - | 800 μm | - | 63V | - | 6.5A | 120Hz | Polar | 3000 hours | - | - | 6.5A @ 120Hz | 7.5A @ 20kHz | 20 % | - | - | 35mm | 40mm | 1.654 42.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |