- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | DCL | Equivalent Series Resistance Type | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Tolerance (+ or -) | Voltage Rated | Wire Form | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | Size(mm) | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCMX373U30EH2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX833U16EH2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC204U16BC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM771T400BB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM192T250CC2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM504M020DC5B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157TTA035M Cornell Dubilier Electronics | 4489 |
| - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | 35 V | - | -40°C ~ 85°C | TTA | 0.315 Dia x 0.787 L (8.00mm x 20.00mm) | ±20% | - | General Purpose | 150 µF | - | - | 1.5473Ohm @ 120Hz | - | - | - | - | - | Polar | 270 mA @ 120 Hz | 372.6 mA @ 50 kHz | - | - | - | - | - | - | ||
![]() 227LMB250M2CC Cornell Dubilier Electronics | 5 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | 250 V | - | -25°C ~ 105°C | LMB | 0.984 Dia (25.00mm) | ±20% | - | General Purpose | 220 µF | - | - | 1.13036Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | 910 mA @ 120 Hz | 1.3377 A @ 10 kHz | - | - | - | 1.063 (27.00mm) | - | - | ||
![]() 430P474X9100 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 338CKH025M Cornell Dubilier Electronics | 4659 |
| - | Through Hole | Radial, Can | 2 | - | 2475@1MIN/825@2MIN(uA) | STANDARD | 0.8(mm) | 7.5(mm) | 2000(hr) | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Through Hole | -40C to 105C | Bulk | Not Required(mm) | 16(mm) | Active | No | - | 20% | 25 V | LONG LEAD | -40°C ~ 105°C | CKH | 0.630 Dia (16.00mm) | ±20% | Electrolytic | General Purpose | 3300000000PF(pF) | - | Radial | 100.5mOhm @ 120Hz | Not Required | Polar | 0.295 (7.50mm) | 25VDC | 1800(mA) | Polar | 1.8 A @ 120 Hz | 2.52 A @ 100 kHz | - | 16 X 30 | Not Required(mm) | 1.240 (31.50mm) | 30(mm) | - | ||
![]() 159LBB050M2EF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | 50 V | - | -40°C ~ 85°C | LBB | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 15000 µF | - | - | 22.1mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | 4.83 A @ 120 Hz | 6.0375 A @ 10 kHz | - | - | - | 1.654 (42.00mm) | - | - | ||
![]() A55455-G1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 606FSR330XGJD Cornell Dubilier Electronics | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSR | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | ||
![]() TAC684K050P02 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMM1S15K-F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC22FF151F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157LMU250M2BC Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 479LBB016M2EF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | 16 V | - | -40°C ~ 85°C | LBB | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 47000 µF | - | - | 17.64mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | 6.76 A @ 120 Hz | 8.45 A @ 10 kHz | - | - | - | 1.654 (42.00mm) | - | - | ||
![]() NR301R332M020LV2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0805C820J2GAC Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |