- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGH172T250V2L Cornell Dubilier Electronics (CDE) | 68 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | CGH | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 1700μF | - | 250V | - | - | - | - | - | - | 22.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 65.8mOhm @ 120Hz | - | - | - | - | - | 3.91mA | 4A | Polar | 1000 hours | - | 4A @ 120Hz | 4.92A @ 10kHz | - | - | - | - | - | - | - | - | General Purpose | - | 50.8mm | 66.7mm | 2.625 66.68mm | 67mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AHA226M35D16T-F Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 22μF | - | 35V | TR | 1.8mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9Ohm @ 120Hz | - | - | - | - | - | 0.0077mA | 60mA | Polar | 1000 hours | - | 60mA @ 120Hz | 102mA @ 10kHz | - | - | - | - | - | - | 60mA | - | - | - | 6.3mm | 7.8mm | 0.213 5.40mm | - | 6.6mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLS113M040EB0A Cornell Dubilier Electronics (CDE) | 2169 |
| Datasheet | 28 Weeks | Chassis Mount, Through Hole | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 11000μF | - | 40V | - | - | 12.7mm | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm | POLARIZED | 1.000 25.40mm | - | 1.02 mm | 40V | 2nA | 16.9A | - | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.2mm | 0.500 12.70mm | 44.45mm | - | No | Unknown | Non-RoHS Compliant | - | - | ||
![]() PSU46015B Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | Motor Start | - | - | 460μF | - | 125V | - | - | - | - | - | 110V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5mm | 85.725mm | 3.375 85.73mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLP171M450EA0C Cornell Dubilier Electronics (CDE) | 2224 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 170μF | - | 450V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 973mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 1.3A | Polar | 2000 hours | - | 1.3A @ 120Hz | 1.5A @ 20kHz | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP562M035EK1D Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 5600μF | - | 35V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 3.4A | Polar | 2000 hours | - | 3.4A @ 120Hz | 4.4A @ 20kHz | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP162M100EA1A Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 1600μF | - | 100V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 4.7A | Polar | 2000 hours | - | 4.7A @ 120Hz | 5.6A @ 20kHz | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP383M016EB0C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 38000μF | - | 16V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 31mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 9A | Polar | 2000 hours | - | 9A @ 120Hz | 9.6A @ 20kHz | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP473M7R5EB0C Cornell Dubilier Electronics (CDE) | 2031 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 47000μF | - | 7.5V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 9.1A | Polar | 2000 hours | - | 9.1A @ 120Hz | 9.8A @ 20kHz | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP562M063EB0D Cornell Dubilier Electronics (CDE) | 2131 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 5600μF | - | 63V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 8.3A | Polar | 2000 hours | - | 8.3A @ 120Hz | 9.3A @ 20kHz | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP802M025EK1A Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 8000μF | - | 25V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 87mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 3.9A | Polar | 2000 hours | - | 3.9A @ 120Hz | 4.4A @ 20kHz | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP562M035EK1C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 5600μF | - | 35V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 3.4A | Polar | 2000 hours | - | 3.4A @ 120Hz | 4.4A @ 20kHz | - | - | Straight | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SLP103M063H4P3 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 10000μF | - | 63V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 40mOhm @ 120Hz | - | 0.394 10.00mm | - | 800 μm | - | - | 4.89A | Polar | 3000 hours | - | 4.89A @ 120Hz | 6.11A @ 20kHz | - | - | - | - | - | - | - | - | - | - | 35mm | 45mm | 1.772 45.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 941C12W1K-F Cornell Dubilier | 2000 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | Cornell Dubilier - CDE | 1000 nF | 100 | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier | 941C12W1K-F | + 105 C | - 55 C | 85 °C | -55 °C | , | TUBULAR PACKAGE | Axial | Active | 2.25 | Details | Yes | 1.2 kVDC | - | Bulk | - | 941 | - | 10 % | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | RATED AC VOLTAGE (V): 500 | 8532.25.00.60 | 1 uF | Capacitors | - | - | - | - | compliant | Axial | - | - | FILM CAPACITOR | Polypropylene (PP) | - | - | - | 1200 V | 1.2 mm | - | - | - | - | - | - | - | - | 10% | 10% | - | Film Capacitors | 5 mOhms | 500 V | - | Snubber Film Capacitors | - | Film Capacitors | 36.1 mm | 36.1 mm | - | 46 mm | 26.7 mm | - | - | - | - | - | ||
![]() CGS162U050R2C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | - | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 1600μF | - | 50V | - | - | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 48mOhm @ 120Hz | - | - | - | - | - | 6mA | 3.9A | Polar | 2000 hours | - | 3.9A @ 120Hz | 5.07A @ 10kHz | - | - | - | - | - | - | - | - | General Purpose | - | 35mm | 54mm | 2.125 53.98mm | 53.975mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGS103U016R3C Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | - | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 10000μF | - | 16V | - | - | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 24mOhm @ 120Hz | - | - | - | - | - | 2.4mA | 6.4A | Polar | 2000 hours | - | 6.4A @ 120Hz | 8.32A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 35mm | 79.4mm | 3.125 79.38mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGS352U150V5L Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 3500μF | - | 150V | - | - | - | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 31mOhm @ 120Hz | - | - | - | - | - | 4.35mA | 11.4A | Polar | 2000 hours | - | 11.4A @ 120Hz | 14.82A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 50.8mm | 143mm | 5.625 142.88mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGS333U025V3C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 33000μF | - | 25V | - | - | - | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 18mOhm @ 120Hz | - | - | - | - | - | 5.45mA | 9.3A | Polar | 2000 hours | - | 9.3A @ 120Hz | 12.09A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 50.8mm | 84.12mm | 3.125 79.38mm | 79.4mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SEK2R2M200ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | SEK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 2.2μF | - | 200V | - | - | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90.47Ohm @ 120Hz | - | 0.098 2.50mm | - | - | - | - | 25mA | Polar | 2000 hours | 0.15 | 25mA @ 120Hz | 40mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | 6.3mm | 11.5mm | 0.453 11.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SEK471M063ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | SEK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 470μF | - | 63V | - | 5mm | - | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 280mOhm @ 120Hz | - | 0.197 5.00mm | - | - | - | - | 800mA | Polar | 2000 hours | 0.1 | 800mA @ 120Hz | 1.12A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 13mm | 26mm | 1.024 26.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - |