- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NR301R152M040LV2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVDKBT0.44L291B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HV | - | - | - | - | Capacitors | - | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() 106TMA160M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | 2000 Hrs @ 105°C | - | Cornell Dubilier Electronics (CDE) | Bulk | Active | - | 160 V | -25°C ~ 105°C | TMA | 0.315 Dia x 0.787 L (8.00mm x 20.00mm) | ±20% | General Purpose | 10 µF | - | 33.157Ohm @ 120Hz | - | Polar | 43 mA @ 120 Hz | 86 mA @ 50 kHz | - | - | - | ||
![]() 107HSM063M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 63 V | -40°C ~ 125°C | HSM | 0.394 Dia (10.00mm) | ±20% | General Purpose | 100 µF | - | 1.658Ohm @ 120Hz | 0.197 (5.00mm) | Polar | 200 mA @ 120 Hz | 250 mA @ 10 kHz | - | 0.689 (17.50mm) | - | ||
![]() 688LBA050M2CF Cornell Dubilier Electronics | 1980 |
| - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -40°C ~ 85°C | LBA | 0.984 Dia (25.00mm) | ±20% | General Purpose | 6800 µF | - | 85.33mOhm @ 120Hz | 0.394 (10.00mm) | Polar | 3.87 A @ 120 Hz | 4.8375 A @ 10 kHz | - | 1.654 (42.00mm) | - | ||
![]() 397LMX250M2CE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 250 V | -25°C ~ 105°C | LMX | 0.984 Dia (25.00mm) | ±20% | General Purpose | 390 µF | - | 637.6mOhm @ 120Hz | 0.394 (10.00mm) | Polar | 1.39 A @ 120 Hz | 2.0433 A @ 50 kHz | - | 1.457 (37.00mm) | - | ||
![]() 3A62069H02 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMM1S47K-F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158SMH6R3M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 6.3 V | -55°C ~ 105°C | SMH | 0.394 Dia (10.00mm) | ±20% | General Purpose | 1500 µF | - | 310mOhm @ 120Hz | - | Polar | 475 mA @ 120 Hz | - | - | 0.417 (10.60mm) | - | ||
![]() 105CKS450MEBB Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 450 V | -25°C ~ 85°C | CKS | 0.248 Dia (6.30mm) | ±20% | Bypass, Decoupling | 1 µF | - | 397.887Ohm @ 120Hz | 0.098 (2.50mm) | Polar | 20 mA @ 120 Hz | 50 mA @ 100 kHz | - | 0.492 (12.50mm) | - | ||
![]() 157LMX450M2ED Cornell Dubilier Electronics | 6 |
| - | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 450 V | -25°C ~ 105°C | LMX | 1.378 Dia (35.00mm) | ±20% | General Purpose | 150 µF | - | 2.2105Ohm @ 120Hz | 0.394 (10.00mm) | Polar | 990 mA @ 120 Hz | 1.4553 A @ 50 kHz | - | 1.260 (32.00mm) | - | ||
![]() 160154J400L Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBR1000-35A-PB Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301122M063FF2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 730P185X9400 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DME4S82K-F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184154K63RAA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 478LBB050M2CD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -40°C ~ 85°C | LBB | 0.984 Dia (25.00mm) | ±20% | General Purpose | 4700 µF | - | 70.55mOhm @ 120Hz | 0.394 (10.00mm) | Polar | 2.98 A @ 120 Hz | 3.725 A @ 10 kHz | - | 1.260 (32.00mm) | - | ||
![]() 337CKE160MKCG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 160 V | -25°C ~ 105°C | CKE | 0.630 Dia (16.00mm) | ±20% | Bypass, Decoupling | 330 µF | - | 1.0048Ohm @ 120Hz | 0.295 (7.50mm) | Polar | 1.2 A @ 120 Hz | 1.68 A @ 100 kHz | - | 1.634 (41.50mm) | - | ||
![]() SGV330M025RT Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |