- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225BPS050M Cornell Dubilier Electronics | 23344 |
| - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 50 V | -40°C ~ 85°C | BPS | 0.197 Dia (5.00mm) | ±20% | Audio | 2.2 µF | 120.572Ohm @ 120Hz | 0.079 (2.00mm) | Bi-Polar | - | 25 mA @ 120 Hz | 42.5 mA @ 50 kHz | 0.512 (13.00mm) | - | ||
![]() NR301R272M025LV2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301R391M063ER2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 686AXZ035M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 35 V | -55°C ~ 105°C | AXZ | 0.248 Dia (6.30mm) | ±20% | General Purpose | 68 µF | 2.93Ohm @ 120Hz | - | Polar | 340 mOhms | 140 mA @ 120 Hz | 280 mA @ 100 kHz | 0.307 (7.80mm) | - | ||
![]() 157BPA025M Cornell Dubilier Electronics | 4524 |
| - | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 25 V | -40°C ~ 85°C | BPA | 0.394 Dia x 0.748 L (10.00mm x 19.00mm) | ±20% | Audio | 150 µF | 2.211Ohm @ 120Hz | - | Bi-Polar | - | 320 mA @ 120 Hz | - | - | - | ||
![]() 156CKE400MGJG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 400 V | -25°C ~ 105°C | CKE | 0.394 Dia (10.00mm) | ±20% | Bypass, Decoupling | 15 µF | 22.1049Ohm @ 120Hz | 0.197 (5.00mm) | Polar | - | 150 mA @ 120 Hz | 270 mA @ 100 kHz | 0.846 (21.50mm) | - | ||
![]() 336SMH050MHR Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 1000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 50 V | -55°C ~ 105°C | SMH | 0.248 Dia (6.30mm) | ±20% | General Purpose | 33 µF | 6.03Ohm @ 120Hz | - | Polar | - | 70 mA @ 120 Hz | - | 0.307 (7.80mm) | - | ||
![]() 478KBM025M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 10000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 25 V | -40°C ~ 105°C | KBM | 0.709 Dia (18.00mm) | ±20% | General Purpose | 4700 µF | 78mOhm @ 120Hz | 0.295 (7.50mm) | Polar | 18 mOhms | 2.992 A @ 120 Hz | 3.52 A @ 100 kHz | 1.457 (37.00mm) | - | ||
![]() 3186GE233U050AM0A7 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186BE222S020M0PA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186GE472M45039540 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186GJ103M040M0PC1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186GE472S040M0PC1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186FC702U075AM0A1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186FE213U040BM0A1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186EE223U040M0PC1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186GH472M040M0PC1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186FG332M040M0PA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186ED104U025AM0A1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186GC332M040M0PC1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |