- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | DCL | Dissipation Factor DF | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Tolerance (+ or -) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | ESR | Size(mm) | Ripple Current (AC) | Product | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFC226M50E16T-F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | AFC | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 22μF | 50V | TR, 15 INCH | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.1Ohm @ 120Hz | - | - | - | - | 3733 | - | 11mA | 90mA | - | Polar | 1000 hours | - | 700mOhm | 90mA @ 120Hz | - | 120mA @ 100kHz | 0.12 % | - | - | 120mA | - | - | - | 8mm | 9.5mm | 0.244 6.20mm | - | 8.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVE226M35D16T-F Cornell Dubilier Electronics (CDE) | 438 |
| Datasheet | 20 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AVE | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 22μF | 35V | TR | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.7mm | 9.04Ohm @ 120Hz | - | - | - | - | - | 35V | 7.7μA | 59mA | - | Polar | 2000 hours | - | - | 59mA @ 120Hz | - | 82.6mA @ 10kHz | 0.12 % | - | - | 59mA | - | - | - | 6.3mm | 5.3mm | 0.209 5.30mm | - | 6.6mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LQ102M250K032 Cornell Dubilier Electronics (CDE) | 1179 | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 39.999986g | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | 380LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 1000μF | 250V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 199mOhm @ 120Hz | - | - | 0.394 10.00mm | 1.5 mm | - | 250V | 4mA | 3.32A | 120Hz | Polar | 2000 hours | - | - | 3.32A @ 120Hz | - | 4.65A @ 20kHz | 20 % | - | - | - | - | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LP123M035H7P3 Cornell Dubilier Electronics (CDE) | 53176 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | LP | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 12000μF | 35V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | 8.4mA | 3.59A | 120Hz | Polar | 1000 hours | 0.47 | - | 3.59A @ 120Hz | - | 3.949A @ 100kHz | 25 % | - | - | - | - | - | - | 35mm | 40mm | 1.575 40.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AVS158M06G24T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 1500μF | 6.3V | TR | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 400mOhm @ 120Hz | - | - | - | - | 4741 | - | 94.5μA | 700mA | - | Polar | 2000 hours | - | - | 700mA @ 120Hz | - | 1.19A @ 10kHz | 0.35 % | - | - | - | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PSU14535 Cornell Dubilier Electronics (CDE) | 17 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | LUG | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2006 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | - | Tin (Sn) | Motor Start | - | - | 145μF | 220V | - | - | - | - | 220V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | 111.1mm | 4.435 112.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SH100M100ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | SH | 0.236Dia 6.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 10μF | 100V | - | 2.5mm | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 13.26Ohm @ 120Hz | - | - | 0.098 2.50mm | - | - | - | 0.013mA | 65mA | - | Polar | 2000 hours | 0.1 | - | 65mA @ 120Hz | - | 91mA @ 10kHz | - | - | - | - | - | - | - | 6mm | 11mm | 0.433 11.00mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SH101M063ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | SH | 0.394Dia 10.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 100μF | 63V | - | 5mm | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.33Ohm @ 120Hz | - | - | 0.197 5.00mm | - | - | - | 0.066mA | 260mA | - | Polar | 2000 hours | 0.1 | - | 260mA @ 120Hz | - | 364mA @ 10kHz | - | - | - | - | - | - | - | 10mm | 12mm | 0.472 12.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGO103M016L Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | LUG | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | CGO | 1.375Dia 34.93mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 10000μF | 16V | - | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16.7mOhm @ 120Hz | - | - | - | - | - | - | 0.6mA | 9.3A | - | Polar | 1000 hours | - | - | 7.812A @ 120Hz | - | 9.3A @ 20kHz | - | - | - | - | - | - | - | 35mm | 54mm | 2.125 53.98mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGS342T350X5L Cornell Dubilier Electronics (CDE) | 2207 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | CGS | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 3400μF | 350V | - | 31.7mm | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 43mOhm @ 120Hz | - | - | - | - | - | - | 6.55mA | 9.6A | - | Polar | 2000 hours | - | - | 9.6A @ 120Hz | - | 14.4A @ 10kHz | - | - | - | - | - | - | - | 76.2mm | 143mm | 5.625 142.88mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() LP153M025E7P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | LP | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 15000μF | 25V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33mOhm @ 120Hz | - | - | 0.394 10.00mm | 800 μm | - | - | 7.5mA | 3.36A | 120Hz | Polar | 1000 hours | 0.53 | - | 3.36A @ 120Hz | - | 3.696A @ 100kHz | 25 % | - | - | - | - | - | - | 30mm | 40mm | 1.575 40.00mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLS821M200EB0A Cornell Dubilier Electronics (CDE) | 2270 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | Aluminium | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 820μF | 200V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 172mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | 2nA | 7.7A | - | Polar | 10000 hours | - | - | 7.7A @ 120Hz | - | 10A @ 20kHz | - | - | - | - | - | - | - | - | 76.2mm | 0.500 12.70mm | 44.45mm | 12.7mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PSU85015 Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | LUG | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | - | Tin (Sn) | Motor Start | RATED AC VOLTAGE (V): 125, MINIMUM CAPACITANCE VALUE IS 850 MICRO FARAD | 8532.10.00.00 | 850μF | 125V | - | - | - | - | 110V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | - | 46.025mm | 111.125mm | 4.375 111.13mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 380LX331M450K052 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 53g | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | 380LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | 550mOhm | Tin (Sn) | General Purpose | - | - | 330μF | 450V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 550mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | 1.15607mA | 2A | - | Polar | 3000 hours | - | - | 2A @ 120Hz | - | 2.8A @ 20kHz | - | - | - | - | - | - | - | 30mm | 50mm | 2.047 52.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS193T200X5R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 19000μF | 200V | - | 31.7mm | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 11mOhm @ 120Hz | - | - | - | - | - | - | 11.7mA | 19.1A | - | Polar | 2000 hours | - | - | 19.1A @ 120Hz | - | 28.65A @ 10kHz | - | - | - | - | - | - | - | 76mm | 149mm | 5.875 149.23mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGS884U010X5L Cornell Dubilier Electronics (CDE) | 2789 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 880000μF | 10V | - | 31.7mm | unknown | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50mOhm @ 120Hz | - | - | - | - | - | - | 17.8mA | 24.4A | - | Polar | 2000 hours | - | - | 24.4A @ 120Hz | - | 31.72A @ 10kHz | - | - | - | - | - | - | - | 76mm | 143mm | 5.625 142.88mm | 142.875mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 381LX471M450A052 Cornell Dubilier Electronics (CDE) | 125 |
| Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 73.999995g | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2009 | 381LX | 1.378Dia 35.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin/Copper (Sn/Cu) | General Purpose | - | - | 470μF | 450V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 353mOhm | - | - | 0.394 10.00mm | 800 μm | - | 450V | 4mA | 1.7A | 120Hz | Polar | 3000 hours | - | - | 1.7A @ 120Hz | - | 2.4A @ 20kHz | - | - | - | - | - | General Purpose | - | 35mm | 50mm | 2.047 52.00mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 476RMR050M Cornell Dubilier Electronics | 38 |
| - | - | - | - | - | - | - | - | - | 2 | - | 71@2MIN(uA) | 0.1 | STANDARD | 500 | 0.6(mm) | 3.5(mm) | 1000(hr) | - | + 105 C | - 40 C | Through Hole | -40C to 105C | Not Required(mm) | 8(mm) | No | Details | 20% | 50 VDC | LONG LEAD | - | Bulk | - | RMR | - | 20 % | - | - | - | - | - | - | - | Standard Radial Lead Aluminum Electrolytic Capacitors | - | - | - | - | - | 47 uF | - | - | - | - | Radial | - | - | - | - | - | Not Required | Polar | 3.5 mm | - | - | 50VDC | 71 uA | 190 mA | - | - | - | - | - | - | Straight | - | - | 3.5 Ohms | 8 X 11.5 | - | General Purpose Electrolytic Capacitors | - | Not Required(mm) | 8.5 mm | 12.5 mm | - | 11.5 mm | - | 11.5(mm) | - | - | - | - | - | ||
![]() SN2R2M050ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | SN | 0.197Dia 5.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 2.2μF | 50V | - | - | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 72.38Ohm @ 120Hz | - | NON-POLARIZED | 0.079 2.00mm | - | - | - | 0.0073mA | 25mA | - | Bi-Polar | 1000 hours | - | - | 25mA @ 120Hz | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX822M035J032 Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 28.349523g | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | 380LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | 57mOhm | Tin (Sn) | General Purpose | - | - | 8200μF | 35V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 57mOhm @ 120Hz | - | - | 0.394 10.00mm | 800 μm | - | - | 1.60717mA | 4A | - | Polar | 3000 hours | - | - | 4A @ 120Hz | - | 4.6A @ 20kHz | - | - | - | - | - | - | - | 25mm | 35mm | 1.457 37.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - |