- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3186GG182T400APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 326332U035JJ1E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 336XMPL020MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | - | - | - | CORNELL DUBILIER | - | - | - | Y | - | - | Bulk | - | 7.3x4.3x1.9 | ±20% | - | - | 33uF | - | - | 20V | - | - | - | - | - | - | ||
![]() 336XMPL6R3MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | - | - | - | CORNELL DUBILIER | - | - | - | Y | - | - | Bulk | - | 7.3x4.3x1.9 | -35%, +10% | - | - | 33uF | - | - | 6.3V | - | - | - | - | - | - | ||
![]() 337XMPL002MG19R Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | Cornell Dubilier / Illinois Capacitor | Bulk | Active | Y | 2 V | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | ±20% | Polymer | Decoupling | 330uF | 6mOhm | - | 2V | - | - | - | 3 A @ 100 kHz | 0.083 (2.10mm) | - | ||
![]() 337XMPL004YG19R Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | - | - | - | CORNELL DUBILIER | - | - | - | Y | - | - | Bulk | - | 7.3x4.3x1.9 | -35%, +10% | - | - | 330uF | - | - | 4V | - | - | - | - | - | - | ||
![]() 337XMPL2R5MG19X Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | Cornell Dubilier / Illinois Capacitor | Bulk | Active | Y | 2.5 V | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | ±20% | Polymer | Decoupling | 330uF | 9mOhm | - | 2.5V | - | - | - | 3 A @ 100 kHz | 0.083 (2.10mm) | - | ||
![]() 350GJ391U050C Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106XMPL025MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | - | - | - | CORNELL DUBILIER | - | - | - | Y | - | - | Bulk | - | 7.3x4.3x1.9 | ±20% | - | - | 10uF | - | - | 25V | - | - | - | - | - | - | ||
![]() 478TMA050M Cornell Dubilier Electronics | 20 |
| - | Through Hole | Axial, Can | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -40°C ~ 105°C | - | TMA | 0.866 Dia x 2.010 L (22.00mm x 51.00mm) | ±20% | - | General Purpose | 4700 µF | 71mOhm @ 120Hz | - | - | Polar | - | 1.86 A @ 120 Hz | 2.139 A @ 50 kHz | - | - | ||
![]() 227SML004M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 4 V | -40°C ~ 85°C | - | SML | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | 220 µF | 2.64Ohm @ 120Hz | - | - | Polar | - | 110 mA @ 120 Hz | 165 mA @ 100 kHz | 0.217 (5.50mm) | - | ||
![]() 474CKR050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 50 V | -40°C ~ 85°C | - | CKR | 0.197 Dia (5.00mm) | ±20% | - | Bypass, Decoupling | 0.47 µF | 352.737mOhm @ 120Hz | 0.079 (2.00mm) | - | Polar | - | 6.2 mA @ 120 Hz | 14.26 mA @ 100 kHz | 0.492 (12.50mm) | - | ||
![]() 397LBB350M2DF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 350 V | -40°C ~ 85°C | - | LBB | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 390 µF | 637.64mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 2.1 A @ 120 Hz | 3.087 A @ 10 kHz | 1.654 (42.00mm) | - | ||
![]() AVS226M50D16T Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVS226M63E16T Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVS104M50B12T Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185473J250AFB Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 566KXM100M Cornell Dubilier Electronics | 15 |
| - | Through Hole | Radial, Can | - | 4000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 100 V | -55°C ~ 105°C | - | KXM | 0.394 Dia (10.00mm) | ±20% | - | Bypass, Decoupling | 56 µF | 2.9605Ohm @ 120Hz | 0.197 (5.00mm) | - | Polar | 250 mOhms | 182 mA @ 120 Hz | 455 mA @ 100 kHz | 0.866 (22.00mm) | - | ||
![]() 107SAK010M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 10 V | -40°C ~ 85°C | - | SAK | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 100 µF | 3.979Ohm @ 120Hz | 0.079 (2.00mm) | - | Polar | - | 135 mA @ 120 Hz | 202.5 mA @ 10 kHz | 0.413 (10.50mm) | - | ||
![]() 336SVL050MFE Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -55°C ~ 105°C | - | SVL | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 33 µF | 6.03Ohm @ 120Hz | - | - | Polar | - | 80 mA @ 120 Hz | 120 mA @ 100 kHz | 0.417 (10.60mm) | - |