- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 107RZM010M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 10 V | -55°C ~ 105°C | RZM | 0.197 Dia (5.00mm) | ±20% | General Purpose | 100 µF | 3.647Ohm @ 120Hz | 0.079 (2.00mm) | Polar | 2.4 Ohms | - | - | 0.492 (12.50mm) | - | ||
![]() 227LBB350M2CE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 350 V | -40°C ~ 85°C | LBB | 0.984 Dia (25.00mm) | ±20% | General Purpose | 220 µF | 1.13036Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.44 A @ 120 Hz | 2.1168 A @ 10 kHz | 1.457 (37.00mm) | - | ||
![]() 477LMU200M2BF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 200 V | -40°C ~ 105°C | LMU | 0.866 Dia (22.00mm) | ±20% | General Purpose | 470 µF | 352.737mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.4 A @ 120 Hz | 2.058 A @ 100 kHz | 1.654 (42.00mm) | - | ||
![]() 568LMB063M2DF Cornell Dubilier Electronics | 50 |
| - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 63 V | -40°C ~ 105°C | LMB | 1.181 Dia (30.00mm) | ±20% | General Purpose | 5600 µF | 88.8141mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.22 A @ 120 Hz | 4.025 A @ 10 kHz | 1.654 (42.00mm) | - | ||
![]() 108CKE016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 16 V | -40°C ~ 105°C | CKE | 0.394 Dia (10.00mm) | ±20% | Bypass, Decoupling | 1000 µF | 265.3mOhm @ 120Hz | 0.197 (5.00mm) | Polar | - | 680 mA @ 120 Hz | 952 mA @ 100 kHz | 0.689 (17.50mm) | - | ||
![]() 277LBB400M2ED Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 400 V | -40°C ~ 85°C | LBB | 1.378 Dia (35.00mm) | ±20% | General Purpose | 270 µF | 921.04mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.97 A @ 120 Hz | 2.8959 A @ 10 kHz | 1.260 (32.00mm) | - | ||
![]() 225HSM050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | 50 V | -40°C ~ 125°C | HSM | 0.315 Dia (8.00mm) | ±20% | General Purpose | 2.2 µF | 75.357Ohm @ 120Hz | 0.138 (3.50mm) | Polar | - | 22 mA @ 120 Hz | 27.5 mA @ 10 kHz | 0.512 (13.00mm) | - | ||
![]() 336CKE350MNV Cornell Dubilier Electronics | 7958 |
| - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 350 V | -25°C ~ 105°C | CKE | 0.492 Dia (12.50mm) | ±20% | Bypass, Decoupling | 33 µF | 10.048Ohm @ 120Hz | 0.197 (5.00mm) | Polar | - | 270 mA @ 120 Hz | 486 mA @ 100 kHz | 1.043 (26.50mm) | - | ||
![]() 107LBA450M2BD Cornell Dubilier Electronics | 6 |
| - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 450 V | -25°C ~ 85°C | LBA | 0.866 Dia (22.00mm) | ±20% | General Purpose | 100 µF | 3.31573Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 950 mA @ 120 Hz | 1.397 A @ 10 kHz | 1.260 (32.00mm) | - | ||
![]() 477TMA100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 100 V | -40°C ~ 105°C | TMA | 0.630 Dia x 1.614 L (16.00mm x 41.00mm) | ±20% | General Purpose | 470 µF | 318mOhm @ 120Hz | - | Polar | - | 770 mA @ 120 Hz | 1.155 A @ 50 kHz | - | - | ||
![]() 227LBA160M2BA Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 160 V | -40°C ~ 85°C | LBA | 0.866 Dia (22.00mm) | ±20% | General Purpose | 220 µF | 1.13036Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1 A @ 120 Hz | 1.47 A @ 10 kHz | 0.866 (22.00mm) | - | ||
![]() 107KBM050MFH Cornell Dubilier Electronics | 14236 |
| - | Through Hole | Radial, Can | - | 7000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 50 V | -40°C ~ 105°C | KBM | 0.315 Dia (8.00mm) | ±20% | General Purpose | 100 µF | 1.6579Ohm @ 120Hz | 0.138 (3.50mm) | Polar | 160 mOhms | 240 mA @ 120 Hz | 600 mA @ 100 kHz | 0.512 (13.00mm) | - | ||
![]() 567LBB250M2BH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 250 V | -40°C ~ 85°C | LBB | 0.866 Dia (22.00mm) | ±20% | General Purpose | 560 µF | 296.05mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.82 A @ 120 Hz | 4.1454 A @ 10 kHz | 2.047 (52.00mm) | - | ||
![]() 227LBB400M2BH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 400 V | -40°C ~ 85°C | LBB | 0.866 Dia (22.00mm) | ±20% | General Purpose | 220 µF | 1.13036Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.69 A @ 120 Hz | 2.4843 A @ 10 kHz | 2.047 (52.00mm) | - | ||
![]() 337LMX200M2BE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 200 V | -25°C ~ 105°C | LMX | 0.866 Dia (22.00mm) | ±20% | General Purpose | 330 µF | 754mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.2 A @ 120 Hz | 1.764 A @ 50 kHz | 1.457 (37.00mm) | - | ||
![]() 477CKS016M Cornell Dubilier Electronics | 30070 |
| - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 16 V | -40°C ~ 85°C | CKS | 0.315 Dia (8.00mm) | ±20% | General Purpose | 470 µF | 564mOhm @ 120Hz | 0.138 (3.50mm) | Polar | - | 500 mA @ 120 Hz | 825 mA @ 100 kHz | 0.512 (13.00mm) | - | ||
![]() 158LBA200M2DG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 200 V | -40°C ~ 85°C | LBA | 1.181 Dia (30.00mm) | ±20% | General Purpose | 1500 µF | 165.79mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.75 A @ 120 Hz | 5.5125 A @ 10 kHz | 1.850 (47.00mm) | - | ||
![]() 105SVH050MCR Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.169 W (4.30mm x 4.30mm) | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 50 V | -40°C ~ 105°C | SVH | 0.157 Dia (4.00mm) | ±20% | General Purpose | 1 µF | 232.1Ohm @ 120Hz | - | Polar | - | 6.3 mA @ 120 Hz | 9.45 mA @ 100 kHz | 0.217 (5.50mm) | - | ||
![]() 827LBB160M2BG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 160 V | -40°C ~ 85°C | LBB | 0.866 Dia (22.00mm) | ±20% | General Purpose | 820 µF | 202.18mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.68 A @ 120 Hz | 3.9396 A @ 10 kHz | 1.850 (47.00mm) | - | ||
![]() 158RZM035M1340 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 3000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 35 V | -55°C ~ 105°C | RZM | 0.492 Dia (12.50mm) | ±20% | General Purpose | 1500 µF | 155mOhm @ 120Hz | 0.197 (5.00mm) | Polar | 144 mOhms | - | - | 1.654 (42.00mm) | - |