- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - nF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Compliance | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3186GG433U040APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 43000 uF | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | - | 43000 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 130 mm | - | - | ||
![]() 3186EE223T075APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | 22000 uF | - | - | CORNELL DUBILIER ELECTRONICS INC | 1500 Hour | - | 3186EE223T075APA1 | - | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.41 | Details | Yes | - | - | 75 VDC | - | Bulk | 3186 | - | - 10 %, + 50 % | - | Yes | EAR99 | - | - | - | 22000 uF | 22.2 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 22 mm | 75 V | 7.70714 mA | 11500 mA | - | - | - | - | - | - | - | 50% | 10% | 11 mΩ | Computer Grade Electrolytic Capacitors | - | 50.8 mm | - | - | 105 mm | - | - | ||
![]() 3186FF803U040AM0A2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 80000 uF | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | - | 80000 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 63.5 mm | - | - | 117.5 mm | - | - | ||
![]() 3186FE323U025APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 32000 uF | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 25 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | - | 32000 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 63.5 mm | - | - | 105 mm | - | - | ||
![]() 3186FE983U040DPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 98000 uF | - | 1 | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | - | 98000 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 63.5 mm | - | - | 105 mm | - | - | ||
![]() 3186EC383U016APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 38000 uF | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 16 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | - | 38000 uF | - | - | Screw | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 50.8 mm | - | - | 79 mm | - | - | ||
![]() 3186GH124U050BPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 120000 uF | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 50 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | - | 120000 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 143 mm | - | - | ||
![]() 3186BE902U040APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | - | 9000 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 35 mm | - | - | 105 mm | - | - | ||
![]() 101C243T050EB2A Cornell Dubilier Electronics | 2984 |
| - | - | - | - | - | - | - | - | - | - | 24000 uF | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 101C | - | - 10 %, + 50 % | - | - | - | - | - | - | 24000 uF | - | - | Screw | - | - | - | 19.05 mm | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 44.45 mm | - | - | 79.38 mm | - | - | ||
![]() 101C374U016CF2D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | 370000 uF | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C374U016CF2D | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | - | - | 16 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | - | 370000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 28.58 mm | 16 V | 3.64966 mA | 51.6 A | 120 Hz | - | - | - | - | - | - | 75% | 10% | 3.4 mOhms | Aluminum Electrolytic Capacitors | - | 63.5 mm | - | - | 142.88 mm | - | - | ||
![]() NR301AEM521U012B3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | 12 VDC | - | - | 301 | - | - 10 %, + 75 % | - | - | - | - | - | - | 520 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() HVMLPE1616 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 2000 Hour | - | - | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 3.522027 oz | - | 50 VDC | - | Bulk | HRMLPE | - | 20 % | - | - | - | - | - | - | 6600 uF | - | - | Axial | - | - | - | - | - | 660 uA | 6.1 A | - | - | - | - | - | Straight | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 50.8 mm | - | - | ||
![]() 7P102V330A052L Cornell Dubilier Electronics | 40 |
| - | - | - | NO | LUG | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | 15 % | 10 | CORNELL DUBILIER ELECTRONICS INC | 500 Hour | - | 7P102V330A052L | 7P | + 55 C | - | - 20 C | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.4 | Details | Yes | 2.525660 oz | - | 330 VDC | - | Bulk | 7P | - | - 10 %, + 20 % | e3 | Yes | EAR99 | - | Tin (Sn) | - | 1000 uF | - | compliant | Solder Lug | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 330 V | - | - | - | - | 0.15 | - | - | Straight | - | 20% | 10% | 199 mOhms | General Purpose Electrolytic Capacitors | - | 35 mm | - | - | 50 mm | - | - | ||
![]() ATB106M035 Cornell Dubilier Electronics | 17784 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209 L x 0.228 W (5.30mm x 5.80mm) | - | - | - | 1000 | - | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | - | Active | - | - | - | - | 35 V | 35 VDC | -55°C ~ 105°C | - | ATB | 0.197 Dia (5.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 10 uF | - | - | SMD/SMT | - | 15.92Ohm @ 120Hz | - | - | - | - | 160 mA | - | Polar | - | 1 Ohms | 112 mA @ 120 Hz | - | 160 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | - | 5 mm | - | 0.224 (5.70mm) | 5.4 mm | - | - | ||
![]() ATB476M025 Cornell Dubilier Electronics | 28826 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | - | - | 1000 | - | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | - | - | Active | - | Details | - | - | 25 V | 25 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.248 Dia (6.30mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 47 uF | - | - | SMD/SMT | - | 4.52Ohm @ 120Hz | - | - | - | - | 240 mA | - | Polar | - | 520 mOhms | 168 mA @ 120 Hz | - | 240 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | - | 6.3 mm | - | 0.224 (5.70mm) | 7.7 mm | - | - | ||
![]() HVHRMLSG541M150EA0A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hour | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 180 VDC | - | - | MLS | - | 20 % | - | - | - | Aluminium Electrolytic Capacitors | - | - | 540 uF | - | - | Radial | - | - | - | 25.4 mm | - | - | 6.3 A | - | - | - | - | - | Straight | - | - | - | 261 mOhms | Flat Pack Electrolytic Capacitors | 540 uF | - | 12.7 mm | - | 60.33 mm | 44.45 mm | - | ||
![]() ATB227M035 Cornell Dubilier Electronics | 28417 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | - | - | 500 | - | - | 5000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | - | - | Active | - | Details | - | - | 35 V | 35 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.394 Dia (10.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 220 uF | - | - | SMD/SMT | - | 840mOhm @ 120Hz | - | - | - | - | 850 mA | - | Polar | - | 160 mOhms | 595 mA @ 120 Hz | - | 850 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | - | 10 mm | - | 0.413 (10.50mm) | 10.2 mm | - | - | ||
![]() ATB476M6R3 Cornell Dubilier Electronics | 17899 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209 L x 0.228 W (5.30mm x 5.80mm) | - | - | - | 1000 | - | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | - | Active | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | ATB | 0.197 Dia (5.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 47 uF | - | - | SMD/SMT | - | 3.39Ohm @ 120Hz | - | - | - | - | 160 mA | - | Polar | - | 340 mOhms | 112 mA @ 120 Hz | - | 160 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | - | 4 mm | - | 0.224 (5.70mm) | 5.4 mm | 6.3 VDC | - | ||
![]() ATB476M035 Cornell Dubilier Electronics | 27498 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | - | - | 1000 | - | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | - | - | Active | - | Details | - | - | 35 V | 35 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.248 Dia (6.30mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 47 uF | - | - | SMD/SMT | - | 3.95Ohm @ 120Hz | - | - | - | - | 280 mA | - | Polar | - | 520 mOhms | 196 mA @ 120 Hz | - | 280 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | - | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | ||
![]() ATB225M050 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.169 L x 0.189 W (4.30mm x 4.80mm) | 2200 nF | - | - | 2000 | - | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | - | Active | - | - | - | - | 50 V | 50 VDC | -55°C ~ 105°C | - | ATB | 0.157 Dia (4.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 2.2 uF | - | - | SMD/SMT | - | 72.34Ohm @ 120Hz | - | - | - | - | 60 mA | - | Polar | - | 5 Ohms | 42 mA @ 120 Hz | - | 60 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | - | 4 mm | - | 0.224 (5.70mm) | 5.4 mm | - | - |