- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Capacitance - nF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Ripple Current (AC) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEB336M2CL32T-F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.531Lx0.531W 13.50mmx13.50mm | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2012 | AEB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | General Purpose | - | - | 33μF | 160V | TR | - | - | - | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 5953 | - | 327μA | 470mA | - | Polar | 5000 hours | - | 1.8Ohm | 258.5mA @ 120Hz | 470mA @ 100kHz | 0.15 % | - | - | - | - | - | - | - | 12.5mm | 16.5mm | 0.650 16.50mm | 15mm | 13.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SK102M016ST Cornell Dubilier Electronics (CDE) | 7719 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 1000μF | 16V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 210mOhm | POLARIZED | 0.197 5.00mm | - | 600 μm | - | - | 0.16mA | 790mA | - | - | 2000 hours | 0.16 | - | - | - | 16 % | - | - | - | - | - | - | - | 10mm | 21mm | 0.906 23.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 381LR271M400J452 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 35.000009g | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | 381LR | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 270μF | 400V | - | - | - | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 491mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 0.98591mA | 1.56A | - | Polar | 3000 hours | - | - | 1.56A @ 120Hz | 2.23A @ 20kHz | - | - | - | - | - | - | - | - | 25mm | 45mm | 1.850 47.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LPX152M250H9P3 Cornell Dubilier Electronics (CDE) | 52989 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | LPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | TIN | General Purpose | - | - | 1500μF | 250V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 133mOhm @ 120Hz | - | 0.394 10.00mm | - | 800 μm | - | - | - | 4.2A | 120Hz | Polar | 1000 hours | 0.3 | - | 4.2A @ 120Hz | 4.62A @ 50kHz | 30 % | - | - | - | - | - | - | General Purpose | 35mm | 50mm | 1.969 50.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP442M050EK0A Cornell Dubilier Electronics (CDE) | 2408 |
| Datasheet | 21 Weeks | Chassis Mount, PCB | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2005 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | - | - | 4400μF | 50V | - | - | 12.7mm | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 97mOhm | POLARIZED | 1.000 25.40mm | - | 1.02 mm | - | 50V | 2nA | 4.4A | - | - | 2000 hours | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 38.1mm | 0.500 12.70mm | - | 44.45mm | No | Unknown | Non-RoHS Compliant | Contains Lead | - | ||
![]() SK221M063ST Cornell Dubilier Electronics (CDE) | 118 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 220μF | 63V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 540mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 0.1386mA | 490mA | - | - | 2000 hours | 0.1 | - | - | - | 10 % | - | - | - | - | - | - | - | 10mm | 21mm | 0.906 23.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLP221M300EK1A Cornell Dubilier Electronics (CDE) | 2148 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 220μF | 300V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 597mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 1.5A | - | Polar | 2000 hours | - | - | 1.5A @ 120Hz | 1.9A @ 20kHz | - | - | - | Straight | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() SLPX331M250A3P3 Cornell Dubilier Electronics (CDE) | 260 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 330μF | 250V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 603mOhm @ 120Hz | - | 0.394 10.00mm | - | 1.5 mm | - | 250V | 0.86168mA | 1.66A | 120Hz | Polar | 3000 hours | - | - | 1.66A @ 120Hz | 2.44A @ 20kHz | - | - | - | - | - | - | - | - | 22mm | 30mm | 1.181 30.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLP331M420EB1A Cornell Dubilier Electronics (CDE) | 2701 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 330μF | 420V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 530mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 2.1A | - | Polar | 2000 hours | - | - | 2.1A @ 120Hz | 2.5A @ 20kHz | - | - | - | Straight | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() PSU7230C Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | Motor Start | - | - | 72μF | 330V | - | - | - | - | - | 330V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | - | 46.025mm | 85.725mm | 3.375 85.73mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 475SML100MD8 Cornell Dubilier Electronics | 42 |
| - | - | - | Surface Mount | Radial, Can - SMD | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 4700 nF | 500 | ILLINOIS CAPACITOR INC | 2000 Hrs @ 85°C | 475SML100MD8 | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | 85 °C | -40 °C | Bulk | , 3333 | CYLINDRICAL PACKAGE | - | Transferred | Active | 5.75 | Details | Yes | - | 100 V | 100 VDC | -40°C ~ 85°C | Bulk | - | SML | 0.315 Dia (8.00mm) | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | - | 4.7 uF | - | - | - | - | compliant | SMD/SMT | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3.53Ohm @ 120Hz | POLARIZED | - | 100 V | - | 3333 | - | 0.0047 mA | 90 mA | - | Polar | - | 0.1 | - | 60 mA @ 120 Hz | 90 mA @ 100 kHz | - | 20% | 20% | - | 3.53 Ohm | - | Aluminum Electrolytic Capacitors | - | 8 mm | 10.5 mm | 0.417 (10.60mm) | 8.3 mm | 8.3 mm | - | - | - | - | - | ||
![]() 105SMH050M Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.169 L x 0.169 W (4.30mm x 4.30mm) | 1000 nF | 1000 | - | 1000 Hrs @ 105°C | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | - | Active | - | Details | - | 0.010563 oz | 50 V | 50 VDC | -55°C ~ 105°C | Bulk | - | SMH | 0.157 Dia (4.00mm) | 20 % | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 1 uF | - | - | - | - | - | SMD/SMT | - | - | - | - | 198.94Ohm @ 120Hz | - | - | - | - | - | - | - | 15 mA | - | Polar | - | - | - | 10 mA @ 120 Hz | 15 mA @ 100 kHz | - | - | - | - | 198.94 Ohm | - | Aluminum Electrolytic Capacitors | - | 4 mm | 4.3 mm | 0.217 (5.50mm) | 5.4 mm | 4.3 mm | - | - | - | - | - | ||
![]() SH220M025ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | SH | 0.197Dia 5.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 22μF | 25V | - | 2mm | - | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.65Ohm @ 120Hz | - | 0.079 2.00mm | - | - | - | - | 0.0085mA | 60mA | - | Polar | 2000 hours | 0.16 | - | 60mA @ 120Hz | 72mA @ 10kHz | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SLPX123M035C4P3 Cornell Dubilier Electronics (CDE) | 1569 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | Aluminium | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 12000μF | 35V | - | 10mm | - | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 44mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 1.94422mA | 4.15A | - | Polar | 3000 hours | - | - | 4.15A @ 120Hz | 5.19A @ 20kHz | - | - | - | - | - | - | - | General Purpose | 25mm | 45mm | 1.772 45.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 687ALG025MGBJ Cornell Dubilier Electronics | 4800 |
| - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 200 | - | 1500 Hrs @ 125°C | - | + 125 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | Can | - | Active | - | Details | - | 0.061157 oz | 25 V | 25 VDC | -55°C ~ 125°C | Bulk | - | ALG | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | - | - | Polymer | - | Automotive | - | - | 680 uF | - | - | - | - | - | Radial | - | - | - | - | 14mOhm | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | - | - | - | - | 14 mOhms | - | Aluminum Polymer Capacitors | - | 10 mm | - | 0.532 (13.50mm) | 12 mm | - | - | - | - | - | - | ||
![]() 381LR152M250A052 Cornell Dubilier Electronics (CDE) | 2670 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 73.999995g | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | 381LR | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 1500μF | 250V | - | 10mm | - | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 99mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 1.83712mA | 3.56A | - | Polar | 3000 hours | - | - | 3.56A @ 120Hz | 5.06A @ 20kHz | - | - | - | - | - | - | - | General Purpose | 35mm | 50mm | 2.047 52.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLP222M100C4P3 Cornell Dubilier Electronics (CDE) | 831 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 2200μF | 100V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 121mOhm | POLARIZED | 0.394 10.00mm | - | 800 μm | - | 100V | - | 2.53A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 45mm | 1.772 45.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AFC226M16C12T-F Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | AFC | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 22μF | 16V | TR, 15 INCH | - | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.1Ohm @ 120Hz | - | - | - | - | - | - | 3.5mA | 95mA | - | Polar | 1000 hours | - | 1.8Ohm | 71.25mA @ 120Hz | 95mA @ 100kHz | 0.16 % | - | - | - | - | 95mA | - | - | 5mm | 6.5mm | 0.213 5.40mm | - | 5.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS108M06F24T-F Cornell Dubilier Electronics (CDE) | 440 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 1000μF | 6.3V | TR | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 600mOhm @ 120Hz | - | - | - | - | 3933 | - | 0.063mA | 500mA | - | Polar | 2000 hours | 0.35 | - | 500mA @ 120Hz | 850mA @ 10kHz | - | - | - | - | - | 500mA | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLP201M420EA0A Cornell Dubilier Electronics (CDE) | 2995 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 200μF | 420V | - | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 882mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 1.4A | - | Polar | 2000 hours | - | - | 1.4A @ 120Hz | 1.6A @ 20kHz | - | - | - | Straight | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - |