- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Surface Mount Land Size | Approvals | Contact Sizes | Ihs Manufacturer | Lead Diameter (nom) | Lead Free Status / RoHS Status | Lead Spacing (nom) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | PowerSupply | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Note | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Shell Size, MIL | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Includes | Max Frequency | Custom Capabilities | Size(mm) | Features | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GE681K Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | CERAMIC | - | 2 | - | - | - | CORNELL DUBILIER ELECTRONICS INC | 0.4(mm) | - | 2.5(mm) | - | Cornell Dubilier Electronics Inc | GE681K | - | - | Through Hole | -30C to 85C | 85 °C | -30 °C | - | , | DISK PACKAGE | Radial | Obsolete | - | 3(mm) | 4(mm) | - | No | 5.79 | - | Yes | Y5P | 10% | - | - | - | Straight | - | - | - | - | - | e2 | - | - | - | - | EAR99 | 10% ppm/°C | - | Ceramic Disc | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | 8532.23.00.60 | 680PF(pF) | - | - | - | - | - | - | compliant | - | - | Radial | - | - | - | CERAMIC CAPACITOR | - | - | Not Required | - | - | Y5P | No | - | 50 V | 50VDC | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | Tape and Reel | 4 X 3 | - | Not Required(mm) | - | - | 3 mm | Not Required(mm) | - | - | - | ||
![]() GP415 Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | CERAMIC | - | 2 | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | Cornell Dubilier Electronics Inc | GP415 | GP | - | - | - | 85 °C | -55 °C | - | , | DISK PACKAGE | Radial | Obsolete | - | - | - | - | - | 5.56 | Compliant | Yes | - | - | - | 1 kV | 1 kV | - | - | - | GP | - | 10 % | e2 | - | - | - | Radial | EAR99 | -1000 ppm/°C | - | - | - | - | Tin/Copper (Sn/Cu) | 85 °C | -30 °C | Ceramic | - | - | 8532.24.00.60 | 15 pF | - | - | - | - | - | 6.4 mm | compliant | - | - | - | - | - | 6.4 mm | CERAMIC CAPACITOR | - | - | - | - | - | SL | Yes | - | 1000 V | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 6 mm | - | 4.5 mm | - | - | - | - | ||
![]() GP227 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | CERAMIC | - | 2 | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | Cornell Dubilier Electronics Inc | GP227 | GP | - | - | - | 85 °C | -30 °C | - | , | DISK PACKAGE | Radial | Obsolete | - | - | - | - | - | 5.56 | - | Yes | - | - | - | - | - | - | - | - | GP | - | - | e2 | - | - | - | - | EAR99 | 10% ppm/°C | - | - | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | 8532.24.00.60 | 0.0027 µF | - | - | - | - | - | 6.4 mm | compliant | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | Y5P | Yes | - | 1000 V | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 11 mm | - | 4.5 mm | - | - | - | - | ||
![]() 335HSM050M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 50 V | - | - | - | -40°C ~ 125°C | - | HSM | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 3.3 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.238Ohm @ 120Hz | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | Polar | - | - | 27 mA @ 120 Hz | - | 33.75 mA @ 10 kHz | - | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | - | ||
![]() 226BPA025M Cornell Dubilier Electronics | 4876 |
| - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 25 V | - | - | - | -40°C ~ 85°C | - | BPA | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.072Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | - | Bi-Polar | - | - | 88 mA @ 120 Hz | - | 138.16 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 336TLS025M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | Illinois Capacitor Inc | 336TLS025M | TLS | Cornell Dubilier / Illinois Capacitor | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | - | Active | - | 5.7 | - | Yes | - | - | 25 V | - | - | - | -40°C ~ 85°C | - | TLS | 0.248 Dia x 0.512 L (6.30mm x 13.00mm) | ±20% | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 33 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 7.033Ohm @ 120Hz | - | POLARIZED | - | - | - | - | 25 V | - | 0.0017 mA | 90 mA | Polar | 0.14 | - | 90 mA @ 120 Hz | - | - | 20% | 20% | 7033 mΩ | - | - | - | - | - | - | 6.3 mm | - | 13 mm | - | - | - | - | ||
![]() 108LMX200M2EE Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 200 V | - | - | - | -25°C ~ 105°C | - | LMX | 1.378 Dia (35.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 1000 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 248.7mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | Polar | - | - | 2.74 A @ 120 Hz | - | 4.0278 A @ 50 kHz | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | - | - | ||
![]() 228LBB063M2BD Cornell Dubilier Electronics | 319 |
| - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | CORNELL DUBILIER | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 63 V | - | - | - | -40°C ~ 85°C | - | LBB | 0.866 Dia (22.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 113.04mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | 63 | - | - | Polar | - | - | 2.31 A @ 120 Hz | - | 2.8875 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | - | ||
![]() 226SVH6R3MCR Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6.3 V | - | - | - | -40°C ~ 105°C | - | SVH | 0.157 Dia (4.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.61Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | - | Polar | - | - | 22 mA @ 120 Hz | - | 33 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | - | - | - | - | ||
![]() 157TTA100M Cornell Dubilier Electronics | 359 |
| - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | No | - | - | - | - | - | 100 V | - | - | - | -40°C ~ 85°C | - | TTA | 0.512 Dia x 1.024 L (13.00mm x 26.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | PF(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1052Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | - | Polar | - | - | 515 mA @ 120 Hz | - | 710.7 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 476CKE100M Cornell Dubilier Electronics | 17323 |
| - | - | - | Through Hole | Axial | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | 100 V | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±5% | - | - | Active | 2 | - | - | ±200ppm/°C | - | - | 1.5 MOhms | - | - | - | - | Metal Oxide Film | Bypass, Decoupling | 1W | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.822Ohm @ 120Hz | -- | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | Polar | - | - | 280 mA @ 120 Hz | - | 644 mA @ 100 kHz | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | -- | - | - | - | - | - | ||
![]() 227LBA450M2CF Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 450 V | - | - | - | -25°C ~ 85°C | - | LBA | 0.984 Dia (25.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50715Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | Polar | - | - | 1.59 A @ 120 Hz | - | 2.3373 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | - | - | ||
![]() 107BPA025M Cornell Dubilier Electronics | 29 |
| - | - | - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | CE, UL | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | Schneider | 132045 | - | Cornell Dubilier / Illinois Capacitor | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | 24 VAC | - | - | Active | - | 5.74 | - | Yes | - | - | 25 V | - | - | - | -40°C ~ 85°C | - | BPA | 0.394 Dia x 0.748 L (10.00mm x 19.00mm) | ±20% | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | Hydronic | - | - | 100 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3.316Ohm @ 120Hz | - | NON-POLARIZED | - | - | - | - | 25 V | - | 0.125 mA | 235 mA | Bi-Polar | 0.2 | - | 235 mA @ 120 Hz | - | 368.95 mA @ 50 kHz | 20% | 20% | 3316 mΩ | - | - | - | - | - | - | 10 mm | - | 19 mm | - | - | - | - | ||
![]() 687LMX200M2CF Cornell Dubilier Electronics | In Stock | - | - | - | - | Free Hanging (In-Line) | Radial, Can - Snap-In | - | - | -- | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 16 | - | - | -- | - | 5000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 200 V | - | - | - | -65°C ~ 175°C | Bulk | KJB | 0.984 Dia (25.00mm) | ±20% | - | - | Active | - | - | - | - | Plug Housing | For Male Pins | - | 21 | - | - | - | - | General Purpose | - | - | 680 µF | Threaded | Crimp | C | Shielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | 23-21 | - | - | - | - | - | Olive Drab | 365.7mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Contacts Not Included | - | - | - | - | Polar | - | - | 1.96 A @ 120 Hz | -- | 2.8812 A @ 50 kHz | - | - | - | -- | - | - | - | Coupling Nut | - | - | 1.654 (42.00mm) | - | - | -- | - | - | ||
![]() NR301R882M010LV2 Cornell Dubilier Electronics | In Stock | - | - | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | 20 V | 20 V | - | - | Cut Tape | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | 3528 | 1411 | - | - | - | 3.16 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 128KXM010M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 10 V | - | - | - | -55°C ~ 105°C | - | KXM | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 1200 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290.1mOhm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | Polar | - | 69 mOhms | 1.092 A @ 120 Hz | - | 1.82 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | - | - | - | ||
![]() C0805C563Z8VAC Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301150U250EM2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301R392M016FQ2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380LX391M350J052 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell | HVFDSB3A0050G320/U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | - | - | - | - | - |