- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3186GK543U010APA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 54000 uF | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 10 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 54000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | - | - | - | ||
![]() 3186FE173U010ARA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 17000 uF | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 10 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 17000 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 105 mm | - | ||
![]() 500C543U100DE2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 54000 uF | - | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 500C543U100DE2B | + 95 C | - | - 40 C | 95 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | Details | Yes | - | 100 VDC | - | - | 500C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 54000 uF | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 100 V | 6.97137 mA | 22.5 A | - | - | - | - | 75% | 10% | 12 mOhms | Aluminum Electrolytic Capacitors | 76.2 mm | - | 130.18 mm | - | ||
![]() DCMC902M450DG2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | - | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 9000 uF | - | - | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 76.2 mm | - | 219.08 mm | - | ||
![]() Q10271-33 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 27000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 27000 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | - | 54 mm | - | ||
![]() DCM124U075DG2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 120000 uF | - | CORNELL DUBILIER ELECTRONICS INC | 1000 Hour | - | DCM124U075DG2B | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.75 | Details | - | - | 75 VDC | - | Bulk | DCM | - | - 10 %, + 75 % | - | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 120000 uF | - | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 75 V | 6 mA | 14300 mA | - | - | - | - | 75% | 10% | 12 mΩ | Computer Grade Electrolytic Capacitors | 76.2 mm | - | 219.08 mm | - | ||
![]() DCM113U040BB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 11000 uF | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 40 VDC | - | Bulk | DCM | - | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 11000 uF | - | - | Screw | - | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | 79.38 mm | - | ||
![]() DCM114U025CC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 110000 uF | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 25 VDC | - | Bulk | DCM | - | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 110000 uF | - | - | Screw | - | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 104.78 mm | - | ||
![]() DCM393T040BC2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 39000 uF | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 40 VDC | - | Bulk | DCM | - | - 10 %, + 50 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 39000 uF | - | - | Screw | - | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | 104.78 mm | - | ||
![]() DCMC103T200BF2M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 10000 uF | 20 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 200 VDC | - | Bulk | DCMC | - | - 10 %, + 50 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 10000 uF | - | - | Screw | - | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 50.8 mm | - | 142.88 mm | - | ||
![]() 108HSM025M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 100 | - | - | 2000 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Obsolete | - | Details | - | 25 V | 25 VDC | -40°C ~ 125°C | Bulk | HSM | 0.492 Dia (12.50mm) | ±20% | - | - | - | General Purpose | 1000 uF | - | - | Radial | - | 232mOhm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | Polar | 700 mA @ 120 Hz | - | 840 mA @ 10 kHz | - | - | - | - | - | 1.043 (26.50mm) | - | - | ||
![]() DCMC243U100CC2B Cornell Dubilier Electronics | 120 | - | - | - | - | - | - | - | - | - | - | 24000 uF | 20 | - | 2000 Hour | - | - | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | - | - | - | - | - | - | - | Active | - | Details | - | - | 100 VDC | - | Bulk | DCMC | - | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 24000 uF | - | - | Screw | - | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 63.5 mm | - | 104.78 mm | - | ||
![]() 300R392U050JL2 Cornell Dubilier Electronics | 38 |
| - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 300 | - | - 10 %, + 75 % | - | - | High Capacitance and Ultra Low ESR Capacitor | - | 3900 uF | - | - | Radial | - | - | - | - | - | 4 mA | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | 25.8 mm | - | 54.6 mm | - | ||
![]() DCMC302U100EA2B Cornell Dubilier Electronics | 31 |
| - | - | - | - | - | - | - | - | - | - | 20 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 100 VDC | - | Bulk | DCMC | - | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 3000 uF | - | - | Screw | - | - | - | 19.05 mm | - | 6 mA | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 44.45 mm | - | 53.98 mm | - | ||
![]() DCMC333T200FP2D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 33000 uF | 8 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | DCMC333T200FP2D | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.67 | Details | Yes | - | 200 VDC | - | Bulk | DCMC | - | - 10 %, + 50 % | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 33000 uF | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 200 V | 6 mA | 22700 mA | - | - | - | - | 50% | 10% | 11.5 mΩ | General Purpose Electrolytic Capacitors | 89 mm | - | 149.23 mm | - | ||
![]() DCMC271T500AB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 500 VDC | - | Bulk | DCMC | - | - 10 %, + 50 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 270 uF | - | - | Screw | - | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 34.93 mm | - | 79.38 mm | - | ||
![]() DCMC263T300FG2D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 26000 uF | 8 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | DCMC263T300FG2D | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.67 | Details | Yes | - | 300 VDC | - | Bulk | DCMC | - | - 10 %, + 50 % | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 26000 uF | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 300 V | 6 mA | 28600 mA | - | - | - | - | 50% | 10% | 9.3 mΩ | General Purpose Electrolytic Capacitors | 89 mm | - | 219.08 mm | - | ||
![]() DCMC273M100BF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 27000 uF | 20 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 100 VDC | - | Bulk | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 27000 uF | - | - | Screw | - | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 50.8 mm | - | 142.88 mm | - | ||
![]() DCMC512T550DN2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | 20 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | DCMC512T550DN2B | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.58 | Details | Yes | - | 550 VDC | - | Bulk | DCMC | - | - 10 %, + 50 % | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 5100 uF | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 550 V | 6 mA | 16200 mA | - | - | - | - | 50% | 10% | 36.4 mΩ | General Purpose Electrolytic Capacitors | 76.2 mm | - | 193.7 mm | - | ||
![]() DCMC223M200DE5F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 22000 uF | 20 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 200 VDC | - | Bulk | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 22000 uF | - | - | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 76.2 mm | - | 130.18 mm | - |