- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106TTA050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | ± 20% | 0.12 | 500 | - | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 0.038815 oz | 50 V | 50 VDC | -40°C ~ 85°C | Bulk | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | 20 % | - | - | - | - | - | General Purpose | 10 uF | - | - | Axial | - | 19.8944Ohm @ 120Hz | Polar | - | - | - | - | 50 mA | Polar | - | 50 mA @ 120 Hz | Straight | 85 mA @ 50 kHz | - | - | 19.8944 Ohms | Accessories - Aluminum Electrolytic Capacitors | 12.5mm | - | 5 mm | - | 13 mm | - | - | ||
![]() 336CKS250M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 0.15 | 100 | - | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | 250 V | 250 VDC | -25°C ~ 85°C | Bulk | CKS | 0.492 Dia (12.50mm) | 20 % | - | - | - | - | - | General Purpose | 33 uF | - | - | Radial | - | 10.048Ohm @ 120Hz | - | 5 mm | - | - | - | 260 mA | Polar | - | 260 mA @ 120 Hz | Straight | - | - | - | 7.536 Ohms | General Purpose Electrolytic Capacitors | - | - | 12.5 mm | 0.846 (21.50mm) | 20 mm | - | - | ||
![]() 337KCZ035MGBW Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 200 | - | 10000 Hour | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 35 VDC | - | Reel | KCZ | - | 20 % | - | - | - | - | - | - | 330 uF | - | - | Radial | - | - | - | 5 mm | - | - | - | 1.98 A | - | - | - | Straight | - | - | - | 603 mOhms | General Purpose Electrolytic Capacitors | - | - | 10 mm | - | 16 mm | - | - | ||
![]() 226TTA035MSD Cornell Dubilier Electronics | 1996 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | ± 20% | 0.14 | 1500 | - | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | Active | - | - | Details | - | 0.022063 oz | 35 V | 35 VDC | -40°C ~ 85°C | - | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | 20 % | - | - | - | - | - | General Purpose | 22 uF | - | - | Axial | - | 10.55Ohm @ 120Hz | Polar | - | - | - | - | 70 mA | Polar | - | 70 mA @ 120 Hz | Straight | 107.1 mA @ 50 kHz | - | - | 10.55 Ohms | Accessories - Aluminum Electrolytic Capacitors | 13mm | - | 5 mm | - | 13 mm | - | - | ||
![]() 107TTA050M Cornell Dubilier Electronics | 998 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | ± 20% | 0.12 | 200 | - | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 0.050981 oz | 50 V | 50 VDC | -40°C ~ 85°C | Bulk | TTA | 0.315 Dia x 0.630 L (8.00mm x 16.00mm) | 20 % | - | - | - | - | - | General Purpose | 100 uF | - | - | Axial | - | 1.9894Ohm @ 120Hz | Polar | - | - | - | - | 220 mA | Polar | - | 220 mA @ 120 Hz | Straight | 336.6 mA @ 50 kHz | - | - | 1.9894 Ohms | Accessories - Aluminum Electrolytic Capacitors | 16mm | - | 8 mm | - | 16 mm | - | - | ||
![]() 226CKE200MLQ Cornell Dubilier Electronics | 598 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | 200 | - | 2000 Hour | 2000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 25 C | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | 200 V | 200 VDC | -25°C ~ 105°C | Bulk | CKE | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | Bypass, Decoupling | 22 uF | - | - | Radial | - | 11.304Ohm @ 120Hz | - | 5 mm | - | - | - | 165 mA | Polar | - | 165 mA @ 120 Hz | Straight | 297 mA @ 100 kHz | - | - | 11.304 Ohms | General Purpose Electrolytic Capacitors | - | - | 10 mm | 0.689 (17.50mm) | 16 mm | - | - | ||
![]() 227CKE035M Cornell Dubilier Electronics | 14593 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | ± 20% | - | 500 | - | 2000 Hour | 2000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 0.050459 oz | 35 V | 35 VDC | -40°C ~ 105°C | Bulk | CKE | 0.315 Dia (8.00mm) | 20 % | - | - | - | - | - | Bypass, Decoupling | 220 uF | - | - | Radial | - | 904mOhm @ 120Hz | Polar | 3.5 mm | - | - | - | 295 mA | Polar | - | 295 mA @ 120 Hz | Straight | 486.75 mA @ 100 kHz | - | - | 0.904 Ohms | General Purpose Electrolytic Capacitors | - | - | 8 mm | 0.512 (13.00mm) | 11.5 mm | 11.5mm | - | ||
![]() 228CKS016M Cornell Dubilier Electronics | 11538 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 0.16 | 200 | ILLINOIS CAPACITOR INC | 2000 Hour | 2000 Hrs @ 85°C | 228CKS016M | CKS | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Active | - | 8.36 | Details | Yes | - | 16 V | 16 VDC | -40°C ~ 85°C | Bulk | CKS | 0.492 Dia (12.50mm) | 20 % | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 2200 uF | 5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 151mOhm @ 120Hz | POLARIZED | 5 mm | 16 V | - | 1.056 mA | 1555 mA | Polar | 0.2 | 1.555 A @ 120 Hz | Straight | 2.177 A @ 100 kHz | 20% | 20% | 0.151 Ohms | General Purpose Electrolytic Capacitors | - | - | 12.5 mm | 0.846 (21.50mm) | 20 mm | - | - | ||
![]() 476TTA100M Cornell Dubilier Electronics | 513 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | ± 20% | 0.1 | 200 | - | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 0.062408 oz | 100 V | 100 VDC | -40°C ~ 85°C | Bulk | TTA | 0.315 Dia x 0.787 L (8.00mm x 20.00mm) | 20 % | - | - | - | - | - | General Purpose | 47 uF | - | - | Axial | - | 3.527Ohm @ 120Hz | Polar | - | - | - | - | 190 mA | Polar | - | 190 mA @ 120 Hz | Straight | 290.7 mA @ 50 kHz | - | - | 3.527 Ohms | Accessories - Aluminum Electrolytic Capacitors | 20mm | - | 8 mm | - | 20 mm | - | - | ||
![]() DCM123T200DJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 12000 uF | - | - | - | - | 1000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | DCM | - | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 12000 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | - | 76.2 mm | - | 92.08 mm | - | - | ||
![]() 330R682U040HT2 Cornell Dubilier Electronics | 49 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 10000 Hour | - | 330R682U040HT2 | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | - | 5.49 | - | Yes | - | - | 40 VDC | - | - | 330 | - | - 10 %, + 75 % | - | Yes | EAR99 | Ultra-Long-Life, Switching Power Grade Radial | - | - | 6800 uF | - | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 40 V | - | 0.26076 mA | 9.18 A | - | - | - | Straight | - | 75% | 10% | 18.9 mOhms | Low ESR Electrolytic Capacitors | - | - | 22.73 mm | - | 92.71 mm | - | - | ||
![]() 301A472M050HS2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 301 | - | 20 % | - | - | - | High Capacitance and Ultra Low ESR | - | - | 4700 uF | - | - | Radial | - | - | - | - | - | - | 4 mA | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | 22.6 mm | - | 80 mm | - | - | ||
![]() 301R152U100JS2 Cornell Dubilier Electronics | 49 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | 301R152U100JS2 | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | - | 5.46 | - | Yes | - | - | 100 VDC | - | - | 301 | - | - 10 %, + 75 % | e3 | Yes | EAR99 | High Capacitance and Ultra Low ESR | Tin (Sn) | - | 1500 uF | 10.16 mm | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10.16 mm | 100 V | - | 4 mA | 5.95 A | - | - | - | Straight | - | 75% | 10% | 44.9 mOhms | Low ESR Electrolytic Capacitors | - | - | 25.8 mm | - | 80 mm | - | - | ||
![]() 478LBA035M2BD Cornell Dubilier Electronics | 159 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | - | - | - | 100 | - | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | 35 V | 35 VDC | -40°C ~ 85°C | Bulk | LBA | 0.866 Dia (22.00mm) | 20 % | - | - | - | - | - | General Purpose | 4700 uF | - | - | Snap In | - | 141.09mOhm @ 120Hz | - | 10 mm | - | - | - | 2.4 A | Polar | - | 2.4 A @ 120 Hz | - | 3 A @ 10 kHz | - | - | 141.09 mOhms | Aluminum Electrolytic Capacitors | - | - | 22 mm | 1.260 (32.00mm) | 30 mm | - | - | ||
![]() 301AHJ222U015B4 Cornell Dubilier Electronics | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 VDC | - | - | 301 | - | - 10 %, + 75 % | - | - | - | High Capacitance and Ultra Low ESR | - | - | 2200 uF | - | - | Radial | - | - | - | - | - | 15 | 4 mA | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | 22.6 mm | - | 41.9 mm | - | - | ||
![]() 300GL751U040B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 40 VDC | - | - | 300 | - | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Capacitor | - | - | 750 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() NR301AEN471U015B4 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | NR301AEN471U015B4 | NR301AEN471U015B4 | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Active | Obsolete | - | 5.82 | - | No | - | - | 15 VDC | - | - | 301 | - | - 10 %, + 75 % | - | No | EAR99 | - | - | - | 470 uF | - | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 15 V | - | 0.0141 mA | 1600 mA | - | - | - | Straight | - | 75% | 10% | 370 mΩ | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() 301JE681U040B Cornell Dubilier Electronics | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 40 VDC | - | - | 301 | - | - 10 %, + 75 % | - | - | - | - | - | - | 680 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() 300R392U040JT8 Cornell Dubilier Electronics | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 300 | - | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Capacitor | - | - | 3900 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() 101902U040AB2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 4 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | - | 9000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 34.93 mm | - | 79.38 mm | - | - |