- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3186FE173U010AJA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 17000 uF | - | - | 1500 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 10 VDC | Bulk | 3186 | - 10 %, + 75 % | - | - | - | - | - | - | 17000 uF | - | Screw | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 105 mm | ||
![]() 3186FH222T020APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 20 VDC | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | - | - | 2200 uF | - | Screw | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 143 mm | ||
![]() 3186BC172U075AMA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 75 VDC | Bulk | 3186 | - 10 %, + 75 % | - | - | - | - | - | - | 1700 uF | - | Screw | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | - | 80 mm | ||
![]() DCM103U063CD2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 10000 uF | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 10000 uF | - | Screw | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 117.48 mm | ||
![]() DCM753U035CC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 75000 uF | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 35 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 75000 uF | - | Screw | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 104.78 mm | ||
![]() DCM313U040BB2B Cornell Dubilier Electronics | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | 31000 uF | - | CORNELL DUBILIER ELECTRONICS INC | 1000 Hour | DCM313U040BB2B | DCM | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | - | 5.7 | Details | - | - | 40 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 31000 uF | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 22.23 mm | 40 V | 6 mA | 10400 mA | - | - | - | 75% | 10% | 17 mΩ | Computer Grade Electrolytic Capacitors | 50.8 mm | - | 79.38 mm | ||
![]() DCM522U050AC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 50 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 5200 uF | - | Screw | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 34.93 mm | - | 104.78 mm | ||
![]() DCM213U040CC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 21000 uF | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 40 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 21000 uF | - | Screw | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 104.78 mm | ||
![]() 3186EC643U025AMA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 64000 uF | 1 | - | 1500 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 25 VDC | Bulk | 3186 | - 10 %, + 75 % | - | - | - | - | - | - | 64000 uF | - | Screw | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | 50.8 mm | - | 79 mm | ||
![]() 330822U040JS2 Cornell Dubilier Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | 10000 Hour | 330822U040JS2 | - | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.48 | N | Yes | - | 40 VDC | - | 330 | - 10 %, + 75 % | - | Yes | - | EAR99 | - | - | 8200 uF | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 7.62 mm | 40 V | 0.28635 mA | 2910 mA | - | - | - | 75% | 10% | 24.3 mΩ | High Temp Electrolytic Capacitors | 25.8 mm | - | 80 mm | ||
![]() 330472U040JL2 Cornell Dubilier Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | 10000 Hour | 330472U040JL2 | - | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.5 | N | Yes | - | 40 VDC | - | 330 | - 10 %, + 75 % | - | Yes | - | EAR99 | - | - | 4700 uF | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 7.62 mm | 40 V | 0.21679 mA | 1920 mA | - | - | - | 75% | 10% | 38.1 mΩ | High Temp Electrolytic Capacitors | 25.8 mm | - | 54.6 mm | ||
![]() 7P102V360A052 Cornell Dubilier Electronics | 9 |
| - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 500 Hour | 7P102V360A052 | 7P | + 105 C | - 55 C | 55 °C | -20 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.7 | Details | Yes | - | 360 VDC | - | 7P | - 10 %, + 20 % | e3 | Yes | - | EAR99 | - | Tin (Sn) | 1000 uF | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 360 V | - | - | - | 0.15 | - | 20% | 10% | 199 mΩ | Aluminum Electrolytic Capacitors | 35 mm | - | 50 mm | ||
![]() 450C102M350AJ8 Cornell Dubilier Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | 10000 Hour | 450C102M350AJ8 | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.63 | Details | Yes | - | 350 VDC | - | 450C | 20 % | e3 | Yes | - | EAR99 | - | Tin (Sn) | 1000 uF | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 4.45 mm | 350 V | 1.77482 mA | 5500 mA | - | - | - | 20% | 20% | 94.4 mΩ | High Temp Electrolytic Capacitors | 34.93 mm | - | 95.25 mm | ||
![]() 301JS682U040B Cornell Dubilier Electronics | 35 |
| - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 40 VDC | - | 301 | - 10 %, + 75 % | - | - | - | - | High Capacitance and Ultra Low ESR | - | 6800 uF | - | Radial | - | - | 10.16 mm | - | 4 mA | - | - | - | Straight | - | - | - | Low ESR Electrolytic Capacitors | 25.8 mm | - | 80 mm | ||
![]() DCMCE1638 Cornell Dubilier Electronics | In Stock | - | - | Screw | - | - | - | - | - | 560000 uF | 100 | - | 4000 Hour | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | DCMCE | - | - | - | Screw | - | - | - | 560000 uF | - | Screw | - | - | - | - | - | - | 4000 hours | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | - | - | ||
![]() DCMX233U050AC2B Cornell Dubilier Electronics | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | 23000 uF | - | CORNELL DUBILIER ELECTRONICS INC | 1000 Hour | DCMX233U050AC2B | - | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | - | 5.47 | Details | Yes | - | 50 VDC | - | DCMX | - 10 %, + 75 % | - | Yes | - | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 23000 uF | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 12.7 mm | 50 V | 6 mA | 8900 mA | - | - | - | 75% | 10% | 16 mΩ | Computer Grade Electrolytic Capacitors | 34.93 mm | - | 104.78 mm | ||
![]() DCM712U100BH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 100 VDC | - | DCM | - 10 %, + 75 % | - | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 7100 uF | - | Screw | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | 66.68 mm | ||
![]() 300R102U050JJ2E Cornell Dubilier Electronics | 9 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | 300R102U050JJ2E | 300R | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Active | - | 5.73 | - | Yes | - | 50 VDC | - | 300 | - 10 %, + 75 % | e3 | Yes | - | EAR99 | High Capacitance and Ultra Low ESR Capacitor | Tin (Sn) | 1000 uF | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 4 mA | 3700 mA | - | - | Straight | 50% | 10% | 56 mΩ | Low ESR Electrolytic Capacitors | 25.8 mm | - | 43.5 mm | ||
![]() 380X473M035A082 Cornell Dubilier Electronics | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 47000 uF | - | CORNELL DUBILIER ELECTRONICS INC | - | 380X473M035A082 | 380X | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.84 | Details | Yes | 4 oz | 35 VDC | - | 380X | 20 % | e3 | Yes | - | EAR99 | - | Tin (Sn) | 47000 uF | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 35 V | 3.847727 mA | 9300 mA | - | - | - | 20% | 20% | 13 mΩ | Aluminum Electrolytic Capacitors | 35 mm | - | 80 mm | ||
![]() AHA36M2AG24TF Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | 2000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 100 VDC | - | AHA | 20 % | - | - | - | - | - | - | 33 uF | - | SMD/SMT | - | - | 0.181 in | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 10 mm | 12 mm | 10.2 mm |