- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGS223U080W4C Cornell Dubilier Electronics | 42 |
| - | - | - | - | - | - | - | - | 22000 uF | 30 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | 11.130081 oz | - | 80 VDC | - | Bulk | CGS | - 10 %, + 75 % | - | - | - | - | - | - | - | 22000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 2.5 in | - | 4.125 in | - | ||
![]() CGS202T450X5L Cornell Dubilier Electronics | In Stock | - | - | Screw | - | - | - | - | Aluminium | - | - | 1 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 V | 450 VDC | 450 V | Bulk | CGS | - 10 %, + 50 % | - | - | - | - | - | 85 °C | -40 °C | 2000 uF | - | - | Screw | 31.7 mm | - | - | 31.75 mm | - | - | - | 2000 hours | - | - | - | - | Aluminum Electrolytic Capacitors | 76 mm | 143 mm | 143 mm | Unknown | ||
![]() 382LX153M050A042 Cornell Dubilier Electronics | 95 |
| - | - | - | - | - | 4 Pin | - | - | 15000 uF | 100 | - | 3000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | 2.186986 oz | - | 50 VDC | - | - | 382LX | 20 % | - | - | - | - | - | - | - | 15000 uF | - | - | Snap In | - | - | - | 22.5 mm | - | - | 10.12 A | - | - | - | - | 22 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | 40 mm | - | ||
![]() CGS282T450X5L Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 450 VDC | - | Bulk | CGS | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Electrolytic Capacitor | - | - | - | 2800 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 76.2 mm | - | 142.88 mm | - | ||
![]() 300R122U7R5GE2E Cornell Dubilier Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | 300R122U7R5GE2E | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | 3 Terminals | Active | - | 5.75 | Details | Yes | - | - | 7.5 VDC | - | - | 300 | - 10 %, + 75 % | e3 | Yes | EAR99 | High Capacitance and Ultra Low ESR Capacitor | Tin (Sn) | - | - | 1200 uF | - | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 7.5 V | 4 mA | 1700 mA | - | Straight | 50% | 10% | 130 mΩ | Low ESR Electrolytic Capacitors | 19.4 mm | - | 30.8 mm | - | ||
![]() 301472U063JS2 Cornell Dubilier Electronics | 91 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | 301472U063JS2 | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.42 | - | Yes | - | - | 63 VDC | - | - | 301 | - 10 %, + 75 % | e3 | Yes | EAR99 | High Capacitance and Ultra Low ESR | Tin (Sn) | - | - | 4700 uF | 10.16 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10.16 mm | 63 V | 4 mA | 7.15 A | - | Straight | 75% | 10% | 31.1 mOhms | Low ESR Electrolytic Capacitors | 25.8 mm | - | 80 mm | - | ||
![]() DCM272M400CC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 400 VDC | - | Bulk | DCM | 20 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 2700 uF | - | - | Screw | - | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 104.78 mm | - | ||
![]() NR301R102M075FV2E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Obsolete | - | Details | - | 0.504594 oz | - | 75 VDC | - | - | 301 | 20 % | - | - | - | High Capacitance and Ultra Low ESR | - | - | - | 1000 uF | - | - | Radial | - | - | - | 7.5 mm | - | 4 mA | - | - | Straight | - | - | - | Low ESR Electrolytic Capacitors | 16.5 mm | - | 42.4 mm | - | ||
![]() DCMC203M100BC5M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 20000 uF | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 100 VDC | - | Bulk | DCMC | 20 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 20000 uF | - | - | Screw | - | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 50.8 mm | - | 104.78 mm | - | ||
![]() 3186FH472M350MPA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 VDC | - | Bulk | 3186 | 20 % | - | - | - | - | - | - | - | 4700 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 143 mm | - | ||
![]() DCMC212T450DB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 450 VDC | - | Bulk | DCMC | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 2100 uF | - | - | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 76.2 mm | - | 79.38 mm | - | ||
![]() 3186GH222T450DMA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 450 VDC | - | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | - | - | - | 2200 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | 143 mm | - | ||
![]() DCMC222T350CC2BS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 VDC | - | Bulk | DCMC | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 2200 uF | - | - | Screw | - | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 63.5 mm | - | 104.78 mm | - | ||
![]() DCM242U030AK2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 30 VDC | - | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 2400 uF | - | - | Screw | - | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 34.93 mm | - | 41.28 mm | - | ||
![]() DCMC373M160DE5F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 37000 uF | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 160 VDC | - | Bulk | DCMC | 20 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 37000 uF | - | - | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 76.2 mm | - | 130.18 mm | - | ||
![]() DCMC763M25EB5M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 76000 uF | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 25 VDC | - | Bulk | DCMC | 20 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 76000 uF | - | - | Screw | - | - | - | 19.05 mm | - | 6 mA | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 44.45 mm | - | 79.38 mm | - | ||
![]() 3186GH472T350XPS3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 VDC | - | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | - | - | - | 4700 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | 143 mm | - | ||
![]() DCMX431U300AA2B Cornell Dubilier Electronics | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | 1000 Hour | DCMX431U300AA2B | DCMX | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.71 | Details | Yes | - | - | 300 VDC | - | Bulk | DCMX | - 10 %, + 75 % | - | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 430 uF | - | compliant | Screw | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 12.7 mm | 300 V | 6 mA | 1800 mA | - | - | 75% | 10% | 228 mΩ | Computer Grade Electrolytic Capacitors | 34.93 mm | - | 53.98 mm | - | ||
![]() DCMC684T16DG0D Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 680000 uF | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 16 VDC | - | Bulk | DCMC | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 680000 uF | - | - | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 76.2 mm | - | 219.08 mm | - | ||
![]() DCMX472T450DF2D Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 450 VDC | - | Bulk | DCMX | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | - | 4700 uF | - | - | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76.2 mm | - | 142.88 mm | - |