- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance Tolerance | DCL | Dissipation Factor DF | Equivalent Series Resistance Type | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | Rohs Code | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Size(mm) | Product | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 226RSS035M Cornell Dubilier Electronics | 1369 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 1000 Hrs @ 85°C | 226RSS035M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 3.86 | Yes | - | 35 V | - | - | -40°C ~ 85°C | RSS | 0.248 Dia (6.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 22 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 9.043Ohm @ 120Hz | - | POLARIZED | 0.098 (2.50mm) | 35 V | - | - | 0.023 mA | 70 mA | Polar | 0.12 | - | 70 mA @ 120 Hz | - | 98 mA @ 100 kHz | 20% | 20% | - | 9043 mΩ | Tape & Reel/Ammo Pack, Cut/Formed Leads | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | - | ||
![]() 228CKE050M Cornell Dubilier Electronics | 3893 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 228CKE050M | CKE | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | - | - | Active | - | - | 4.06 | Yes | - | 50 V | - | - | -40°C ~ 105°C | CKE | 0.630 Dia (16.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Bypass, Decoupling | - | 2200 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 105.5mOhm @ 120Hz | - | POLARIZED | 0.295 (7.50mm) | 50 V | - | - | 3.3 mA | 1700 mA | Polar | 0.14 | - | 1.885 A @ 120 Hz | - | 2.639 A @ 100 kHz | 20% | 20% | - | 105.6 mΩ | - | - | - | - | - | - | - | - | 1.437 (36.50mm) | - | - | - | - | - | ||
![]() 226RZM050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 226RZM050M | RZM | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | Active | - | - | 5.59 | Yes | - | 50 V | - | - | -55°C ~ 105°C | RZM | 0.197 Dia (5.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 22 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 9.043Ohm @ 120Hz | - | POLARIZED | 0.079 (2.00mm) | 50 V | - | - | 0.033 mA | 76.5 mA | Polar | 0.12 | 4.8 Ohms | - | - | - | 20% | 20% | - | 9043 mΩ | Tape & Reel, Formed Leads, Epoxy Ends | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | - | ||
![]() 226TTA350M Cornell Dubilier Electronics | 64 | - | - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 226TTA350M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | - | 4.47 | Yes | - | 350 V | - | - | -40°C ~ 85°C | TTA | 0.512 Dia x 1.220 L (13.00mm x 31.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 22 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 15.072Ohm @ 120Hz | - | POLARIZED | - | 350 V | - | - | 0.81 mA | 150 mA | Polar | 0.2 | - | 150 mA @ 120 Hz | - | 229.5 mA @ 50 kHz | 20% | 20% | - | 15072 mΩ | Tape & Reel/Ammo Pack, Epoxy Ends | - | - | 31mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 225CKS100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 225CKS100M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 5.74 | Yes | - | 100 V | - | - | -40°C ~ 85°C | CKS | 0.197 Dia (5.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 2.2 µF | - | - | 2 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 60.286Ohm @ 120Hz | - | POLARIZED | 0.079 (2.00mm) | 100 V | - | - | 0.0066 mA | 39 mA | Polar | 0.08 | - | 40 mA @ 120 Hz | - | - | 20% | 20% | - | 60286 mΩ | - | - | - | - | - | - | 5 mm | - | 0.492 (12.50mm) | 11 mm | - | - | - | - | ||
![]() 225TTA100M Cornell Dubilier Electronics | 34 |
| - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 225TTA100M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | - | 3.85 | Yes | - | 100 V | - | - | -40°C ~ 85°C | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 2.2 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 75.3575Ohm @ 120Hz | - | POLARIZED | - | 100 V | - | - | 0.0066 mA | 28 mA | Polar | 0.2 | - | 27 mA @ 120 Hz | - | 51.3 mA @ 50 kHz | 20% | 20% | - | 100477 mΩ | Tape & Reel/Ammo Pack, Epoxy Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101C184U063DG2DS Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | 101C184U063DG2DS | - | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | - | 5.53 | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | 180000 µF | - | - | 31.75 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 63 V | - | - | 5.05124 mA | 24552 mA | - | - | - | - | - | - | 75% | 10% | - | 3.2 mΩ | - | - | - | - | - | - | 76.81 mm | - | - | 219.842 mm | - | - | - | - | ||
![]() 109LBB025M2CD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 3000 Hrs @ 85°C | 109LBB025M2CD | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | - | - | Active | - | - | 5.73 | Yes | - | 25 V | - | - | -40°C ~ 85°C | LBB | 0.984 Dia (25.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 10000 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 49.736mOhm @ 120Hz | - | POLARIZED | 0.394 (10.00mm) | 25 V | - | - | 5 mA | 3120 mA | Polar | 0.3 | - | 3.12 A @ 120 Hz | - | 3.9 A @ 10 kHz | 20% | 20% | - | 49.736 mΩ | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | - | ||
![]() 106AXZ025M Cornell Dubilier Electronics | 19675 |
| - | Surface Mount | Radial, Can - SMD | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 106AXZ025M | AXZ | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , 1717 | CYLINDRICAL PACKAGE | SMT | Transferred | - | - | Active | - | - | 5.74 | Yes | - | 25 V | - | - | -55°C ~ 105°C | AXZ(25 V) | 0.157 Dia (4.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 10 µF | - | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 23.21Ohm @ 120Hz | - | POLARIZED | - | 25 V | 1717 | - | 0.003 mA | 56 mA | Polar | 0.14 | 1.8 Ohms | 40 mA @ 120 Hz | - | - | 20% | 20% | - | 23210 mΩ | - | - | - | - | - | - | - | 5.8 mm | 0.232 (5.90mm) | 5 mm | 4.3 mm | - | - | - | ||
![]() 108CKR025M Cornell Dubilier Electronics | 28 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | 0.14 | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 108CKR025M | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 3.86 | Yes | - | 25 V | 25 VDC | - | -40°C ~ 85°C | CKR | 0.492 Dia (12.50mm) | ±20% | - | Yes | EAR99 | - | - | General Purpose | 8532.22.00.20 | 1000 µF | Capacitors | - | 5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 232mOhm @ 120Hz | - | POLARIZED | 0.197 (5.00mm) | 25 V | - | - | 0.75 mA | 1150 mA | Polar | 0.14 | - | 1.15 A @ 120 Hz | Straight | 1.61 A @ 100 kHz | 20% | 20% | Electrolytic Capacitors | 232 mΩ | - | - | General Purpose Electrolytic Capacitors | - | - | - | 12.5 mm | - | 0.846 (21.50mm) | 20 mm | - | - | - | - | ||
![]() 106BPS100M Cornell Dubilier Electronics | 19005 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 106BPS100M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 3.9 | Yes | - | 100 V | - | - | -40°C ~ 85°C | BPS | 0.315 Dia (8.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Audio | - | 10 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 16.579Ohm @ 120Hz | - | NON-POLARIZED | 0.138 (3.50mm) | 100 V | - | - | 0.03 mA | 72 mA | Bi-Polar | 0.1 | - | 71 mA @ 120 Hz | - | 120.7 mA @ 50 kHz | 20% | 20% | - | 16579 mΩ | Tape & Reel, Formed Leads, Epoxy Ends | - | - | - | - | - | - | - | 0.531 (13.50mm) | - | - | - | - | - | ||
![]() 107KXM050M Cornell Dubilier Electronics | 442 | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 3000 Hrs @ 105°C | 107KXM050M | KXM | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 3.78 | Yes | - | 50 V | - | - | -55°C ~ 105°C | KXM | 0.315 Dia (8.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 100 µF | - | Ammo Pack; Tape | 3.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.6579Ohm @ 120Hz | - | POLARIZED | 3.5mm | 50 V | - | - | 0.05 mA | 398.2 mA | Polar | 0.1 | 240 mOhms | 244 mA @ 120 Hz | - | 610 mA @ 100 kHz | 20% | 20% | - | 1657.9 mΩ | - | - | - | - | - | - | 8 mm | - | 0.512 (13.00mm) | 11.5 mm | - | 11.5mm | - | - | ||
![]() 106BPS035M Cornell Dubilier Electronics | 11864 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | 0.16 | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 106BPS035M | BPS | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 3.87 | Yes | - | 35 V | 35 VDC | - | -40°C ~ 85°C | BPS | 0.197 Dia (5.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Audio | - | 10 µF | Capacitors | - | - | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 23.21Ohm @ 120Hz | - | NON-POLARIZED | 0.079 (2.00mm) | 35 V | - | - | 0.011 mA | 46 mA | Bi-Polar | 0.14 | - | 46 mA @ 120 Hz | Straight | - | 20% | 20% | Electrolytic Capacitors | 23210 mΩ | Tape & Reel, Formed Leads, Epoxy Ends | - | Bi-Polar/Non-Polar Electrolytic Capacitors | - | - | - | 5 mm | - | 0.512 (13.00mm) | 11 mm | - | - | - | - | ||
![]() 106KXM063M Cornell Dubilier Electronics | 58074 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 106KXM063M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 5.72 | Yes | - | 63 V | - | - | -55°C ~ 105°C | KXM | 0.197 Dia (5.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22.00.20 | 10 µF | - | - | 2.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 16.579Ohm @ 120Hz | - | POLARIZED | 0.079 (2.00mm) | 63 V | - | - | 0.0063 mA | 98.64 mA | Polar | 0.08 | 2.16 Ohms | 54.8 mA @ 120 Hz | - | 137 mA @ 100 kHz | 20% | 20% | - | 13262.9 mΩ | - | - | - | - | - | - | 5 mm | - | 0.492 (12.50mm) | 12.5 mm | - | - | - | - | ||
![]() 105CKE450M Cornell Dubilier Electronics | 17058 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 53.5@2MIN(uA) | - | STANDARD | ILLINOIS CAPACITOR INC | 0.6(mm) | 5(mm) | 2000(hr) | 2000 Hrs @ 105°C | 105CKE450M | - | - | Cornell Dubilier / Illinois Capacitor | - | Through Hole | -25C to 105C | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | Not Required(mm) | 10(mm) | Active | - | No | 3.89 | Yes | 20% | 450 V | - | LONG LEAD | -25°C ~ 105°C | CKE | 0.394 Dia (10.00mm) | ±20% | e3 | Yes | EAR99 | Electrolytic | Matte Tin (Sn) | Bypass, Decoupling | - | 1 µF | - | - | - | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 331.57Ohm @ 120Hz | Not Required | POLARIZED | 0.197 (5.00mm) | 450 V | - | 450VDC | 0.0535 mA | 22 mA | Polar | 0.2 | - | 22 mA @ 120 Hz | - | 55 mA @ 100 kHz | 20% | 20% | - | 331741 mΩ | - | 10 X 12.5 | - | - | - | Not Required(mm) | - | - | 0.551 (14.00mm) | - | - | - | 12.5(mm) | - | ||
![]() 107CKE035M Cornell Dubilier Electronics | 47 | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 107CKE035M | CKE | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | - | - | Active | - | - | 3.42 | Yes | - | 35 V | - | - | -40°C ~ 105°C | CKE | 0.248 Dia (6.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Bypass, Decoupling | - | 100 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.989Ohm @ 120Hz | - | POLARIZED | 2.5mm | 35 V | - | - | 0.105 mA | 170 mA | Polar | 0.12 | - | 170 mA @ 120 Hz | - | 280.5 mA @ 100 kHz | 20% | 20% | - | 1990.4 mΩ | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | 11mm | - | - | ||
![]() 109CKE016M Cornell Dubilier Electronics | 1653 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 109CKE016M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | - | - | Active | - | - | 8.49 | Yes | - | 16 V | - | - | -40°C ~ 105°C | CKE | 0.630 Dia (16.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Bypass, Decoupling | - | 10000 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 56.4mOhm @ 120Hz | - | POLARIZED | 0.295 (7.50mm) | 16 V | - | - | 4.8 mA | 1960 mA | Polar | 0.35 | - | 2.38 A @ 120 Hz | - | 3.332 A @ 100 kHz | 20% | 20% | - | 58.1 mΩ | - | - | - | - | - | - | - | - | 1.378 (35.00mm) | - | - | - | - | - | ||
![]() 105RSS050M Cornell Dubilier Electronics | 50116 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 1000 Hrs @ 85°C | 105RSS050M | RSS | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 7.83 | Yes | - | 50 V | - | - | -40°C ~ 85°C | RSS | 0.157 Dia (4.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 1 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 165.786Ohm @ 120Hz | - | POLARIZED | 0.059 (1.50mm) | 50 V | - | - | 0.003 mA | 10 mA | Polar | 0.1 | - | 10 mA @ 120 Hz | - | 14 mA @ 100 kHz | 20% | 20% | - | 165786 mΩ | Tape & Reel/Ammo Pack, Cut/Formed Leads | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | - | ||
![]() 106TTA063M Cornell Dubilier Electronics | 330 | - | - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 106TTA063M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | - | 3.88 | Yes | - | 63 V | - | - | -40°C ~ 85°C | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22 | 10 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 16.579Ohm @ 120Hz | - | POLARIZED | - | 63 V | - | - | 0.0189 mA | 56 mA | Polar | 0.1 | - | 55 mA @ 120 Hz | - | 93.5 mA @ 50 kHz | 20% | 20% | - | 16579 mΩ | Tape & Reel/Ammo Pack, Epoxy Ends | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 401C811M200AA9 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | 401C811M200AA9 | - | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | - | - | - | - | 5.63 | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8532.22.00.55 | 810 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 200 V | - | - | 0.60373 mA | 3400 mA | - | - | - | - | - | - | 20% | 20% | - | 247 mΩ | - | - | - | - | - | - | 34.93 mm | - | - | 57.15 mm | - | - | - | - |