- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Capacitance - uF | DCL | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Lead Spacing (nom) | Life | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | ESR | Size(mm) | Product | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3186GD332T350APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 25 | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 350 VDC | - | - | Bulk | 3186 | - | - | - | - | 3300 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM142U35AK2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 35 VDC | - | - | Bulk | DCM | - | - 10 %, + 75 % | High Capacitance Aluminum Elecrolytic Capacitor | - | 1400 uF | Screw | - | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 34.93 mm | - | - | 41.28 mm | - | - | - | ||
![]() 3186EC223U040APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 22000 uF | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 40 VDC | - | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | 22000 uF | Screw | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 50.8 mm | - | - | 79 mm | - | - | - | ||
![]() 3186BE102T020BPA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 20 VDC | - | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | 1000 uF | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 35 mm | - | - | 105 mm | - | - | - | ||
![]() MLS821M200EBOA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hour | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | N | - | Flatpack | - | - | 200 VDC | - | - | - | MLS | - | 20 % | - | - | 820 uF | Radial | - | - | - | 25.4 mm | - | 2 nA | - | - | - | - | - | - | - | Flat Pack Electrolytic Capacitors | - | - | 12.7 mm | - | 76 mm | 44 mm | - | - | ||
![]() 226TXK350M Cornell Dubilier Electronics | 10 |
| - | Through Hole | Radial, Can | 2 | - | - | 472@2MIN(uA) | STANDARD | 100 | 0.6(mm) | 5(mm) | 5000 Hour | 5000(hr) | 5000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 25 C | Through Hole | -40C to 105C | Bulk | Not Required(mm) | 12.5(mm) | Active | No | Details | 20% | - | 0.137341 oz | 350 V | 350 VDC | LONG LEAD | -25°C ~ 105°C | Bulk | TXK | 0.492 Dia (12.50mm) | 20 % | Electrolytic | General Purpose | 22 uF | Radial | 15.0715Ohm @ 120Hz | Not Required | Polar | 5 mm | 350VDC | - | 240 mA | Polar | 240 mA @ 120 Hz | Straight | 540 mA @ 100 kHz | 15.0715 Ohms | 12.5 X 20 | General Purpose Electrolytic Capacitors | Not Required(mm) | 12.5 mm | - | 0.866 (22.00mm) | 20 mm | - | 20(mm) | - | ||
![]() 3186GE103M150MPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 10000 uF | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 150 VDC | - | - | Bulk | 3186 | - | 20 % | - | - | 10000 uF | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 105 mm | - | - | - | ||
![]() 3186GF532M040KDA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 40 VDC | - | - | Bulk | 3186 | - | 20 % | - | - | 5300 uF | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 117.5 mm | - | - | - | ||
![]() 3186DA173U050APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 17000 uF | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 50 VDC | - | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | 17000 uF | Screw | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 44.5 mm | - | - | 54 mm | - | - | - | ||
![]() 3186DH203U010APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 20000 uF | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 10 VDC | - | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | 20000 uF | Screw | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 44.5 mm | - | - | 143 mm | - | - | - | ||
![]() 3186GE902U010AM0A4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 10 VDC | - | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | 9000 uF | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 105 mm | - | - | - | ||
![]() 3186DE303T040APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 30000 uF | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 40 VDC | - | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | 30000 uF | Screw | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 44.5 mm | - | - | 105 mm | - | - | - | ||
![]() 3186FH472M350MPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 350 VDC | - | - | Bulk | 3186 | - | 20 % | - | - | 4700 uF | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 63.5 mm | - | - | 143 mm | - | - | - | ||
![]() DCM142T400CJ3B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 400 VDC | - | - | Bulk | DCM | - | - 10 %, + 50 % | High Capacitance Aluminum Elecrolytic Capacitor | - | 1400 uF | Screw | - | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 63.5 mm | - | - | 92.08 mm | - | - | - | ||
![]() 3186EC183U050APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 18000 uF | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 50 VDC | - | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | 18000 uF | Screw | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 50.8 mm | - | - | 79 mm | - | - | - | ||
![]() 3186ED112M450APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 450 VDC | - | - | Bulk | 3186 | - | 20 % | - | - | 1100 uF | Screw | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 50.8 mm | - | - | 92 mm | - | - | - | ||
![]() DCMC102M400EB5MS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 400 VDC | - | - | Bulk | DCMC | - | 20 % | High Capacitance Aluminum Elecrolytic Capacitor | - | 1000 uF | Screw | - | - | - | 19.05 mm | - | 6 mA | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 44.45 mm | - | - | 79.38 mm | - | - | - | ||
![]() 3186GH113T200APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 11000 uF | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 20 VDC | - | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | 11000 uF | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 143 mm | - | - | - | ||
![]() DCMX573U063DE2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 57000 uF | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 63 VDC | - | - | Bulk | DCMX | - | - 10 %, + 75 % | High Capacitance Aluminum Elecrolytic Capacitor | - | 57000 uF | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76.2 mm | - | - | 130.18 mm | - | - | - | ||
![]() 3186GH342T350APA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | 350 VDC | - | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | 3400 uF | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 143 mm | - | - | - |