- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Type | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Test Frequency | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 330561U250JT2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 10000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | N | - | 250 VDC | - | 330 | - 10 %, + 75 % | - | - | - | - | 560 uF | - | - | - | Radial | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 25.8 mm | 92.7 mm | ||
![]() 3186GE502T020BPA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | 20 VDC | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | 5000 uF | - | - | - | Screw | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | 105 mm | ||
![]() 3186EE261T250BPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | 250 VDC | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | 260 uF | - | - | - | Screw | - | - | 22 mm | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | 105 mm | ||
![]() CDA15ED330J03 Cornell Dubilier Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | MICA | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | CDA15ED330J03 | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | Active | - | 1.91 | - | No | - | - | - | - | No | EAR99 | - | 8532.29.00.20 | 0.000033 µF | AMMO PACK/TR | - | compliant | - | MICA CAPACITOR | - | - | 500 V | - | - | - | - | - | 5% | 5% | - | - | - | - | ||
![]() NR301AER391U040B4 Cornell Dubilier Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | NR301AER391U040B4 | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Active | Obsolete | 2.5 | N | No | 40 VDC | Bulk | 301 | - 10 %, + 75 % | - | EAR99 | Ultra-Low ESR Capacitors | - | 390 uF | - | - | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 5 mm | 40 V | - | 62.4 uA | 1.9 A | - | Straight | 75% | 10% | 270 mOhms | Low ESR Electrolytic Capacitors | - | 45.5 mm | ||
![]() 101X702U063AB2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101X | - | - | - | - | - | - | - | - | - | Screw | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | 34.93 mm | 79.38 mm | ||
![]() 101C711U075AK2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 75 VDC | - | 101C | - 10 %, + 75 % | - | - | - | - | 710 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | 41.28 mm | ||
![]() HR101252U025AA1B Cornell Dubilier Electronics | 2895 |
| - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101 | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | 34.93 mm | 53.98 mm | ||
![]() 101C103U050AB2BS Cornell Dubilier Electronics | 2698 |
| - | - | - | - | - | - | 10000 uF | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 101C | - 10 %, + 75 % | - | - | - | - | 10000 uF | - | - | - | Screw | - | - | 12.7 mm | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | 79.38 mm | ||
![]() 101203U010EA2B Cornell Dubilier Electronics | 2983 |
| - | - | - | - | - | - | 20000 uF | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC | - | 101 | - 10 %, + 75 % | - | - | - | - | 20000 uF | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 44.45 mm | 53.98 mm | ||
![]() 125882T040AB1B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | Screw | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | 34.93 mm | 79.38 mm | ||
![]() 101C213U063EJ1A Cornell Dubilier Electronics | 2984 |
| - | - | - | - | - | - | 21000 uF | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | - | 101C | - 10 %, + 75 % | - | - | - | - | 21000 uF | - | - | - | Screw | - | - | 19.05 mm | - | - | - | - | 120 Hz | - | - | - | - | Aluminum Electrolytic Capacitors | 44.45 mm | 92.08 mm | ||
![]() 101292U075AC2B Cornell Dubilier Electronics | 2107 |
| - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 75 VDC | - | 101 | - 10 %, + 75 % | - | - | - | - | 2900 uF | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | 104.78 mm | ||
![]() 101C264U050DG2DP Cornell Dubilier Electronics | 2226 |
| - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | 260000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C264U050DG2DP | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | 50 VDC | - | 101C | - 10 %, + 75 % | Yes | EAR99 | - | - | 260000 uF | - | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.75 mm | 50 V | - | 5.40833 mA | 24840 mA | 120 Hz | - | 75% | 10% | 3.1 mΩ | Aluminum Electrolytic Capacitors | 76.2 mm | 219.08 mm | ||
![]() 301HJ222U015B Cornell Dubilier Electronics | 42 |
| - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 15 VDC | - | 301 | - 10 %, + 75 % | - | - | - | - | 2200 uF | - | - | - | Radial | - | - | - | - | 15 | - | - | - | Straight | - | - | - | Low ESR Electrolytic Capacitors | - | - | ||
![]() 101C543U100DP2DP Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | 54000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C543U100DP2DP | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | 100 VDC | - | 101C | - 10 %, + 75 % | Yes | EAR99 | - | - | 54000 uF | - | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.75 mm | 100 V | - | 3.48569 mA | 15876 mA | 120 Hz | - | 75% | 10% | 6 mΩ | Aluminum Electrolytic Capacitors | 76.2 mm | 149.23 mm | ||
![]() 101153U050EF2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 15000 uF | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 101 | - 10 %, + 75 % | - | - | - | - | 15000 uF | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 44.45 mm | 142.88 mm | ||
![]() 101821T075AA1B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 75 VDC | - | 101 | - 10 %, + 50 % | - | - | - | - | 820 uF | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | 53.98 mm | ||
![]() 101222T250DC1B Cornell Dubilier Electronics | 2211 |
| - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | 101 | - 10 %, + 50 % | - | - | - | - | 2200 uF | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 76.2 mm | 104.78 mm | ||
![]() NR301R471M040FK2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | ALUMINUM (WET) | 2 | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | NR301R471M040FK2 | 301R | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | 105 °C | -55 °C | Bulk | , | - | Radial | Active | Obsolete | 5.51 | - | No | 40 VDC | - | 301 | 20 % | No | EAR99 | - | - | 470 uF | - | 7.5 mm | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 40 V | - | - | 2820 mA | - | Straight | 20% | 20% | 46 mΩ | Low ESR Electrolytic Capacitors | 16.5 mm | 26.5 mm |