- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 108TTA050M Cornell Dubilier Electronics | 12567 |
| - | - | - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | Cornell Dubilier - CDE | - | 0.12 | 50 | ILLINOIS CAPACITOR INC | - | 2000 Hrs @ 85°C | CORNELL DUBILIER | 108TTA050M | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | Active | - | - | 3.85 | Details | Yes | 0.594349 oz | 50 V | 50 VDC | -40°C ~ 85°C | Bulk | - | TTA | 0.630 Dia x 1.181 L (16.00mm x 30.00mm) | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22.00.20 | 1000 | Capacitors | - | - | - | compliant | Axial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 198.9mOhm @ 120Hz | POLARIZED | - | - | 50 V | - | - | 50 | 1.5 mA | 1.13 A | - | Polar | - | 0.1 | - | 1.13 A @ 120 Hz | Straight | 1.5594 A @ 50 kHz | - | 20% | 20% | Electrolytic Capacitors | 198.9 mOhms | Tape & Reel/Ammo Pack, Epoxy Ends | - | Accessories - Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Axial Leaded | - | - | 16 mm | - | - | 30 mm | - | - | - | - | - | - | - | ||
![]() PSU7230B Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2006 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | Motor Start | - | 72μF | - | 330V | - | - | - | - | 330V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | 85.7mm | 4.435 112.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLP183M035H7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 18000μF | - | 35V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | - | 2.38118mA | 4.51A | - | Polar | 3000 hours | - | - | 4.51A @ 120Hz | - | 5.64A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 40mm | 1.575 40.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AVS336M2AG24T-F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 33μF | - | 100V | TR | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 8Ohm @ 120Hz | - | - | - | - | - | 4741 | - | 33μA | 90mA | - | Polar | 2000 hours | - | - | 90mA @ 120Hz | - | 153mA @ 10kHz | 0.18 % | - | - | - | - | - | 90mA | - | - | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AFK476M63F24T-F Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.327Lx0.394W 8.30mmx10.00mm | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 47μF | - | 63V | TR | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 650mOhm @ 100kHz | - | - | - | - | - | 3933 | - | 29.6μA | 250mA | - | Polar | 2000 hours | - | 650mOhm | 187.5mA @ 120Hz | - | 250mA @ 100kHz | 0.08 % | - | - | - | - | - | 250mA | - | General Purpose | - | - | - | 8mm | 10mm | 0.413 10.50mm | - | 8.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 478TTA025M Cornell Dubilier Electronics | 308 | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | ± 20% | 0.16 | 50 | - | - | 2000 Hrs @ 85°C | CORNELL DUBILIER | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | No | - | Details | - | 0.482371 oz | 25 V | 25 VDC | -40°C ~ 85°C | Bulk | - | TTA | 0.630 Dia x 1.614 L (16.00mm x 41.00mm) | 20 % | - | - | - | - | - | - | - | - | - | General Purpose | - | PF(pF) | Capacitors | - | - | - | - | Axial | - | - | - | - | 84.7mOhm @ 120Hz | Polar | - | - | - | - | - | 25 | - | 2.19A | - | Polar | - | - | - | 2.19 A @ 120 Hz | Straight | 2.8032 A @ 50 kHz | - | - | - | Electrolytic Capacitors | 0.081ohm | - | - | Accessories - Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Axial Leaded | 40mm | - | 16 mm | - | - | 41 mm | - | - | - | - | - | - | - | ||
![]() 381LX562M050A022 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 47.999995g | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2016 | 381LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 5600μF | - | 50V | - | 10mm | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50mOhm | - | 0.394 10.00mm | - | - | - | - | - | 1.58745mA | 2.8A | - | Polar | 3000 hours | - | - | 2.8A @ 120Hz | - | 3.2A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | - | 1.260 32.00mm | 30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSU34015A Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2012 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | Motor Start | - | 374μF | - | 125V | - | - | - | - | 110V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | 125V | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 36.5mm | 85.725mm | 3.375 85.73mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LPX221M400C7P3 Cornell Dubilier Electronics (CDE) | 17 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | LPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | TIN | General Purpose | - | 220μF | - | 400V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 904mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | - | 0.88994mA | 1.2A | 120Hz | Polar | 1000 hours | - | - | 1.2A @ 120Hz | - | 1.44A @ 50kHz | 25 % | - | - | - | - | - | - | - | - | - | - | - | 25mm | 40mm | 1.575 40.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 380LX562M035H022 Cornell Dubilier Electronics (CDE) | 4469 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 18.999992g | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | 380LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 83mOhm | Tin (Sn) | General Purpose | - | 5600μF | - | 35V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 83mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | 35V | - | 3.4A | 120Hz | Polar | 3000 hours | - | - | 3.4A @ 120Hz | - | 3.9A @ 20kHz | 20 % | - | - | - | - | - | - | - | - | - | - | - | 22mm | 30mm | 1.260 32.00mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SS220M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | SS | 0.197Dia 5.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 22μF | - | 10V | - | 2mm | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.06Ohm @ 120Hz | - | 0.079 2.00mm | - | - | - | - | - | 0.003mA | 38mA | - | Polar | 1000 hours | 0.2 | - | 38mA @ 120Hz | - | 41.8mA @ 1kHz | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 7mm | 0.276 7.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DCMC332M450CE5F Cornell Dubilier Electronics (CDE) | 70 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | DCMC | 2.500Dia 63.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Screw | - | 40.4mOhm | - | General Purpose | - | 3300μF | - | 450V | - | - | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 40mOhm @ 120Hz | - | 1.125 28.58mm | - | - | - | - | 450V | - | 9.2A | - | Polar | 4000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5mm | 130mm | 5.125 130.18mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CG602U025V3C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | CG | 2.000Dia 50.80mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 6000μF | - | 25V | - | - | unknown | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm @ 120Hz | - | - | - | - | - | - | - | 1.1619mA | 7.3A | - | Polar | 2000 hours | - | - | 7.3A @ 120Hz | - | 8.395A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX680M450A1P3 Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 68μF | - | 450V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3.903Ohm | - | 0.394 10.00mm | - | - | 1.5 mm | - | 450V | - | 710mA | 120Hz | Polar | 3000 hours | - | - | 710mA @ 120Hz | - | 1.04A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 25mm | 0.984 25.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AHA337M06X16T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 330μF | - | 6.3V | TR | 1.8mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5Ohm @ 120Hz | - | - | No | - | - | - | - | - | 105mA | - | Polar | 1000 hours | 0.3 | - | 105mA @ 120Hz | - | 178.5mA @ 10kHz | - | - | - | - | - | - | 105mA | - | - | - | - | - | 6.3mm | 7.8mm | 0.303 7.70mm | - | 6.6mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DCMC562T450DF2B Cornell Dubilier Electronics (CDE) | 2644 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | - | - | PVC | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | DCMC | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | 28.8mOhm | - | General Purpose | - | 5600μF | - | 450V | - | - | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.1mm | 28.8mOhm @ 120Hz | - | 1.250 31.75mm | - | - | 8 mm | - | 450V | 6mA | 13.3A | - | Polar | 2000 hours | - | - | 13.3A @ 120Hz | - | 16.891A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 76.2mm | 142.875mm | 5.625 142.88mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PSU64515 Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | Motor Start | - | 645μF | - | 125V | - | - | - | - | 110V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | - | - | Bi-Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | 111.1mm | 4.375 111.13mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 381LR331M400K042 Cornell Dubilier Electronics (CDE) | 291 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 43.999991g | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | 381LR | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 402mOhm | Tin (Sn) | General Purpose | - | 330μF | - | 400V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 402mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | - | 1.08996mA | 1.71A | - | Polar | 3000 hours | - | - | 1.71A @ 120Hz | - | 2.44A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 40mm | 1.654 42.00mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() AHA476M10C12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 47μF | - | 10V | TR | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 10.6Ohm @ 120Hz | - | - | - | - | - | - | - | 0.0047mA | 43mA | - | Polar | 1000 hours | 0.3 | - | 43mA @ 120Hz | - | 73.1mA @ 10kHz | - | - | - | - | - | - | 43mA | - | - | - | - | - | 5mm | 6.5mm | 0.213 5.40mm | - | 5.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA475M35B12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | AHA | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 4.7μF | - | 35V | TR | 1mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 42.3Ohm @ 120Hz | - | - | - | - | - | - | - | 0.003mA | 22mA | - | Polar | 1000 hours | - | - | 22mA @ 120Hz | - | 37.4mA @ 10kHz | - | - | - | - | - | - | 22mA | - | - | - | - | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 |