- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101C253T040CC2A Cornell Dubilier Electronics | 2000 |
| - | - | - | - | - | - | - | - | - | 25000 uF | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 101C | - | - 10 %, + 50 % | - | - | - | - | - | - | 25000 uF | - | - | Screw | - | - | - | 28.58 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 63.5 mm | - | - | 104.78 mm | - | - | ||
![]() HR101103U075CC2B Cornell Dubilier Electronics | 2332 |
| - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.58 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5 mm | - | - | 104.78 mm | - | - | ||
![]() 301R102U100JL2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | 301R102U100JL2 | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.46 | - | Yes | - | 100 VDC | - | - | 301 | - | - 10 %, + 75 % | e3 | Yes | EAR99 | - | Tin (Sn) | - | 1000 uF | 10.16 mm | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 100 V | - | 4 mA | 1.39 mA | - | - | - | - | Straight | - | 75% | 10% | 73.8 mΩ | Low ESR Electrolytic Capacitors | 25.8 mm | - | - | 54.6 mm | - | - | ||
![]() 301751U050GP2 Cornell Dubilier Electronics | 42 |
| - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 301 | - | - 10 %, + 75 % | - | - | - | - | - | - | 750 uF | - | - | Radial | - | - | - | - | - | 50 | - | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 301R272U063JL2E Cornell Dubilier Electronics | 9 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | 301R272U063JL2E | 301R | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.46 | - | Yes | - | 63 VDC | - | - | 301 | - | - 10 %, + 75 % | e3 | Yes | EAR99 | - | Tin (Sn) | - | 2700 uF | 10.16 mm | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 63 | 4 mA | 1.97 mA | - | - | - | - | Straight | - | 75% | 10% | 36.3 mΩ | Low ESR Electrolytic Capacitors | 25.8 mm | - | - | 56.2 mm | - | - | ||
![]() 301R272U025JE2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | 301R272U025JE2 | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.46 | - | Yes | - | 25 VDC | - | - | 301 | - | - 10 %, + 75 % | e3 | Yes | EAR99 | - | Tin (Sn) | - | 2700 uF | 10.16 mm | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 25 V | 25 | 4 mA | 0.93 mA | - | - | - | - | Straight | - | 75% | 10% | 83 mΩ | Low ESR Electrolytic Capacitors | 25.8 mm | - | - | 29.2 mm | - | - | ||
![]() 125332U030AA1A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.93 mm | - | - | 53.98 mm | - | - | ||
![]() 101303U050CC2A Cornell Dubilier Electronics | 2060 |
| - | - | - | - | - | - | - | - | - | 30000 uF | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | - | 30000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 63.5 mm | - | - | 104.78 mm | - | - | ||
![]() 101C542U040AK2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C542U040AK2B | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | - | 40 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | - | 5400 uF | 12.7 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 40 V | - | 0.69714 mA | 5.4 A | 120 Hz | - | - | - | - | - | 75% | 10% | 47.6 mOhms | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 41.28 mm | - | - | ||
![]() NR301R182M035LQ2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | 35 VDC | - | - | 301 | - | 20 % | - | - | - | - | - | - | 1800 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 300561U040HE2E Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | 300561U040HE2E | 300 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.67 | - | Yes | - | 40 VDC | - | - | 300 | - | - 10 %, + 75 % | e3 | Yes | EAR99 | High Capacitance Aluminum Capacitor | Tin (Sn) | - | 560 uF | - | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 40 V | - | 0.0448 mA | 1900 mA | - | - | - | - | Straight | - | 50% | 10% | 120 mΩ | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() NR301A102M050LV2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | 50 VDC | - | - | 301 | - | 20 % | - | - | - | - | - | - | 1000 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 101302U040AA2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | - | 3000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 53.98 mm | - | - | ||
![]() 101C142T050AA1B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 101C | - | - 10 %, + 50 % | - | - | - | - | - | - | 1400 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 53.98 mm | - | - | ||
![]() 101C914U7R5DF2D Cornell Dubilier Electronics | 2928 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 910000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C914U7R5DF2D | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | - | 7.5 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | - | 910000 uF | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 7.5 V | - | 3.91871 mA | 57.8 A | 120 Hz | - | - | - | - | - | 75% | 10% | 3.4 mOhms | Aluminum Electrolytic Capacitors | 76.2 mm | - | - | 142.88 mm | - | - | ||
![]() 101742U040AC2A Cornell Dubilier Electronics | 2612 |
| - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | - | 742 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 104.78 mm | - | - | ||
![]() 301AR122M063JP8E Cornell Dubilier Electronics | 9 |
| - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | - | - | 301 | - | 20 % | - | - | - | - | - | - | 1200 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() ATB107M016 Cornell Dubilier Electronics | 38411 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | 1000 | - | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | - | - | Active | - | Details | - | 16 V | 16 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.248 Dia (6.30mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 100 uF | - | - | SMD/SMT | - | 2.52Ohm @ 120Hz | - | - | - | - | - | 280 mA | - | Polar | 520 mOhms | 196 mA @ 120 Hz | - | 280 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | ||
![]() ATB226M010 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.169 L x 0.189 W (4.30mm x 4.80mm) | - | 2000 | - | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | - | Active | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | ATB | 0.157 Dia (4.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 22 uF | - | - | SMD/SMT | - | 15.67Ohm @ 120Hz | - | - | - | - | - | 90 mA | - | Polar | 1.93 Ohms | 63 mA @ 120 Hz | - | 90 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | 4 mm | - | 0.224 (5.70mm) | 5.4 mm | - | - | ||
![]() ATB686M025 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 25 VDC | - | - | ATB | - | 20 % | - | - | - | Long Life, Low Impedance | - | - | 68 uF | - | - | SMD/SMT | - | - | - | - | - | - | - | 280 mA | - | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | - | 7.7 mm | - | - |