- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Capacitance - nF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATB157M010 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 1000 | - | + 105 C | - | - 55 C | - | - | - | - | 10 VDC | - | - | ATB | - | 20 % | Long Life, Low Impedance | - | 150 uF | SMD/SMT | - | - | 240 mA | - | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | - | 7.7 mm | - | - | ||
![]() ATB106M050 Cornell Dubilier Electronics | 23982 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | 1000 | 3000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Bulk | Active | - | 50 V | 50 VDC | -55°C ~ 105°C | - | ATB | 0.248 Dia (6.30mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 10 uF | SMD/SMT | 15.92Ohm @ 120Hz | - | 140 mA | Polar | 2.6 Ohms | 98 mA @ 120 Hz | 140 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 6.3 mm | - | 0.224 (5.70mm) | 5.4 mm | - | - | ||
![]() ATB336M010 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 1000 | - | + 105 C | - | - 55 C | - | - | - | - | 10 VDC | - | - | ATB | - | 20 % | Long Life, Low Impedance | - | 33 uF | SMD/SMT | - | - | 160 mA | - | - | - | - | Low Impedance Electrolytic Capacitors | 5 mm | - | - | 5.4 mm | - | - | ||
![]() ATB336M025 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 1000 | - | + 105 C | - | - 55 C | - | - | - | - | 25 VDC | - | - | ATB | - | 20 % | Long Life, Low Impedance | - | 33 uF | SMD/SMT | - | - | 240 mA | - | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | - | 7.7 mm | - | - | ||
![]() ATB337M6R3 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.339 W (8.30mm x 8.60mm) | - | 500 | 5000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Bulk | Active | - | 6.3 V | - | -55°C ~ 105°C | - | ATB | 0.315 Dia (8.00mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 330 uF | SMD/SMT | 480mOhm @ 120Hz | - | 600 mA | Polar | 120 mOhms | 420 mA @ 120 Hz | 600 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 8 mm | - | 0.413 (10.50mm) | 10.2 mm | 6.3 VDC | - | ||
![]() ATB107M035 Cornell Dubilier Electronics | 39222 |
| - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.339 W (8.30mm x 8.60mm) | - | 500 | 5000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Cut Tape (CT);Digi-Reel®;Bulk; | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.315 Dia (8.00mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 100 uF | SMD/SMT | 1.86Ohm @ 120Hz | - | 600 mA | Polar | 340 mOhms | 420 mA @ 120 Hz | 600 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 8 mm | - | 0.413 (10.50mm) | 10.2 mm | - | - | ||
![]() ATB157M6R3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 1000 | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | ATB | - | 20 % | Long Life, Low Impedance | - | 150 uF | SMD/SMT | - | - | 240 mA | - | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | - | 7.7 mm | 6.3 VDC | - | ||
![]() ATB477M010 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | 500 | 5000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Bulk | Active | - | 10 V | 10 VDC | -55°C ~ 105°C | - | ATB | 0.394 Dia (10.00mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 470 uF | SMD/SMT | 730mOhm @ 120Hz | - | 850 mA | Polar | 160 mOhms | 595 mA @ 120 Hz | 850 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 10 mm | - | 0.413 (10.50mm) | 10.2 mm | - | - | ||
![]() ATB336M016 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 1000 | - | + 105 C | - | - 55 C | - | - | - | - | 16 VDC | - | - | ATB | - | 20 % | Long Life, Low Impedance | - | 33 uF | SMD/SMT | - | - | 240 mA | - | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | - | 5.4 mm | - | - | ||
![]() ATB106M025 Cornell Dubilier Electronics | 35674 |
| - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.189 W (4.30mm x 4.80mm) | - | 2000 | 3000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Cut Tape (CT);Digi-Reel®;Bulk; | Active | Details | 25 V | 25 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.157 Dia (4.00mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 10 uF | SMD/SMT | 18.57Ohm @ 120Hz | - | 90 mA | Polar | 1.93 Ohms | 63 mA @ 120 Hz | 90 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 4 mm | - | 0.224 (5.70mm) | 5.4 mm | - | - | ||
![]() ATB107M050 Cornell Dubilier Electronics | 34105 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | 500 | 5000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Cut Tape (CT);Digi-Reel®;Bulk; | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.394 Dia (10.00mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 100 uF | SMD/SMT | 1.59Ohm @ 120Hz | - | 670 mA | Polar | 160 mOhms | 469 mA @ 120 Hz | 670 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 10 mm | - | 0.413 (10.50mm) | 10.2 mm | - | - | ||
![]() ATB107M025 Cornell Dubilier Electronics | 23029 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | 1000 | 3000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Bulk | Active | - | 25 V | 25 VDC | -55°C ~ 105°C | - | ATB | 0.248 Dia (6.30mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 100 uF | SMD/SMT | 2.12Ohm @ 120Hz | - | 300 mA | Polar | 340 mOhms | 210 mA @ 120 Hz | 300 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | ||
![]() ATB337M025 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | 500 | 5000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Bulk | Active | - | 25 V | 25 VDC | -55°C ~ 105°C | - | ATB | 0.394 Dia (10.00mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 330 uF | SMD/SMT | 640mOhm @ 120Hz | - | 850 mA | Polar | 160 mOhms | 595 mA @ 120 Hz | 850 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 10 mm | - | 0.413 (10.50mm) | 10.2 mm | - | - | ||
![]() ATB107M6R3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 1000 | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | ATB | - | 20 % | Long Life, Low Impedance | - | 100 uF | SMD/SMT | - | - | 160 mA | - | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | - | 5.4 mm | 6.3 VDC | - | ||
![]() ATB686M050 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 500 | - | + 105 C | - | - 55 C | - | - | - | - | 50 VDC | - | - | ATB | - | 20 % | Long Life, Low Impedance | - | 68 uF | SMD/SMT | - | - | 670 mA | - | - | - | - | Low Impedance Electrolytic Capacitors | 10 mm | - | - | 10.2 mm | - | - | ||
![]() ATB475M050 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.228 W (5.30mm x 5.80mm) | 4700 nF | 1000 | 3000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Bulk | Active | - | 50 V | 50 VDC | -55°C ~ 105°C | - | ATB | 0.197 Dia (5.00mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 4.7 uF | SMD/SMT | 33.86Ohm @ 120Hz | - | 95 mA | Polar | 4 Ohms | 66.5 mA @ 120 Hz | 95 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 5 mm | - | 0.224 (5.70mm) | 5.4 mm | - | - | ||
![]() ATB226M050 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | 1000 | 3000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Bulk | Active | - | 50 V | 50 VDC | -55°C ~ 105°C | - | ATB | 0.248 Dia (6.30mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 22 uF | SMD/SMT | 7.23Ohm @ 120Hz | - | 230 mA | Polar | 1 Ohms | 161 mA @ 120 Hz | 230 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | ||
![]() ATB226M035 Cornell Dubilier Electronics | 17951 |
| - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.228 W (5.30mm x 5.80mm) | - | 1000 | 3000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Bulk | Active | - | 35 V | 35 VDC | -55°C ~ 105°C | - | ATB | 0.197 Dia (5.00mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 22 uF | SMD/SMT | 8.44Ohm @ 120Hz | - | 160 mA | Polar | 1 Ohms | 112 mA @ 120 Hz | 160 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 5 mm | - | 0.224 (5.70mm) | 5.4 mm | - | - | ||
![]() ATB477M016 Cornell Dubilier Electronics | 20268 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | 500 | 5000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Cut Tape (CT);Digi-Reel®;Bulk; | Active | Details | 16 V | 16 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.394 Dia (10.00mm) | 20 % | Long Life, Low Impedance | Bypass, Decoupling | 470 uF | SMD/SMT | 540mOhm @ 120Hz | - | 850 mA | Polar | 120 mOhms | 595 mA @ 120 Hz | 850 mA @ 100 kHz | Low Impedance Electrolytic Capacitors | 10 mm | - | 0.413 (10.50mm) | 10.2 mm | - | - | ||
![]() ATB107M010 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 1000 | - | + 105 C | - | - 55 C | - | - | - | - | 10 VDC | - | - | ATB | - | 20 % | Long Life, Low Impedance | - | 100 uF | SMD/SMT | - | - | 190 mA | - | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | - | 5.4 mm | - | - |