- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Capacitance | Subcategory | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Product | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101C312T250EE2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 101C312T250EE2B | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.53 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 3100 µF | - | 19.05 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 250 V | 1.32051 mA | 3780 mA | - | - | - | - | - | - | 50% | 10% | - | 51.3 mΩ | - | - | - | - | 45.06 mm | - | - | 130.942 mm | - | - | ||
![]() 101C843U063DD1D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 101C843U063DD1D | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.45 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 84000 µF | - | 31.75 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 3.45065 mA | 15300 mA | - | - | - | - | - | - | 75% | 10% | - | 5.6 mΩ | - | - | - | - | 76.81 mm | - | - | 118.242 mm | - | - | ||
![]() 550211T400AA2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 550211T400AA2B | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.72 | - | Yes | - | - | 400 VDC | - | - | 550 | - | - 10 %, + 50 % | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 210 µF | Capacitors | 12.7 mm | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 400 V | 0.86948 mA | 2600 mA | - | - | - | - | - | - | 50% | 10% | Electrolytic Capacitors | 447 mΩ | - | Aluminum Electrolytic Capacitors | - | - | 34.925 mm | 0.762 mm | - | 54.74 mm | - | - | ||
![]() 228RZM010M1320 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | 3000 Hrs @ 105°C | 228RZM010M1320 | - | - | Cornell Dubilier / Illinois Capacitor | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Obsolete | - | 5.84 | - | Yes | - | 10 V | - | -55°C ~ 105°C | - | RZM | 0.492 Dia (12.50mm) | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | 2200 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 196mOhm @ 120Hz | POLARIZED | 0.197 (5.00mm) | 10 V | 0.66 mA | 1046.5 mA | Polar | 0.26 | 210 mOhms | - | - | - | 20% | 20% | - | 196 mΩ | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | - | ||
![]() 228SAK050M Cornell Dubilier Electronics | 3722 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | 0.12 | - | ILLINOIS CAPACITOR INC | - | 2000 Hrs @ 85°C | 228SAK050M | SAK | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | Active | - | 3.86 | - | Yes | - | 50 V | 50 VDC | -40°C ~ 85°C | - | SAK | 0.709 Dia (18.00mm) | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | 2200 µF | Capacitors | - | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 121mOhm @ 120Hz | POLARIZED | 0.295 (7.50mm) | 50 V | 3.3 mA | 1750 mA | Polar | 0.16 | - | 1.75 A @ 120 Hz | Straight | 2.0125 A @ 10 kHz | 20% | 20% | Electrolytic Capacitors | 121 mΩ | - | General Purpose Electrolytic Capacitors | - | - | 18 mm | - | 1.043 (26.50mm) | 25 mm | - | - | ||
![]() 3186BA392T075APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 3186BA392T075APA1 | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.41 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 3900 µF | - | 12.7 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 75 V | 3.245 mA | 3600 mA | - | - | - | - | - | - | 50% | 10% | - | 43 mΩ | - | - | - | - | 35.41 mm | - | - | 54.81 mm | - | - | ||
![]() 3186FE473T063APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 3186FE473T063APA1 | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.4 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 47000 µF | - | 28.6 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 10.32453 mA | 15900 mA | - | - | - | - | - | - | 50% | 10% | - | 8 mΩ | - | - | - | - | 64.01 mm | - | - | 105.61 mm | - | - | ||
![]() 361R101M100EG0E Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 361R101M100EG0E | - | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | 5.49 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 100 µF | - | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 100 V | 0.02 mA | 177.5 mA | - | - | - | - | - | - | 20% | 20% | - | 1650 mΩ | - | - | - | - | 12.5 mm | - | - | 20 mm | - | - | ||
![]() 301R102U025GE2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 301R102U025GE2 | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | - | 5.51 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 1000 µF | - | 7.62 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 25 V | 4 mA | 0.6 mA | - | - | - | - | - | - | 75% | 10% | - | 148 mΩ | - | - | - | - | 19.4 mm | - | - | 29.2 mm | - | - | ||
![]() 301R272U063JL2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 301R272U063JL2 | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | - | 5.46 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 2700 µF | - | 10.16 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 4 mA | 1.97 mA | - | - | - | - | - | - | 75% | 10% | - | 36.3 mΩ | - | - | - | - | 25.8 mm | - | - | 54.6 mm | - | - | ||
![]() 350HL102U050C Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (DRY/SOLID) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 350HL102U050C | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 1000 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 50 V | 0.1118 mA | 6300 mA | - | - | - | - | - | - | 75% | 10% | - | 54 mΩ | - | - | - | - | 22.86 mm | - | - | 54.788 mm | - | - | ||
![]() 330183U016JS2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 330183U016JS2 | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | - | 5.48 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 18000 µF | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 16 V | 0.26832 mA | 3160 mA | - | - | - | - | - | - | 75% | 10% | - | 20.5 mΩ | - | - | - | - | 25.8 mm | - | - | 80 mm | - | - | ||
![]() 338CKE035M Cornell Dubilier Electronics | 2709 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | 2000 Hrs @ 105°C | 338CKE035M | - | - | Cornell Dubilier / Illinois Capacitor | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | Active | - | 3.86 | - | Yes | - | 35 V | - | -40°C ~ 105°C | - | CKE | 0.630 Dia (16.00mm) | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | Bypass, Decoupling | 3300 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 90.5mOhm @ 120Hz | POLARIZED | 0.295 (7.50mm) | 35 V | 3.465 mA | 1810 mA | Polar | 0.18 | - | 1.82 A @ 120 Hz | - | 2.548 A @ 100 kHz | 20% | 20% | - | 90.5 mΩ | - | - | - | - | - | - | 1.437 (36.50mm) | - | - | - | ||
![]() 338CKH016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | 2000 Hrs @ 105°C | 338CKH016M | - | - | Cornell Dubilier / Illinois Capacitor | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Obsolete | - | 8.52 | - | Yes | - | 16 V | - | -40°C ~ 105°C | - | CKH | - | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | 3300 µF | - | 7.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 16 V | 1.584 mA | 1270 mA | Polar | 0.23 | - | - | - | - | 20% | 20% | - | 115.6 mΩ | - | - | - | - | 16 mm | - | - | 25 mm | - | - | ||
![]() 475TTA350M Cornell Dubilier Electronics | 52 | - | - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | ± 20% | - | - | ILLINOIS CAPACITOR INC | - | 2000 Hrs @ 85°C | 475TTA350M | - | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | Active | - | 3.85 | - | Yes | - | 350 V | - | -40°C ~ 85°C | - | TTA | 0.315 Dia x 0.787 L (8.00mm x 20.00mm) | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | 4.7 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 70.547Ohm @ 120Hz | POLARIZED | - | 350 V | 0.2045 mA | 50 mA | Polar | 0.2 | - | 55 mA @ 120 Hz | - | 93.5 mA @ 50 kHz | 20% | 20% | - | 70547 mΩ | Tape & Reel/Ammo Pack, Epoxy Ends | - | 20mm | - | - | - | - | - | - | - | ||
![]() LP472M035C7P3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | LP472M035C7P3 | LP | - | - | - | - | - | - | , | - | - | Active | - | - | 5.62 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX702U075AH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | DCMX702U075AH2B | DCMX | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 7000 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 75 V | 4.347413 mA | 5300 mA | - | - | - | - | - | - | 75% | 10% | - | 44 mΩ | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX531T400AB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | DCMX531T400AB2B | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 530 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | 1.06 mA | 2500 mA | - | - | - | - | - | - | 50% | 10% | - | 230 mΩ | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM333U040AF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | DCM333U040AF2B | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 33000 µF | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 40 V | 6.6 mA | 10300 mA | - | - | - | - | - | - | 75% | 10% | - | 12 mΩ | - | - | - | - | - | - | - | - | - | - | ||
![]() CGS223U080W4C Cornell Dubilier Electronics | 42 |
| - | - | - | - | - | - | - | - | - | 22000 uF | - | - | 30 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | 11.130081 oz | - | 80 VDC | - | Bulk | CGS | - | - 10 %, + 75 % | - | - | - | - | - | 22000 uF | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 2.5 in | - | - | 4.125 in | - | - |