- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - nF | Capacitance Tolerance | DCL | Dissipation Factor DF | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Life | Lifetime | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Product | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 476SAK025M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | 2000 | ILLINOIS CAPACITOR INC | - | - | - | - | 2000 Hrs @ 85°C | 476SAK025M | SAK | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | - | - | Active | - | - | 5.72 | Details | Yes | - | - | - | 25 V | - | - | 25 VDC | - | -40°C ~ 85°C | Bulk | SAK | 0.197 Dia (5.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 47 uF | - | - | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 5.644Ohm @ 120Hz | - | POLARIZED | 0.079 (2.00mm) | 25 V | - | - | 0.0353 mA | 110 mA | - | Polar | 0.16 | - | 110 mA @ 120 Hz | - | 220 mA @ 10 kHz | 20% | 20% | 5644 mΩ | - | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | - | - | - | ||
![]() 687KXM025M Cornell Dubilier Electronics | 40 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | 5000 Hour | - | 4000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 25 V | - | - | 25 VDC | - | -55°C ~ 105°C | Bulk | KXM | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | General Purpose | 680 uF | - | - | - | Radial | - | 341.3mOhm @ 120Hz | - | - | 5 mm | - | - | - | - | 1820 mA | - | Polar | - | 69 mOhms | 1.092 A @ 120 Hz | Straight | 1.82 A @ 100 kHz | - | - | 0.3413 Ohms | - | General Purpose Electrolytic Capacitors | - | - | - | 10 mm | - | 0.866 (22.00mm) | 20 mm | - | - | - | - | ||
![]() 227SML050M Cornell Dubilier Electronics | 7341 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.394 L x 0.394 W (10.00mm x 10.00mm) | - | - | - | - | - | 500 | - | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.178433 oz | 50 V | - | - | 50 VDC | - | -40°C ~ 85°C | Bulk | SML | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | Bypass, Decoupling | 220 uF | - | - | - | SMD/SMT | - | 904.3mOhm @ 120Hz | - | - | - | - | - | - | - | 480 mA | - | Polar | - | - | 320 mA @ 120 Hz | - | 480 mA @ 100 kHz | - | - | 904.3 mOhm | - | Aluminum Electrolytic Capacitors | - | - | - | 10 mm | 11 mm | 0.433 (11.00mm) | 10 mm | 10 mm | - | - | - | ||
![]() 300151U250JS1ED Cornell Dubilier Electronics | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | 4000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | 300 | - | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Capacitor | - | - | 150 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | 4 mA | - | - | - | - | - | - | Straight | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | 25.8 mm | - | - | 81.6 mm | - | - | - | - | ||
![]() 337SML035M Cornell Dubilier Electronics | 1172 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.394 L x 0.394 W (10.00mm x 10.00mm) | - | - | - | - | - | 500 | - | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 35 V | - | - | 35 VDC | - | -40°C ~ 85°C | Bulk | SML | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | General Purpose | 330 uF | - | - | - | SMD/SMT | - | 703mOhm @ 120Hz | - | - | - | - | - | - | - | 360 mA | - | Polar | - | - | 360 mA @ 120 Hz | - | - | - | - | 703 mOhm | - | Aluminum Electrolytic Capacitors | - | - | - | 10 mm | 10 mm | 0.417 (10.60mm) | 10.5 mm | 10.00 mm | - | - | - | ||
![]() 225BPA100M Cornell Dubilier Electronics | 4717 |
| - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | 2200 nF | - | - | - | - | 500 | ILLINOIS CAPACITOR INC | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | 225BPA100M | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | - | 7.99 | Details | Yes | - | - | 0.050459 oz | 100 V | - | - | 100 VDC | - | -40°C ~ 85°C | Bulk | BPA | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | 20 % | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Audio | 2.2 uF | - | - | compliant | Axial | ALUMINUM ELECTROLYTIC CAPACITOR | 75.358Ohm @ 120Hz | - | NON-POLARIZED | - | 100 V | - | - | 0.0066 mA | 36 mA | - | Bi-Polar | 0.1 | - | 36 mA @ 120 Hz | Formed/Cut | - | 20% | 20% | 75358 mΩ | - | Bi-Polar/Non-Polar Electrolytic Capacitors | - | - | - | 6 mm | - | - | 16 mm | - | - | - | - | ||
![]() 337CKH100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | 2000 Hour | - | 2000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.386391 oz | 100 V | - | - | 100 VDC | - | -40°C ~ 105°C | Bulk | CKH | 0.630 Dia (16.00mm) | 20 % | - | - | - | - | - | General Purpose | 330 uF | - | - | - | Radial | - | 402mOhm @ 120Hz | - | - | 7.5 mm | - | - | - | - | 1000 mA | - | Polar | - | - | 1 A @ 120 Hz | Straight | 1.65 A @ 100 kHz | - | - | 0.402 Ohms | - | General Purpose Electrolytic Capacitors | - | - | - | 16 mm | - | 1.043 (26.50mm) | 25 mm | - | - | - | - | ||
![]() 227LBB200M2BC Cornell Dubilier Electronics | 136 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 100 | - | - | - | 3000 Hour | - | 3000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.657269 oz | 200 V | - | - | 200 VDC | - | -40°C ~ 85°C | Bulk | LBB | 0.866 Dia (22.00mm) | 20 % | - | - | - | - | - | General Purpose | 220 uF | - | - | - | Snap In | - | 753.57mOhm @ 120Hz | - | - | 10 mm | - | - | - | - | 1.25 A | - | Polar | - | - | 1.25 A @ 120 Hz | - | 1.8375 A @ 10 kHz | - | - | 753.57 mOhms | - | Aluminum Electrolytic Capacitors | - | - | - | 22 mm | - | 0.984 (25.00mm) | 25 mm | - | - | - | - | ||
![]() 107HSM050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | 200 | ILLINOIS CAPACITOR INC | - | - | - | - | 2000 Hrs @ 125°C | 107HSM050M | HSM | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 125 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | - | - | Obsolete | - | - | 5.72 | Details | Yes | - | - | - | 50 V | - | - | 50 VDC | - | -40°C ~ 125°C | Bulk | HSM | 0.394 Dia (10.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 100 uF | - | - | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 1.658Ohm @ 120Hz | - | POLARIZED | 0.197 (5.00mm) | 50 V | - | - | 0.15 mA | 180 mA | - | Polar | 0.1 | - | 180 mA @ 120 Hz | - | 225 mA @ 10 kHz | 20% | 20% | 1658 mΩ | - | - | - | - | - | - | - | 0.531 (13.50mm) | - | - | - | - | - | ||
![]() 688LBA035M2CD Cornell Dubilier Electronics | 698 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 100 | - | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | 8532220040 | - | - | 35 V | 35 V | - | 35 VDC | - | -40°C ~ 85°C | Bulk | LBA | 0.984 Dia (25.00mm) | 20 % | - | - | - | - | - | General Purpose | 6800 uF | - | - | - | Snap In | - | 97.52mOhm @ 120Hz | - | - | 10 mm | - | - | - | - | 2.89 A | - | Polar | - | - | 3.01 A @ 120 Hz | - | 3.7625 A @ 10 kHz | - | - | 97.52 mOhms | - | Aluminum Electrolytic Capacitors | - | - | - | 25 mm | - | 1.181 (30.00mm) | 30 mm | - | - | - | - | ||
![]() 108LBB080M2BC Cornell Dubilier Electronics | 56 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.445203 oz | 80 V | - | - | - | - | -40°C ~ 85°C | Bulk | LBB | 0.866 Dia (22.00mm) | ±20% | - | - | - | - | - | General Purpose | 1000 uF | - | - | - | - | - | 248.68mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | Polar | - | - | 1.5 A @ 120 Hz | - | 1.875 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | 1.063 (27.00mm) | - | - | - | - | - | ||
![]() HV301391T250JP1E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 250 VDC | - | - | - | 300 | - | - 10 %, + 50 % | - | - | - | Low ESR and Wide Temperature Capacitor | - | - | 390 uF | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101C192U150AJ2B Cornell Dubilier Electronics | 2836 |
| - | - | - | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | 5000 Hour | - | - | 101C192U150AJ2B | - | + 105 C | - | - 55 C | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | - | 5.53 | - | Yes | - | - | - | - | - | - | 150 VDC | - | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | - | 1900 uF | - | 12.7 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 12.7 mm | 150 V | - | - | 0.80078 mA | 5.5 A | 120 Hz | - | - | - | - | - | - | 75% | 10% | 111.7 mOhms | - | Aluminum Electrolytic Capacitors | - | - | - | 34.93 mm | - | - | 92.08 mm | - | - | - | - | ||
![]() 475TTA050M Cornell Dubilier Electronics | 1247 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 4700 nF | ± 20% | - | 0.12 | - | 500 | - | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.019753 oz | 50 V | 50 V | - | 50 VDC | - | -40°C ~ 85°C | Bulk | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | 20 % | - | - | - | - | - | General Purpose | 4.7 uF | - | - | - | Axial | - | 35.3 Ω | - | Polar | - | - | - | - | - | 36 mA | - | Polar | - | - | 36 mA @ 120 Hz | Straight | - | - | - | 42.3284 Ohms | - | Accessories - Aluminum Electrolytic Capacitors | 12.5mm | - | - | 5 mm | 12.5 mm | - | 13 mm | - | - | - | - | ||
![]() 301R182M050JE8 Cornell Dubilier Electronics | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | 4000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 301 | - | 20 % | - | - | - | High Capacitance and Ultra Low ESR | - | - | 1800 uF | - | - | - | Radial | - | - | - | - | 10.16 mm | - | - | - | 4 mA | - | - | - | - | - | - | Straight | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | 25.8 mm | - | - | 29.2 mm | - | - | - | - | ||
![]() 101C292T250BC2A Cornell Dubilier Electronics | 2059 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | 101C | - | - 10 %, + 50 % | - | - | - | - | - | - | 2900 uF | - | - | - | Screw | - | - | - | - | 22.23 mm | - | - | - | - | 10.7 A | - | - | - | - | - | - | - | - | - | 50.3 mOhms | - | Aluminum Electrolytic Capacitors | - | - | - | 50.8 mm | - | - | 104.78 mm | - | - | - | - | ||
![]() 227CKE160MQW Cornell Dubilier Electronics | 5970 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | 2000 Hour | - | 2000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 25 C | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.549686 oz | 160 V | - | - | 160 VDC | - | -25°C ~ 105°C | Bulk | CKE | 0.630 Dia (16.00mm) | 20 % | - | - | - | - | - | Bypass, Decoupling | 220 uF | - | - | - | Radial | - | 1.13Ohm @ 120Hz | - | - | 7.5 mm | - | - | - | - | 860 mA | - | Polar | - | - | 860 mA @ 120 Hz | Straight | 1.29 A @ 100 kHz | - | - | 1.13 Ohms | - | General Purpose Electrolytic Capacitors | - | - | - | 16 mm | - | 1.240 (31.50mm) | 30 mm | - | - | - | - | ||
![]() 108AXZ6R3M Cornell Dubilier Electronics | 2608 |
| - | Surface Mount | Radial, Can - SMD | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | 500 | ILLINOIS CAPACITOR INC | - | - | 2000 Hour | - | 2000 Hrs @ 105°C | 108AXZ6R3M | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | 105 °C | -55 °C | Bulk | , 2626 | CYLINDRICAL PACKAGE | SMT | Transferred | - | - | Active | - | - | 8.53 | Details | Yes | - | - | 0.043481 oz | 6.3 V | - | - | 6.3 VDC | - | -55°C ~ 105°C | Bulk | AXZ | 0.315 Dia (8.00mm) | 20 % | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 1000 uF | TR | - | compliant | SMD/SMT | ALUMINUM ELECTROLYTIC CAPACITOR | 464mOhm @ 120Hz | - | POLARIZED | - | 6.3 V | 2626 | - | 0.063 mA | 600 mA | - | Polar | 0.28 | 170 mOhms | 300 mA @ 120 Hz | - | 600 mA @ 100 kHz | 20% | 20% | 464 mOhms | - | Low Impedance Electrolytic Capacitors | - | - | - | 8 mm | 8.3 mm | 0.417 (10.60mm) | 10.5 mm | 8.3 mm | - | - | - | ||
![]() 228CKH050M Cornell Dubilier Electronics | 56 | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2 | - | - | ± 20% | 3300@1MIN/1100@2MIN(uA) | 0.1 | STANDARD | 50 | - | 0.8(mm) | 7.5(mm) | 2000 Hour | 2000(hr) | 2000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 40 C | Through Hole | -40C to 105C | - | - | Bulk | - | - | - | - | Not Required(mm) | 18(mm) | Active | - | No | - | Details | - | - | 20% | - | 50 V | - | - | 50 VDC | LONG LEAD | -40°C ~ 105°C | - | CKH | 0.709 Dia (18.00mm) | 20 % | - | - | - | Aluminum Electrolytic Capacitors | - | General Purpose | 2200 uF | - | - | - | Radial | - | 106mOhm @ 120Hz | Not Required | Polar | 7.5 mm | - | - | 50VDC | 3 uA | 1700 mA | - | Polar | - | - | 1.7 A @ 120 Hz | Straight | 2.38 A @ 100 kHz | - | - | 0.106 Ohms | 18 X 35.5 | General Purpose Electrolytic Capacitors | - | - | Not Required(mm) | 18 mm | - | 1.457 (37.00mm) | 35 mm | - | 35.5mm | 35.5(mm) | - | ||
![]() 158CKS010M Cornell Dubilier Electronics | 304 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | 0.19 | - | 200 | - | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 10 V | - | - | 10 VDC | - | -40°C ~ 85°C | Bulk | CKS | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | General Purpose | 1500 uF | - | - | - | Radial | - | 243.2mOhm @ 120Hz | - | - | 5 mm | - | - | - | - | 875 mA | - | Polar | - | - | 875 mA @ 120 Hz | Straight | 1.225 A @ 100 kHz | - | - | 0.2432 Ohms | - | General Purpose Electrolytic Capacitors | - | - | - | 10 mm | - | 0.689 (17.50mm) | 16 mm | - | - | - | - |