- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCM502T080BB2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 80 VDC | - | Bulk | DCM | - | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 5000 uF | - | - | Screw | - | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | - | 79.38 mm | - | - | ||
![]() DCM143U010AA2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 14000 uF | - | - | 1000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 10 VDC | - | Bulk | DCM | - | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 14000 uF | - | - | Screw | - | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 34.93 mm | - | - | 53.98 mm | - | - | ||
![]() DCM703U025BC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 70000 uF | - | CORNELL DUBILIER ELECTRONICS INC | 1000 Hour | - | DCM703U025BC2B | DCM | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | - | Active | - | 5.7 | Details | - | - | 25 VDC | - | Bulk | DCM | - | - 10 %, + 75 % | - | - | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 70000 uF | - | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 22.23 mm | 25 V | 6 mA | 14200 mA | - | - | - | - | - | - | - | 75% | 10% | 10 mΩ | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | - | 104.78 mm | - | - | ||
![]() ATB476M050F065 Cornell Dubilier Electronics | 17803 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | 1000 | - | - | 5000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | 50 V | 50 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.394 Dia (10.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 47 uF | - | - | SMD/SMT | - | 4.233Ohm @ 120Hz | - | - | - | - | 670 mA | - | Polar | - | 340 mOhms | 469 mA @ 120 Hz | - | 670 mA @ 100 kHz | - | - | - | - | Low Impedance Electrolytic Capacitors | 10 mm | - | 0.425 (10.80mm) | 10.2 mm | - | - | ||
![]() ATB337M6R3E077 Cornell Dubilier Electronics | 12787 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327 L x 0.339 W (8.30mm x 8.60mm) | - | 1000 | - | - | 5000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | 6.3 V | - | -55°C ~ 105°C | Reel | ATB | 0.315 Dia (8.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 330 uF | - | - | SMD/SMT | - | 1.306Ohm @ 120Hz | - | - | - | - | 600 mA | - | Polar | - | 340 mOhms | 196 mA @ 120 Hz | - | 280 mA @ 100 kHz | - | - | - | - | Low Impedance Electrolytic Capacitors | 8 mm | - | 0.425 (10.80mm) | 10.2 mm | 6.3 VDC | - | ||
![]() ATB476M050E077 Cornell Dubilier Electronics | 8028 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | 1000 | - | - | 5000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | 50 V | 50 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.394 Dia (10.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 47 uF | - | - | SMD/SMT | - | 4.233Ohm @ 120Hz | - | - | - | - | 670 mA | - | Polar | - | 340 mOhms | 469 mA @ 120 Hz | - | 670 mA @ 100 kHz | - | - | - | - | Low Impedance Electrolytic Capacitors | 10 mm | - | 0.425 (10.80mm) | 10.2 mm | - | - | ||
![]() ATB227M016E077 Cornell Dubilier Electronics | 17585 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327 L x 0.339 W (8.30mm x 8.60mm) | - | 1000 | - | - | 5000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | 16 V | 16 VDC | -55°C ~ 105°C | Reel | ATB | 0.315 Dia (8.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 220 uF | - | - | SMD/SMT | - | 1.206Ohm @ 120Hz | - | - | - | - | 370 mA | - | Polar | - | 340 mOhms | 196 mA @ 120 Hz | - | 280 mA @ 100 kHz | - | - | - | - | Low Impedance Electrolytic Capacitors | 8 mm | - | 0.425 (10.80mm) | 10.2 mm | - | - | ||
![]() DCM423U050BJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 42000 uF | - | - | 1000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 50 VDC | - | - | DCM | - | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 42000 uF | - | - | Screw | - | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | - | 92.08 mm | - | - | ||
![]() DCMXE1264 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCMXE1264-REV-D | - | - | - | Details | - | - | - | - | Bulk | DCMXE | - | - | - | - | - | - | - | - | 5000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 101C623U050BF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 62000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C623U050BF2B | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.53 | Details | Yes | - | 50 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | - | 62000 uF | 22.23 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 22 mm | 50 V | 2.64102 mA | 36.8 A | 120 Hz | - | - | - | - | - | - | 75% | 10% | 5.2 mOhms | - | Aluminum Electrolytic Capacitors | 50.8 mm | - | - | 143 mm | - | - | ||
![]() 300152U020JE1E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 20 VDC | - | - | 300 | - | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Capacitor | - | - | 1500 uF | - | - | Radial | - | - | - | - | - | 4 mA | 3.58 A | - | - | - | - | - | Straight | - | - | - | 33 mOhms | - | Low ESR Electrolytic Capacitors | 25.8 mm | - | - | 30.8 mm | - | - | ||
![]() 101C114U075DN2D Cornell Dubilier Electronics | 2721 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 110000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C114U075DN2D | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.53 | - | Yes | - | 75 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | - | 110000 uF | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 75 V | 4.30842 mA | 54.7 A | 120 Hz | - | - | - | - | - | - | 75% | 10% | 4.7 mOhms | - | Aluminum Electrolytic Capacitors | 76.2 mm | - | - | 193.7 mm | - | - | ||
![]() 301E1217 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | 301 | - | - 10 %, + 75 % | - | - | - | High Capacitance and Ultra Low ESR | - | - | 120 uF | - | - | Radial | - | - | - | - | - | 4 mA | - | - | - | - | - | - | Straight | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 101C563U063CD2D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 56000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C563U063CD2D | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.53 | - | Yes | - | 63 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | - | 56000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 28.58 mm | 63 V | 2.81745 mA | 39.5 A | 120 Hz | - | - | - | - | - | - | 75% | 10% | 5.2 mOhms | - | Aluminum Electrolytic Capacitors | 63.5 mm | - | - | 117.48 mm | - | - | ||
![]() 101C681T200AA2B Cornell Dubilier Electronics | 2808 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C681T200AA2B | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.52 | - | Yes | - | 200 VDC | - | - | 101C | - | - 10 %, + 50 % | - | Yes | EAR99 | - | - | - | 680 uF | 12.7 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 200 V | 0.55317 mA | 3 A | 120 Hz | - | - | - | - | - | - | 50% | 10% | 253.5 mOhms | - | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 53.98 mm | - | - | ||
![]() 226PUM016M Cornell Dubilier Electronics | 9 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 1000 | ILLINOIS CAPACITOR INC | - | 2000 Hrs @ 85°C | 226PUM016M | - | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | - | Transferred | Active | 5.75 | Details | Yes | 16 V | 16 VDC | -40°C ~ 85°C | Bulk | PUM | 0.157 Dia (4.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 22 uF | - | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 12.057Ohm @ 120Hz | POLARIZED | 0.059 (1.50mm) | 16 V | 0.004 mA | 44 mA | - | Polar | 0.16 | - | 40 mA @ 120 Hz | - | - | 20% | 20% | 12057 mΩ | Tape & Reel/Ammo Pack, Cut/Formed Leads | - | - | 7 mm | 0.315 (8.00mm) | - | - | - | ||
![]() NR301A122U6R3ER2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | 6.3 VDC | - | - | 301 | - | - 10 %, + 75 % | - | - | - | - | - | - | 1200 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 7P501V330K032 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 500 Hour | - | 7P501V330K032 | 7P | + 105 C | - | - 55 C | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | - | Active | - | 5.7 | - | Yes | - | 330 VDC | - | - | 7P | - | - 10 %, + 20 % | e3 | Yes | EAR99 | - | Tin (Sn) | - | 500 uF | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 330 V | - | - | - | - | 0.15 | - | - | - | - | 20% | 10% | 398 mΩ | - | Aluminum Electrolytic Capacitors | 30 mm | - | - | 35 mm | - | - | ||
![]() NR300R152M040LV1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | 40 VDC | - | - | 300 | - | 20 % | - | - | - | High Capacitance and Ultra Low ESR Capacitor | - | - | 1500 uF | - | - | Radial | - | - | - | - | - | 4 mA | - | - | - | - | - | - | Straight | - | - | - | - | - | Low ESR Electrolytic Capacitors | 18.5 mm | - | - | 41.5 mm | - | - | ||
![]() 500C123U063EH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 12000 uF | 2 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 500C123U063EH2B | - | + 95 C | - | - 40 C | 95 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.53 | Details | Yes | - | 63 VDC | - | Bulk | 500C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | - | 12000 uF | 19.05 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 19.05 mm | 63 V | 2.60845 mA | 8.8 A | - | - | - | - | - | - | - | 75% | 10% | 25.6 mOhms | - | Aluminum Electrolytic Capacitors | 44.45 mm | - | - | 66.68 mm | - | - |