- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dielectric Material | Number of Terminals | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NR301R271T063EN0 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | 200 | - | 4000 Hour | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | Obsolete | - | - | - | 63 VDC | - | 301 | - 10 %, + 50 % | - | - | - | High Capacitance and Ultra Low ESR | - | 270 uF | - | - | Radial | - | - | 5 mm | - | 4 mA | - | Straight | - | - | - | Low ESR Electrolytic Capacitors | 13 mm | 35 mm | ||
![]() 331271T250JL1E Cornell Dubilier Electronics | 27 |
| - | ALUMINUM | 2 | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 10000 Hour | 331271T250JL1E | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | Radial | Active | - | 5.72 | - | Yes | 250 VDC | - | 331 | - 10 %, + 50 % | e3 | Yes | EAR99 | - | Tin (Sn) | 270 uF | 10.16 mm | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 250 V | - | 2400 mA | Straight | 50% | 10% | 168 mΩ | High Temp Electrolytic Capacitors | 25.8 mm | 56.2 mm | ||
![]() DCM223U025AB2A Cornell Dubilier Electronics | In Stock | - | - | - | - | 22000 uF | - | - | 1000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 22000 uF | - | - | Screw | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 34.93 mm | 79.38 mm | ||
![]() DCM423U016BB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | 42000 uF | - | - | 1000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 16 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 42000 uF | - | - | Screw | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | 79.38 mm | ||
![]() DCM113U040EB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | 11000 uF | - | - | 1000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 40 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 11000 uF | - | - | Screw | - | - | 19.05 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 44.45 mm | 79.38 mm | ||
![]() DCM124U025CD2B Cornell Dubilier Electronics | In Stock | - | - | - | - | 120000 uF | - | - | 1000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 120000 uF | - | - | Screw | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | 117.48 mm | ||
![]() DCM123U040BB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | 12000 uF | - | - | 1000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 40 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 12000 uF | - | - | Screw | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | 79.38 mm | ||
![]() DCM203U025AE2B Cornell Dubilier Electronics | In Stock | - | - | - | - | 20000 uF | - | - | 1000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 25 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 20000 uF | - | - | Screw | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 34.93 mm | 130.18 mm | ||
![]() 3186BC412U050APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Bulk | 3186 | - 10 %, + 75 % | - | - | - | - | - | 4100 uF | - | - | Screw | - | - | 12.7 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | 80 mm | ||
![]() 3186GN602S030KPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 30 VDC | Bulk | 3186 | - 10 %, + 30 % | - | - | - | - | - | 6000 uF | - | - | Screw | - | - | 31.75 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | 220 mm | ||
![]() 3186GF542T020APA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 20 VDC | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | - | 5400 uF | - | - | Screw | - | - | 31.75 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | 117.5 mm | ||
![]() 3186GF542T020APA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 20 VDC | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | - | 5400 uF | - | - | Screw | - | - | 31.75 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | 117.5 mm | ||
![]() 3186BC802U030APA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 30 VDC | Bulk | 3186 | - 10 %, + 75 % | - | - | - | - | - | 8000 uF | - | - | Screw | - | - | 12.7 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | 80 mm | ||
![]() 3186GG603U075APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | 60000 uF | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 75 VDC | Bulk | 3186 | - 10 %, + 75 % | - | - | - | - | - | 60000 uF | - | - | Screw | - | - | 31.75 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | 130 mm | ||
![]() 3186GH124T050DPA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | 120000 uF | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | - | 120000 uF | - | - | Screw | - | - | 31.75 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | 143 mm | ||
![]() 3186GH223T020XPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | 22000 uF | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 20 VDC | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | - | 22000 uF | - | - | Screw | - | - | 31.75 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | 143 mm | ||
![]() 3186EE303U030APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | 30000 uF | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 30 VDC | Bulk | 3186 | - 10 %, + 75 % | - | - | - | - | - | 30000 uF | - | - | Screw | - | - | 22 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | 105 mm | ||
![]() 3186BA501T010AHA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 10 VDC | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | - | 500 uF | - | - | Screw | - | - | 12.7 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | 54 mm | ||
![]() 3186FE104S040M0PA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | 100000 uF | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 40 VDC | Bulk | 3186 | - 10 %, + 30 % | - | - | - | - | - | 100000 uF | - | - | Screw | - | - | 28.6 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | 105 mm | ||
![]() 3186ED562T020APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 1500 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 20 VDC | Bulk | 3186 | - 10 %, + 50 % | - | - | - | - | - | 5600 uF | - | - | Screw | - | - | 22 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | 92 mm |