- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Approvals | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Current Rating | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Custom Capabilities | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 383L123M050N042 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 383L123M050N042 | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.71 | Yes | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 12000 µF | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 50 V | - | 2.32379 mA | 3800 mA | - | - | - | - | - | 20% | 20% | 29 mΩ | - | - | 40 mm | - | - | 40 mm | - | - | ||
![]() 381L331M180K012 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 381L331M180K012 | 381L | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.67 | Yes | - | - | 381L | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 330 µF | - | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 180 V | - | 0.731163 mA | 1200 mA | - | - | - | - | - | 20% | 20% | 603 mΩ | - | PVC Insulated Can | 30 mm | - | - | 25 mm | - | - | ||
![]() 381L221M200H022 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 381L221M200H022 | 381L | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.67 | Yes | - | - | 381L | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 220 µF | - | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 200 V | - | 0.629285 mA | 1000 mA | - | - | - | - | - | 20% | 20% | 904 mΩ | - | PVC Insulated Can | 22 mm | - | - | 30 mm | - | - | ||
![]() 380L103M080A062 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 380L103M080A062 | 380L | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.73 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 10000 µF | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 80 V | - | 2.68328 mA | 7300 mA | - | - | - | - | - | 20% | 20% | 23 mΩ | - | - | - | - | - | - | - | - | ||
![]() 381L222M063K022 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 381L222M063K022 | 381L | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.67 | Yes | - | - | 381L | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 2200 µF | - | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | - | 1.11687 mA | 2000 mA | - | - | - | - | - | 20% | 20% | 121 mΩ | - | PVC Insulated Can | 30 mm | - | - | 30 mm | - | - | ||
![]() 401R333U016EA8 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 476PUM016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | ILLINOIS CAPACITOR INC | 2000 Hrs @ 85°C | Illinois Capacitor Inc | 476PUM016M | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Active | 5.75 | Yes | 16 V | -40°C ~ 85°C | PUM | 0.197 Dia (5.00mm) | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | - | 47 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 5.644Ohm @ 120Hz | POLARIZED | 0.079 (2.00mm) | 16 V | - | 0.008 mA | 75 mA | Polar | 0.16 | - | 65 mA @ 120 Hz | 97.5 mA @ 10 kHz | 20% | 20% | 5644 mΩ | - | Tape & Reel/Ammo Pack, Cut/Formed Leads | - | 7 mm | 0.315 (8.00mm) | - | - | - | ||
![]() 227LMX400M2BH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | 400 V | -25°C ~ 105°C | LMX | 0.866 Dia (22.00mm) | ±20% | - | - | - | - | General Purpose | - | 220 µF | - | - | - | - | - | 1.5071Ohm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | Polar | - | - | 1.14 A @ 120 Hz | 1.6758 A @ 50 kHz | - | - | - | - | - | - | - | 2.047 (52.00mm) | - | - | - | ||
![]() 227KBM025M Cornell Dubilier Electronics | 10 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | 25 V | -40°C ~ 105°C | KBM | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | General Purpose | - | 220 µF | - | - | - | - | - | 1.056Ohm @ 120Hz | - | 0.138 (3.50mm) | - | - | - | - | Polar | - | 130 mOhms | 320 mA @ 120 Hz | 640 mA @ 100 kHz | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 226BPS016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | CE, CSA, UL | - | 2000 Hrs @ 85°C | Cutler Hammer, Div of Eaton Corp | PDG23N0150E2NK | - | Cornell Dubilier / Illinois Capacitor | Panel | - | - | Bulk | - | - | - | - | Active | - | - | 16 V | -40°C ~ 85°C | BPS | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | Audio | - | 22 µF | - | - | - | 150 A | - | 16.579Ohm @ 120Hz | - | 0.079 (2.00mm) | - | - | - | - | Bi-Polar | - | - | 60 mA @ 120 Hz | 94.2 mA @ 50 kHz | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 167124J100B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 167124J100B | - | - | - | 85 °C | -55 °C | - | , 4116 | RECTANGULAR PACKAGE | Radial | Obsolete | - | 5.92 | No | - | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.12 µF | BULK | 7.5 mm | compliant | - | FILM CAPACITOR | - | - | - | 100 V | 4116 | - | - | - | - | - | - | - | 5% | 5% | - | 63 V | - | - | 9 mm | - | 10.5 mm | 4 mm | - | ||
![]() 184332K630RAA Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 184332K630RAA | - | - | - | 85 °C | -55 °C | - | , 4114 | RECTANGULAR PACKAGE | Radial | Obsolete | - | 5.92 | No | - | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.0033 µF | TR | 7.5 mm | compliant | - | FILM CAPACITOR | - | - | - | 630 V | 4114 | - | - | - | - | - | - | - | 10% | 10% | - | 220 V | - | - | 7 mm | - | 10.5 mm | 3.5 mm | - | ||
![]() 160473K400E Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 160473K400E | - | - | - | 85 °C | -55 °C | - | , 5124 | RECTANGULAR PACKAGE | Radial | Obsolete | - | 5.87 | No | - | - | - | - | - | - | No | EAR99 | - | - | 8532.25.00.70 | 0.047 µF | BULK | 10 mm | compliant | - | FILM CAPACITOR | - | - | - | 400 V | 5124 | - | - | - | - | - | - | - | 10% | 10% | - | 200 V | - | - | 12 mm | - | 13 mm | 6 mm | - | ||
![]() 185562K100RAA Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 185562K100RAA | - | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.58 | No | - | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.0056 µF | TR | 5 mm | compliant | - | FILM CAPACITOR | - | - | - | 100 V | 2810 | - | - | - | - | - | - | - | 10% | 10% | - | 63 V | - | - | 6.54 mm | - | 7.2 mm | 2.5 mm | - | ||
![]() 185473J63RAB Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 185473J63RAB | - | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.58 | No | - | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.047 µF | TR | 5 mm | compliant | - | FILM CAPACITOR | - | - | - | 63 V | 2810 | - | - | - | - | - | - | - | 5% | 5% | - | 40 V | - | - | 6.54 mm | - | 7.2 mm | 2.5 mm | - | ||
![]() 185562K100RAB Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 185562K100RAB | - | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.58 | No | - | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.0056 µF | TR | 5 mm | compliant | - | FILM CAPACITOR | - | - | - | 100 V | 2810 | - | - | - | - | - | - | - | 10% | 10% | - | 63 V | - | - | 6.54 mm | - | 7.2 mm | 2.5 mm | - | ||
![]() 160472K1000D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 160472K1000D | - | - | - | 85 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | Obsolete | - | 5.87 | No | - | - | - | - | - | - | No | EAR99 | - | - | 8532.25.00.70 | 0.0047 µF | BULK | 10 mm | compliant | - | FILM CAPACITOR | - | - | - | 1000 V | 5120 | - | - | - | - | - | - | - | 10% | 10% | - | 250 V | - | - | 11 mm | - | 13 mm | 5 mm | - | ||
![]() 185272K100RAA Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 185272K100RAA | - | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.58 | No | - | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.0027 µF | TR | 5 mm | compliant | - | FILM CAPACITOR | - | - | - | 100 V | 2810 | - | - | - | - | - | - | - | 10% | 10% | - | 63 V | - | - | 6.54 mm | - | 7.2 mm | 2.5 mm | - | ||
![]() 171155K160O Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 171155K160O | - | - | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Obsolete | - | 5.92 | No | - | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 1.5 µF | BULK | - | unknown | - | FILM CAPACITOR | - | - | - | 160 V | - | - | - | - | - | - | - | - | 10% | 10% | - | 90 V | - | - | 19 mm | - | 26.5 mm | 10 mm | - | ||
![]() 336SVH050MEL Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | 50 V | -40°C ~ 105°C | SVH | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | General Purpose | - | 33 µF | - | - | - | - | - | 7.03Ohm @ 120Hz | - | - | - | - | - | - | Polar | - | - | 60 mA @ 120 Hz | 90 mA @ 100 kHz | - | - | - | - | - | - | - | 0.307 (7.80mm) | - | - | - |