- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | Capacitance | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Positive Tolerance | Negative Tolerance | ESR | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCMX642U350DE2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX642U350DE2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 6400 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 8.979978 mA | 12200 mA | 75% | 10% | 25.2 mΩ | - | - | ||
![]() DCMX904U6R3DE2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX904U6R3DE2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 900000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 28.35 mA | 23500 mA | 75% | 10% | 4.9 mΩ | - | - | ||
![]() DCMX482U350DC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX482U350DC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 4800 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 7.776889 mA | 9800 mA | 75% | 10% | 33.6 mΩ | - | - | ||
![]() DCMX362U500DE2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX362U500DE2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.69 | Yes | Yes | EAR99 | 3600 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 500 V | 8.049845 mA | 7000 mA | 75% | 10% | 76.3 mΩ | - | - | ||
![]() DCMX422U400DC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX422U400DC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 4200 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 7.776889 mA | 9600 mA | 75% | 10% | 35.2 mΩ | - | - | ||
![]() DCMC103T250CD2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC103T250CD2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 10000 µF | 28.58 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 9.49 mA | 14500 mA | 50% | 10% | 17.8 mΩ | 64.11 mm | 118.242 mm | ||
![]() DCMX622U300DC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX622U300DC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 6200 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 300 V | 8.182909 mA | 10600 mA | 75% | 10% | 28.8 mΩ | - | - | ||
![]() DCMX543U075DC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX543U075DC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 54000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 75 V | 20.25 mA | 16200 mA | 75% | 10% | 11 mΩ | - | - | ||
![]() DCMC222T400EF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC222T400EF2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 2200 µF | 19.05 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 6 mA | 7100 mA | 50% | 10% | 57.3 mΩ | 45.06 mm | 143.642 mm | ||
![]() DCMC502T250EF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC502T250EF2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 5000 µF | 19.05 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 6.71 mA | 9900 mA | 50% | 10% | 27.3 mΩ | 45.06 mm | 143.642 mm | ||
![]() DCMX123U200CF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX123U200CF2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 12000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 9.29516 mA | 16000 mA | 75% | 10% | 12.7 mΩ | - | - | ||
![]() DCMX791T400AC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX791T400AC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 790 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 1.58 mA | 3100 mA | 50% | 10% | 160 mΩ | - | - | ||
![]() DCMC133U100AF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC133U100AF2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 13000 µF | 12.7 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 6.84 mA | 8600 mA | 75% | 10% | 29 mΩ | 35.54 mm | 143.642 mm | ||
![]() DCMX312U150AC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX312U150AC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 3100 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 150 V | 2.325 mA | 5300 mA | 75% | 10% | 51 mΩ | - | - | ||
![]() DCMX241U450AA2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX241U450AA2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 240 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | 1.971801 mA | 1300 mA | 75% | 10% | 416 mΩ | - | - | ||
![]() DCMX461T250AA2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX461T250AA2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 460 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 0.575 mA | 2600 mA | 50% | 10% | 160 mΩ | - | - | ||
![]() DCMX862U100AC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX862U100AC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 8600 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 5.564171 mA | 6500 mA | 75% | 10% | 29.4 mΩ | - | - | ||
![]() DCMC105U016DN2D Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC105U016DN2D | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 1000000 µF | 31.75 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 24 mA | 47500 mA | 75% | 10% | 2.6 mΩ | 76.81 mm | 194.442 mm | ||
![]() DCMX692U500DG2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX692U500DG2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 6900 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 500 V | 11.144505 mA | 11900 mA | 75% | 10% | 41 mΩ | - | - | ||
![]() DCMC393U063BC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC393U063BC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 39000 µF | 22.23 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | 9.4 mA | 13100 mA | 75% | 10% | 13.3 mΩ | 51.41 mm | 105.542 mm |