- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Packing Method | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Absolute Pull Range (APR) | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225CKS100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | 2000 Hrs @ 85°C | - | 225CKS100M | - | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Active | 5.74 | - | Yes | 100 V | - | -40°C ~ 85°C | - | CKS | 0.197 Dia (5.00mm) | ±20% | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | General Purpose | - | 2.2 µF | - | - | - | 2 mm | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 60.286Ohm @ 120Hz | - | POLARIZED | 0.079 (2.00mm) | - | 100 V | - | 0.0066 mA | 39 mA | Polar | 0.08 | 40 mA @ 120 Hz | - | - | - | 20% | 20% | - | 60286 mΩ | - | - | - | - | - | 5 mm | 0.492 (12.50mm) | 11 mm | - | ||
![]() 225TTA100M Cornell Dubilier Electronics | 34 |
| - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | 2000 Hrs @ 85°C | - | 225TTA100M | - | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | Active | 3.85 | - | Yes | 100 V | - | -40°C ~ 85°C | - | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | ±20% | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | General Purpose | - | 2.2 µF | - | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 75.3575Ohm @ 120Hz | - | POLARIZED | - | - | 100 V | - | 0.0066 mA | 28 mA | Polar | 0.2 | 27 mA @ 120 Hz | - | 51.3 mA @ 50 kHz | - | 20% | 20% | - | 100477 mΩ | Tape & Reel/Ammo Pack, Epoxy Ends | - | - | - | - | - | - | - | - | ||
![]() 381223M035A052E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | ALUMINUM | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 381223M035A052E | 381 | - | - | - | 105 °C | -40 °C | - | , | - | Radial | Obsolete | - | 5.72 | - | Yes | - | - | - | - | 381 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 22000 µF | - | - | - | - | unknown | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35 V | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 35 mm | - | 50 mm | - | ||
![]() 3186EC273T050APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 3186EC273T050APA1 | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.41 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | 27000 µF | - | - | - | 22.2 mm | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 50 V | - | 6.97137 mA | 9200 mA | - | - | - | - | - | - | 50% | 10% | - | 15 mΩ | - | - | - | - | - | 51.31 mm | - | 80.21 mm | - | ||
![]() 380822P025J042E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | ALUMINUM | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 380822P025J042E | 380 | - | - | - | 85 °C | -40 °C | - | , | - | Radial | Obsolete | - | 5.71 | - | Yes | - | - | - | - | 380 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8200 µF | - | - | - | 10 mm | unknown | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25 V | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | - | 25 mm | - | 40 mm | - | ||
![]() 3186GC273U040ALA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 3186GC273U040ALA1 | 3186GC273U040ALA1 | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | 27000 µF | - | - | - | - | unknown | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 40 V | - | 6 mA | 12600 mA | - | - | - | - | - | - | 75% | 10% | - | 16 mΩ | - | - | - | - | - | - | - | - | - | ||
![]() 3186FE683M050BPA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 3186FE683M050BPA1 | 3186 | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5 | - | Yes | - | - | - | - | 3186 | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | 68000 µF | - | BULK | - | 28.6 mm | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 50 V | - | 6 mA | 18000 mA | - | 0.44 | - | - | - | - | 20% | 20% | - | 8 mΩ | - | - | - | - | - | 64.01 mm | - | 105.61 mm | - | ||
![]() 3186GF472T400BPA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 3186GF472T400BPA1 | 3186 | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.3 | - | Yes | - | - | - | - | 3186 | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | 4700 µF | - | BULK | - | 31.8 mm | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 400 V | - | 6 mA | 10000 mA | - | 0.13 | - | - | - | - | 50% | 10% | - | 34 mΩ | - | - | - | - | - | 76.71 mm | - | 118.31 mm | - | ||
![]() 381LX332M035G022 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 381LX332M035G022 | 381LX | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 5.71 | - | Yes | - | - | - | - | 381LX | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 3300 µF | - | - | - | 10 mm | unknown | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35 V | - | 1.019558 mA | 1900 mA | - | - | - | - | - | - | 20% | 20% | - | 121 mΩ | PVC Insulated Can | - | - | - | - | 20 mm | - | 30 mm | - | ||
![]() 301A680U250LV1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | ALUMINUM | 3 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 301A680U250LV1 | - | - | - | - | 105 °C | -55 °C | - | , | - | 3 Terminals | Active | - | 5.72 | - | Yes | - | - | - | - | 301A | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | 68 µF | - | - | - | - | unknown | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 250 V | - | - | 1290 mA | - | - | - | - | - | - | 75% | 10% | - | 360 mΩ | - | - | - | - | - | 18.5 mm | - | 41.5 mm | - | ||
![]() 350JL182U040C Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (DRY/SOLID) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 350JL182U040C | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | 1800 µF | - | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 40 V | - | 0.1341 mA | 7100 mA | - | - | - | - | - | - | 75% | 10% | - | 40 mΩ | - | - | - | - | - | 26.035 mm | - | 54.788 mm | - | ||
![]() 330153U016JP2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 330153U016JP2 | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.48 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | 15000 µF | - | - | - | - | unknown | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16 V | - | 0.24494 mA | 2660 mA | - | - | - | - | - | - | 75% | 10% | - | 24.7 mΩ | - | - | - | - | - | 25.8 mm | - | 67.3 mm | - | ||
![]() 330272U063JL2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 330272U063JL2 | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.5 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | 2700 µF | - | - | - | - | unknown | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 63 V | - | 0.20621 mA | 1690 mA | - | - | - | - | - | - | 75% | 10% | - | 49.5 mΩ | - | - | - | - | - | 25.8 mm | - | 54.6 mm | - | ||
![]() 350HL602U7R5C Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (DRY/SOLID) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 350HL602U7R5C | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | 6000 µF | - | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 7.5 V | - | 0.106 mA | 7400 mA | - | - | - | - | - | - | 75% | 10% | - | 28 mΩ | - | - | - | - | - | 22.86 mm | - | 54.788 mm | - | ||
![]() 301270U250FK2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | 301270U250FK2 | 301 | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.48 | - | Yes | - | - | - | - | 301 | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | 27 µF | - | - | - | 7.5 mm | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 250 V | - | 4 mA | 0.07 mA | - | - | - | - | - | - | 75% | 10% | - | 10800 mΩ | - | - | - | - | - | 16.5 mm | - | 26.5 mm | - | ||
![]() HV331271T250JL1E Cornell Dubilier Electronics | 39 |
| - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | 200 | - | - | Cornell Dubilier | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | - | ||
![]() BMM2W1-2KTR Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | 580 | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | -30°C ~ 85°C | - | 580 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | 2.5V | - | - | 30 MHz | ±280ppb | Clipped Sine Wave | - | - | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5ppm | - | - | - | - | 0.079 (2.00mm) | - | - | ||
![]() 228CKS025M Cornell Dubilier Electronics | 871 | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | 0.14 | - | - | 2000 Hrs @ 85°C | - | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | - | 25 V | 25 VDC | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | - | - | Active | 2 | - | ±90ppm/°C | - | 550 mOhms | - | Wirewound | General Purpose | 13W | 2200 µF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | - | 136mOhm @ 120Hz | -- | - | 0.197 (5.00mm) | - | - | - | - | 1.8 A | Polar | - | 1.8 A @ 120 Hz | Straight | 2.52 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.136 Ohms | - | - | General Purpose Electrolytic Capacitors | Moisture Resistant | - | 12.5 mm | -- | 25 mm | - | ||
![]() 158CKH050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | 50 V | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | - | - | Active | 2 | - | -- | - | 150 mOhms | - | Wirewound | General Purpose | 13W | 1500 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 132.6mOhm @ 120Hz | -- | - | 0.295 (7.50mm) | - | - | - | - | - | Polar | - | 1.25 A @ 120 Hz | - | 1.75 A @ 100 kHz | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | -- | - | - | ||
![]() 381LL412M100A052 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | CORNELL DUBILIER | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | Bulk | - | - | - | - | Active | - | Y | - | 100 V | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | - | Active | 2 | - | ±100ppm/°C | - | 2.32 MOhms | - | Metal Film | General Purpose | 0.5W, 1/2W | 4.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mOhm @ 120Hz | -- | - | 0.394 (10.00mm) | - | - | 100 Vdc (125 Vdc Surge) | - | @ +105°C, 120Hz - 4.91A | Polar | - | 4.91 A @ 120 Hz | - | 6.87 A @ 20 kHz | - | - | - | - | @ +25-deg C, 120Hz - 0.054Ohms | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - |