- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Number of Elements | Package | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Current Rating (Amps) | Voltage - Supply | Shielding | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Lead Pitch | Efficiency | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Inductance | DC Resistance (DCR) | Current - Output (Max) | Lead Style | Spread Spectrum Bandwidth | Q @ Freq | Voltage - Output 2 | Logic Type | Voltage - Output 3 | Number of Bits per Element | Voltage - Output 4 | Absolute Pull Range (APR) | Features | Diameter | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCMX563U50DJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | Radial | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | Bulk | Active | - | - | - | - | -55°C ~ 125°C | RCK | 0.300 L x 0.098 W (7.62mm x 2.50mm) | ±1% | 2 | - | ±2ppm/°C | - | 2.26 kOhms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.336 (8.53mm) | - | - | - | ||
![]() DCM522U050AA3B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | MS27466T9C | - | - | - | - | Corsair | - | Bag | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM662U150CF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | 0603 (1608 Metric) | 0603 | SR731J | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 150°C | SR73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±200ppm/°C | - | 110 mOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() DCM391T450AC2B Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | 74HCT670 | - | - | - | - | Harris Corporation | 1 | Tube | Obsolete | - | - | - | - | -55°C ~ 125°C | 74HCT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | Universal | - | - | - | - | - | - | Tri-State | - | - | - | - | - | - | - | - | - | - | - | Register File | - | 4 | - | - | - | - | - | - | - | - | ||
![]() DCM821M400AD2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 221050 | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM482U150BD2A Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 20 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DCMX163U40AH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 221050 | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM353U040BF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM621U350AB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 085425 | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM243U050DF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX104U30CD2E Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Obsolete | - | 200V | - | - | -55°C ~ 125°C | VJ OMD | 0.183 L x 0.126 W (4.65mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | - | - | - | - | Boardflex Sensitive | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | - | - | 0.086 (2.18mm) | - | ||
![]() DCM513U050DP2B Cornell Dubilier Electronics | In Stock | - | - | Screw | - | - | - | EDNF14 | - | - | - | - | Panduit Corp | - | Bulk | Active | Compliant | - | 50 V | - | - | * | - | 75 % | - | Screw | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 mm | - | 150 mm | - | - | ||
![]() DCM963U025BD2B Cornell Dubilier Electronics | In Stock | - | - | - | - | MELF, 0204 | 0204 | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C | MMA - Precision | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±0.25% | 2 | - | ±25ppm/°C | - | 1.96 kOhms | - | - | Thin Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | AEC-Q200 | ||
![]() DCMC443U10AA2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM203U050BH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | 0805 (2012 Metric) | 0805 | TNPW0805 | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C | TNPW | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±25ppm/°C | - | 280 Ohms | - | - | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | 0.022 (0.55mm) | - | - | - | ||
![]() DCM182T350BF2A Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | 100 kHz | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | - | - | -30°C ~ 100°C | CTUP3BF | 0.768 L x 0.524 W (19.50mm x 13.30mm) | ±20% | - | - | - | Wirewound | - | - | - | - | - | - | - | 5.2 A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µH | 27mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.272 (6.90mm) | - | - | - | ||
![]() DCMX123U40AA2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 120467 | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM951U200AF2B Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | 6-SMD Module | 6-SMD Module | - | - | - | - | - | TDK-Lambda Americas Inc | - | Bulk | Obsolete | - | - | - | 3.3V | -40°C ~ 85°C (With Derating) | PSS (10W) | 1.59 L x 0.87 W x 0.31 H (40.4mm x 22.1mm x 8.0mm) | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 7 W | - | - | - | - | - | - | - | - | - | - | 1 | - | 84% | 9V | - | 4.5V | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | - | - | ||
![]() DCM602T350DG2B Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Diodes Incorporated | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | SaRonix-eCera™ NX | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | 156.253906 MHz | ±25ppm | LVCMOS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() DCMX623U10AJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | 505433 | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |