- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance Tolerance | DCL | Equivalent Series Resistance Type | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | Rohs Code | Tolerance (+ or -) | Voltage Rated | Wire Form | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109TTA025M Cornell Dubilier Electronics | 68 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 25 V | - | -40°C ~ 85°C | TTA | 0.866 Dia x 2.010 L (22.00mm x 51.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 10000 µF | - | - | - | - | - | 63mOhm @ 120Hz | - | Polar | - | - | - | - | - | - | - | 3.24A | Polar | - | 3.24 A @ 120 Hz | 4.1472 A @ 50 kHz | - | - | 0.063ohm | - | 51mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 107RSS035M Cornell Dubilier Electronics | 666 | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 35 V | - | -40°C ~ 85°C | RSS | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 100µF | - | - | - | - | - | 1.989Ohm @ 120Hz | - | Polar | 5mm | - | - | - | - | - | - | 160mA | Polar | - | 160 mA @ 120 Hz | 224 mA @ 100 kHz | - | - | 1.989ohm | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | 9mm | - | - | ||
![]() 107RZM050M Cornell Dubilier Electronics | 23904 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 50 V | - | -55°C ~ 105°C | RZM | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 100 µF | - | - | - | - | - | 1.989Ohm @ 120Hz | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | Polar | 1.05 Ohms | - | - | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | - | ||
![]() 107AXZ025M Cornell Dubilier Electronics | 84 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 25 V | - | -55°C ~ 105°C | AXZ | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 100 µF | - | - | - | - | - | 2.32Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | - | Polar | 340 mOhms | 140 mA @ 120 Hz | 280 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.307 (7.80mm) | - | - | - | - | - | ||
![]() 107CKS160M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 160 V | - | -25°C ~ 85°C | CKS | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 100 µF | - | - | - | - | - | 3.316Ohm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | Polar | - | 490 mA @ 120 Hz | - | - | - | - | - | - | - | - | - | - | 1.043 (26.50mm) | - | - | - | - | - | ||
![]() 106TTA035M Cornell Dubilier Electronics | 57 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 35 V | - | -40°C ~ 85°C | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 10µF | - | - | - | - | - | 23.2101Ohm @ 120Hz | - | Polar | - | - | - | - | - | - | - | 41mA | Polar | - | 41 mA @ 120 Hz | - | - | - | 19.894ohm | - | 12.5mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 106CKE400M Cornell Dubilier Electronics | 844 | - | - | Through Hole | Radial, Can | - | - | - | - | 2 | - | ± 20% | 160(uA) | STANDARD | - | 0.6(mm) | 5(mm) | 2000(hr) | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | Through Hole | -25C to 105C | - | - | Bulk | - | - | - | - | - | Not Required(mm) | 10(mm) | Active | - | No | - | - | 20% | 400 V | LONG LEAD | -25°C ~ 105°C | CKE | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | Electrolytic | - | Bypass, Decoupling | - | 10000000PF(pF) | - | - | - | Radial | - | 33.16Ohm @ 120Hz | Not Required | Polar | 5mm | - | - | - | - | 400VDC | - | 73(mA) | Polar | - | 73 mA @ 120 Hz | 131.4 mA @ 100 kHz | - | - | 33.157(ohm) | 10 X 20 | - | - | Not Required(mm) | - | - | 0.846 (21.50mm) | - | - | 20mm | 20(mm) | - | ||
![]() 157KXM035M Cornell Dubilier Electronics | 23638 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 35 V | - | -55°C ~ 105°C | KXM | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 150 µF | - | - | - | - | - | 1.3263Ohm @ 120Hz | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | Polar | 220 mOhms | 304 mA @ 120 Hz | 760 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | - | ||
![]() 157TTA025M Cornell Dubilier Electronics | 1849 |
| - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 25 V | - | -40°C ~ 85°C | TTA | 0.315 Dia x 0.630 L (8.00mm x 16.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 150 µF | - | - | - | - | - | 1.7684Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | - | Polar | - | 260 mA @ 120 Hz | 358.8 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168333J250C Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGV220M035RT Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160334J630P Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPP1D33K-F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160124K630M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185683K100RHA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107LBB400M2BD Cornell Dubilier Electronics | 18 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 400 V | - | -40°C ~ 85°C | LBB | 0.866 Dia (22.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 100 µF | - | - | - | - | - | 2.4868Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | Polar | - | 910 mA @ 120 Hz | 1.3377 A @ 10 kHz | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | - | ||
![]() 380LX821M250K042 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0805C150J2GAC Cornell Dubilier Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | Cornell Dubilier Electronics Inc | C0805C150J2GAC | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | - | 5.38 | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000015 µF | TR, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 200 V | 0805 | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | 1.3 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() C0805C684Z4VAC Cornell Dubilier Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | KEMET ELECTRONICS CORP | - | - | - | - | KEMET Corporation | C0805C684Z4VAC | - | - | - | - | 85 °C | -30 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 0805 | - | - | - | - | - | 5.61 | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | -82/+22% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.68 µF | Bulk | - | compliant | - | CERAMIC CAPACITOR | - | - | - | - | Y5V | Yes | 16 V | 0805 | - | - | - | - | - | - | - | 80% | 20% | - | - | - | - | - | - | 0.9 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() DCMC102T500BC2BS Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | Cornell Dubilier Electronics Inc | DCMC102T500BC2BS | DCMC | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | - | - | 5.51 | Yes | - | - | - | - | DCMC | - | - | - | Yes | EAR99 | - | - | - | - | - | 1000 µF | - | 22.23 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 500 V | - | - | 4.24 mA | 4100 mA | - | - | - | - | 50% | 10% | 138.7 mΩ | - | - | - | - | 51.41 mm | - | - | 105.542 mm | - | - | - | - |