- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Applications | Capacitance | Subcategory | Power Rating | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301JS682U040B Cornell Dubilier Electronics | 18 |
| - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 40 VDC | - | - | 301 | - | - 10 %, + 75 % | - | - | - | High Capacitance and Ultra Low ESR | - | - | - | 6800 uF | - | - | - | - | Radial | - | - | - | 10.16 mm | - | 4 mA | - | - | - | - | - | - | Straight | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | 25.8 mm | - | - | 80 mm | - | - | - | ||
![]() NR301470U200FQ2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186GH202T450APA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | - | - | - | 2000 uF | - | - | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 143 mm | - | - | - | ||
![]() 3186GH643U030BH2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 64000 uF | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 30 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | - | - | 64000 uF | - | - | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 143 mm | - | - | - | ||
![]() 3186GH223T075AHA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 22000 uF | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 75 VDC | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | - | - | - | 22000 uF | - | - | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | - | 143 mm | - | - | - | ||
![]() 550C392M350DF1H Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 350 VDC | - | - | 550C | - | - 10 %, + 50 % | - | - | - | High Ripple Current Capacitor | - | - | - | 3900 uF | - | - | - | - | Screw | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 76.2 mm | - | - | 142.88 mm | - | - | - | ||
![]() ATB477M016F102 Cornell Dubilier Electronics | 12605 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | - | 500 | - | 5000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | 16 V | 16 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.394 Dia (10.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | - | Bypass, Decoupling | 470 uF | - | - | - | - | SMD/SMT | - | 564.4mOhm @ 120Hz | - | - | - | - | 850 mA | - | Polar | - | 160 mOhms | 420 mA @ 120 Hz | - | 600 mA @ 100 kHz | - | - | - | - | Low Impedance Electrolytic Capacitors | - | 10 mm | - | 0.425 (10.80mm) | 10.2 mm | - | - | - | ||
![]() 730P124X5400 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101C113U040AF2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 11000 uF | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | - | - | - | 11000 uF | - | - | - | - | Screw | - | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 34.93 mm | - | - | 142.88 mm | - | - | - | ||
![]() 101C233T200DG1DS Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | 23000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | 101C233T200DG1DS | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.45 | - | Yes | - | 200 VDC | - | - | 101C | - | - 10 %, + 50 % | - | Yes | EAR99 | - | - | - | - | 23000 uF | - | - | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 200 V | 3.21714 mA | 13608 mA | 120 Hz | - | - | - | - | - | - | 50% | 10% | - | 10.4 mΩ | Aluminum Electrolytic Capacitors | - | 76.2 mm | - | - | 219.08 mm | - | - | - | ||
![]() 101122U075AA2A Cornell Dubilier Electronics | 2739 |
| - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 75 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | - | - | 1200 uF | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 34.93 mm | - | - | 53.98 mm | - | - | - | ||
![]() 101303U010EA2A Cornell Dubilier Electronics | 2899 |
| - | - | - | - | - | - | - | - | - | - | 30000 uF | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | - | - | 30000 uF | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 44.45 mm | - | - | 53.98 mm | - | - | - | ||
![]() 101C243T050EB2A Cornell Dubilier Electronics | 2446 |
| - | - | - | - | - | - | - | - | - | - | 24000 uF | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 101C | - | - 10 %, + 50 % | - | - | - | - | - | - | - | 24000 uF | - | - | - | - | Screw | - | - | - | 19.05 mm | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 44.45 mm | - | - | 79.38 mm | - | - | - | ||
![]() NR301AEM521U012B3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | 12 VDC | - | - | 301 | - | - 10 %, + 75 % | - | - | - | - | - | - | - | 520 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() ATB476M025 Cornell Dubilier Electronics | 38419 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | - | 1000 | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | - | - | Active | - | Details | - | 25 V | 25 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.248 Dia (6.30mm) | 20 % | - | - | - | Long Life, Low Impedance | - | - | Bypass, Decoupling | 47 uF | - | - | - | - | SMD/SMT | - | 4.52Ohm @ 120Hz | - | - | - | - | 240 mA | - | Polar | - | 520 mOhms | 168 mA @ 120 Hz | - | 240 mA @ 100 kHz | - | - | - | - | Low Impedance Electrolytic Capacitors | - | 6.3 mm | - | 0.224 (5.70mm) | 7.7 mm | - | - | - | ||
![]() 331R472U040HP2 Cornell Dubilier Electronics | 40 |
| - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 331 | - | - 10 %, + 75 % | - | - | - | - | - | - | - | 4700 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | High Temp Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() 430P705X9050 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST300V450J012 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | 11 | - | - | Cornell Dubilier | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | ST | - | - | - | - | - | - | - | - | - | 30 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Snap In | - | - | - | - | - | - | - | ||
![]() 128LMB160M2ED Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | 3000 Hrs @ 105°C | Illinois Capacitor Inc | 128LMB160M2ED | - | Cornell Dubilier / Illinois Capacitor | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | Active | 5.75 | Non-Compliant | Yes | 160 V | - | -25°C ~ 105°C | Bulk | LMB | 1.378 Dia (35.00mm) | 1 % | e3 | Yes | EAR99 | - | 12.1 kΩ | Matte Tin (Sn) | General Purpose | 1200 µF | - | 500 mW | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 207.233mOhm @ 120Hz | POLARIZED | 0.394 (10.00mm) | 160 V | 3.84 mA | 2410 mA | - | Polar | 0.15 | - | 2.41 A @ 120 Hz | - | 3.5427 A @ 10 kHz | 20% | 20% | - | 207.23 mΩ | - | - | - | - | 1.260 (32.00mm) | - | - | Contains Lead | - | ||
![]() 228TTA080M Cornell Dubilier Electronics | 603 |
| - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | - | 80 V | - | -40°C ~ 85°C | - | TTA | 0.866 Dia x 2.010 L (22.00mm x 51.00mm) | ±20% | - | - | - | - | - | - | General Purpose | 2200 µF | - | - | - | - | - | - | 106mOhm @ 120Hz | - | - | - | - | - | - | Polar | - | - | 2.26 A @ 120 Hz | - | 2.8928 A @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - |