- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Termination Style | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Ripple Current (AC) | Product | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLP383M016EB1C Cornell Dubilier Electronics (CDE) | 2052 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 38000μF | 16V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 31mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 9A | - | Polar | 2000 hours | - | - | 9A @ 120Hz | - | 9.6A @ 20kHz | - | Straight | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 228CKS035M Cornell Dubilier Electronics | 474 | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | ± 20% | 0.12 | 100 | 2000 Hrs @ 85°C | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | Bulk | Active | - | Details | 0.292765 oz | 35 V | 35 VDC | -40°C ~ 85°C | Bulk | - | CKS | 0.630 Dia (16.00mm) | 20 % | - | - | - | - | - | - | - | - | General Purpose | - | - | 2200 uF | - | - | - | Radial | - | - | - | 121mOhm @ 120Hz | Polar | 7.5 mm | - | - | - | 2135 mA | - | Polar | - | - | - | 2.135 A @ 120 Hz | Straight | 2.989 A @ 100 kHz | - | - | 0.121 Ohms | - | General Purpose Electrolytic Capacitors | - | - | 16 mm | - | 1.043 (26.50mm) | 25 mm | - | 25mm | - | - | - | - | - | ||
![]() SLP562M035A5P3 Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 5600μF | 35V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 95mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 2.4A | 120Hz | Polar | 3000 hours | - | - | 2.4A @ 120Hz | - | 3A @ 20kHz | - | - | - | - | - | - | - | 22mm | 35mm | 1.378 35.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGS663U016V4C Cornell Dubilier Electronics (CDE) | 51 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 66000μF | 16V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 17mOhm @ 120Hz | - | - | - | - | 6mA | 10.8A | - | Polar | 2000 hours | - | - | 10.8A @ 120Hz | - | 14.04A @ 10kHz | - | - | - | - | - | - | - | 50.8mm | 105mm | 4.125 104.78mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP113M050EB0C Cornell Dubilier Electronics (CDE) | 42 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 11000μF | 50V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 8.3A | - | Polar | 2000 hours | - | - | 8.3A @ 120Hz | - | 9.6A @ 20kHz | - | Straight | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP102M200EB1C Cornell Dubilier Electronics (CDE) | 2292 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 1000μF | 200V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 158mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 3.8A | - | Polar | 2000 hours | - | - | 3.8A @ 120Hz | - | 5A @ 20kHz | - | Straight | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SH471M050ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | SH | 0.512Dia 13.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | - | 470μF | 50V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm @ 120Hz | - | 0.197 5.00mm | - | - | 0.238mA | 730mA | - | Polar | 2000 hours | 0.12 | - | 730mA @ 120Hz | - | 1.022A @ 10kHz | - | - | - | - | - | - | - | 13mm | 20mm | 0.787 20.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLSG252M050JA0C Cornell Dubilier Electronics (CDE) | 2233 |
| Datasheet | 28 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | - | 5000 Hrs @ 125°C | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Bulk | - | MLSG Slimpack | 2.000Lx1.000W 50.80mmx25.40mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | 2500μF | - | - | - | - | - | - | - | 73mOhm @ 120Hz | - | 0.500 12.70mm | - | - | - | - | - | Bi-Polar | - | - | - | 9.5A @ 120Hz | - | 9.7A @ 20kHz | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLSG132M100EB0D Cornell Dubilier Electronics (CDE) | 2675 |
| Datasheet | 28 Weeks | - | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | - | 5000 Hrs @ 125°C | - | - | - | - | - | - | - | - | 100V | - | -55°C~125°C | Bulk | - | MLSG Flatpack | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | 1300μF | - | - | - | - | - | - | - | 143mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | - | Polar | - | - | - | 8.5A @ 120Hz | - | 10.1A @ 20kHz | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SH330M016ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | SH | 0.197Dia 5.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | - | 33μF | 16V | - | 2mm | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 7.23Ohm @ 120Hz | - | 0.079 2.00mm | - | - | 0.00828mA | 70mA | - | Polar | 2000 hours | 0.18 | - | 70mA @ 120Hz | - | 84mA @ 10kHz | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK222M025ST Cornell Dubilier Electronics (CDE) | 184 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | SK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 2200μF | 25V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 140mOhm | POLARIZED | 0.197 5.00mm | 600 μm | - | 0.55mA | 1.55A | - | - | 2000 hours | 0.18 | - | - | - | - | 14 % | - | - | - | - | - | - | 13mm | 26mm | 1.102 28.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AFK476M06C12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.209Lx0.256W 5.30mmx6.50mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 47μF | 6.3V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 700mOhm @ 100kHz | - | - | - | - | 0.003mA | 120mA | - | Polar | 2000 hours | - | 700mOhm | 120mA @ 120Hz | - | 160mA @ 100kHz | - | - | - | 160mA | - | - | - | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS476M50F24T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 47μF | 50V | TR | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.2Ohm @ 120Hz | - | - | - | 3933 | 23.5μA | 150mA | - | Polar | 2000 hours | - | - | 150mA @ 120Hz | - | 255mA @ 10kHz | 0.12 % | - | - | 150mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS107M10C12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 100μF | 10V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 5Ohm @ 120Hz | - | - | - | 2621 | 0.01mA | 50mA | - | Polar | 2000 hours | 0.3 | - | 50mA @ 120Hz | - | 85mA @ 10kHz | - | - | - | - | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS226M16C12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 22μF | 16V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.1Ohm @ 120Hz | - | - | - | 2621 | 0.0035mA | 39mA | - | Polar | 2000 hours | 0.16 | - | 39mA @ 120Hz | - | 66.3mA @ 10kHz | - | - | - | 39mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | - | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SKA221M035 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Axial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | SKA | 0.394Diax0.630L 10.00mmx16.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | General Purpose | - | - | 220μF | 35V | AMMO PACK/TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 35mm | 800mOhm @ 120Hz | - | - | - | - | 77μA | 335mA | - | Polar | 2000 hours | - | - | 335mA @ 120Hz | - | 385.25mA @ 1kHz | 0.12 % | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AVS477M16F24T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 470μF | 16V | TR | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 700mOhm @ 120Hz | - | - | - | 3933 | 75.2μA | 320mA | - | Polar | 2000 hours | 0.2 | - | 320mA @ 120Hz | - | 544mA @ 10kHz | 0.2 % | - | - | 320mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SEK332M025ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | SEK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 3300μF | 25V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | POLARIZED | 0.295 7.50mm | - | - | 0.825mA | 1.45A | - | - | 2000 hours | 0.16 | - | - | - | - | 16 % | - | - | - | - | - | - | 16mm | 32mm | 1.260 32.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AFC477M25G24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 470μF | 25V | TR, 15 INCH | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 500mOhm @ 120Hz | - | - | - | 4741 | 117.5μA | 670mA | - | Polar | 1000 hours | - | 150mOhm | 502.5mA @ 120Hz | - | 670mA @ 100kHz | 0.14 % | - | - | 670mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AVS226M35C12T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 22μF | 35V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.1Ohm @ 120Hz | - | - | - | 2621 | 0.0077mA | 36mA | - | Polar | 2000 hours | 0.16 | - | 36mA @ 120Hz | - | 61.2mA @ 10kHz | - | - | - | 36mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 |