- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | Product | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 157CKE200MKJD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 200 V | - | -25°C ~ 105°C | - | CKE | 0.630 Dia (16.00mm) | ±20% | Bypass, Decoupling | 150 µF | - | - | 1.65786Ohm @ 120Hz | 0.295 (7.50mm) | - | Polar | - | 660 mA @ 120 Hz | 924 mA @ 100 kHz | - | - | 1.043 (26.50mm) | - | ||
![]() 335BPS100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 100 V | - | -40°C ~ 85°C | - | BPS | 0.248 Dia (6.30mm) | ±20% | Audio | 3.3 µF | - | - | 50.238Ohm @ 120Hz | 0.098 (2.50mm) | - | Bi-Polar | - | 39 mA @ 120 Hz | 66.3 mA @ 50 kHz | - | - | 0.512 (13.00mm) | - | ||
![]() 477LMU250M2EC Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Obsolete | - | 250 V | - | -40°C ~ 105°C | - | LMU | 1.378 Dia (35.00mm) | ±20% | General Purpose | 470 µF | - | - | 352.737mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 1.4 A @ 120 Hz | 2.058 A @ 100 kHz | - | - | 1.063 (27.00mm) | - | ||
![]() 186KXM100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 100 V | - | -55°C ~ 105°C | - | KXM | 0.248 Dia (6.30mm) | ±20% | General Purpose | 18 µF | - | - | 7.3683Ohm @ 120Hz | 0.098 (2.50mm) | - | Polar | 1.863 Ohms | 62 mA @ 120 Hz | 155 mA @ 100 kHz | - | - | 0.650 (16.50mm) | - | ||
![]() 109TMA016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 16 V | - | -40°C ~ 105°C | - | TMA | 0.866 Dia x 1.614 L (22.00mm x 41.00mm) | ±20% | General Purpose | 10000 µF | - | - | 63mOhm @ 120Hz | - | - | Polar | - | 1.9 A @ 120 Hz | 2.185 A @ 50 kHz | - | - | - | - | ||
![]() 277LMX450M2EE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 450 V | - | -25°C ~ 105°C | - | LMX | 1.378 Dia (35.00mm) | ±20% | General Purpose | 270 µF | - | - | 1.228Ohm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 1.41 A @ 120 Hz | 2.073 A @ 50 kHz | - | - | 1.457 (37.00mm) | - | ||
![]() 685XMPL016MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | - | - | - | CORNELL DUBILIER | + 105 C | - | - 55 C | - | Molded | - | Y | - | 16 VDC | - | Bulk | XMPL | 7.3x4.3x1.9 | ±20% | - | 6.8uF | Capacitors | SMD/SMT | - | - | 16V | - | - | - | - | Electrolytic Capacitors | Aluminum Polymer Capacitors | - | - | ||
![]() 685XMPL025MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | Y | - | - | - | Bulk | - | 7.3x4.3x1.9 | ±20% | - | 6.8uF | - | - | - | - | 25V | - | - | - | - | - | - | - | - | ||
![]() 337SML6R3M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 2000 Hrs @ 85°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 6.3 V | - | -40°C ~ 85°C | - | SML | 0.248 Dia (6.30mm) | ±20% | Bypass, Decoupling | 330 µF | - | - | 1.407Ohm @ 120Hz | - | - | Polar | - | 188 mA @ 120 Hz | 282 mA @ 100 kHz | - | - | 0.315 (8.00mm) | - | ||
![]() 227LMX450M2ED Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 450 V | - | -25°C ~ 105°C | - | LMX | 1.378 Dia (35.00mm) | ±20% | General Purpose | 220 µF | - | - | 1.5071Ohm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 1.19 A @ 120 Hz | 1.7493 A @ 50 kHz | - | - | 1.260 (32.00mm) | - | ||
![]() 226KXM100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 3000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 100 V | - | -55°C ~ 105°C | - | KXM | 0.315 Dia (8.00mm) | ±20% | Bypass, Decoupling | 22 µF | - | - | 7.5357Ohm @ 120Hz | 0.138 (3.50mm) | - | Polar | 800 mOhms | 148 mA @ 120 Hz | 370 mA @ 100 kHz | - | - | 0.512 (13.00mm) | - | ||
![]() 107LBB450M2CD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 450 V | - | -40°C ~ 85°C | - | LBB | 0.984 Dia (25.00mm) | ±20% | General Purpose | 100 µF | - | - | 2.4868Ohm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 980 mA @ 120 Hz | 1.4406 A @ 10 kHz | - | - | 1.260 (32.00mm) | - | ||
![]() 227LBB450M2ED Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 450 V | - | -40°C ~ 85°C | - | LBB | 1.378 Dia (35.00mm) | ±20% | General Purpose | 220 µF | - | - | 1.13036Ohm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 1.78 A @ 120 Hz | 2.6166 A @ 10 kHz | - | - | 1.260 (32.00mm) | - | ||
![]() 156KXM063M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 63 V | - | -55°C ~ 105°C | - | KXM | 0.248 Dia (6.30mm) | ±20% | General Purpose | 15 µF | - | - | 8.842Ohm @ 120Hz | 0.098 (2.50mm) | - | Polar | 1.5 Ohms | 74 mA @ 120 Hz | 185 mA @ 100 kHz | - | - | 0.492 (12.50mm) | - | ||
![]() 398LMB080M2DF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 80 V | - | -40°C ~ 105°C | - | LMB | 1.181 Dia (30.00mm) | ±20% | General Purpose | 3900 µF | - | - | 106.273mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 2.82 A @ 120 Hz | 3.525 A @ 10 kHz | - | - | 1.654 (42.00mm) | - | ||
![]() 477KBM050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 10000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 50 V | - | -40°C ~ 105°C | - | KBM | 0.492 Dia (12.50mm) | ±20% | General Purpose | 470 µF | - | - | 352.7mOhm @ 120Hz | 0.197 (5.00mm) | - | Polar | 45 mOhms | 835 mA @ 120 Hz | 1.67 A @ 100 kHz | - | - | 0.866 (22.00mm) | - | ||
![]() 827LBA400M2EH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 400 V | - | -25°C ~ 85°C | - | LBA | 1.378 Dia (35.00mm) | ±20% | General Purpose | 820 µF | - | - | 303.27mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 4 A @ 120 Hz | 5.88 A @ 10 kHz | - | - | 2.047 (52.00mm) | - | ||
![]() 228KXM6R3M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 4000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 6.3 V | - | -55°C ~ 105°C | - | KXM | 0.394 Dia (10.00mm) | ±20% | General Purpose | 2200 µF | - | - | 165.8mOhm @ 120Hz | 0.197 (5.00mm) | - | Polar | 66 mOhms | 1.485 A @ 120 Hz | 1.98 A @ 100 kHz | - | - | 1.063 (27.00mm) | - | ||
![]() 158CKH6R3M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 6.3 V | - | -40°C ~ 105°C | - | CKH | 0.394 Dia (10.00mm) | ±20% | Bypass, Decoupling | 1500 µF | - | - | 287.4mOhm @ 120Hz | 0.197 (5.00mm) | - | Polar | - | 585 mA @ 120 Hz | 819 mA @ 100 kHz | - | - | 0.846 (21.50mm) | - | ||
![]() 229LBB016M2CF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 16 V | - | -40°C ~ 85°C | - | LBB | 0.984 Dia (25.00mm) | ±20% | General Purpose | 22000 µF | - | - | 37.68mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 4.26 A @ 120 Hz | 5.325 A @ 10 kHz | - | - | 1.654 (42.00mm) | - |