- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Applications | HTS Code | Capacitance | Subcategory | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 380LX333M035A052+P Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380LX | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() 101C192U150AJ2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 VDC | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | 1900 uF | - | - | - | Screw | - | - | - | 12.7 mm | - | - | 5.5 A | - | - | - | - | - | - | - | 111.7 mOhms | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 92.08 mm | - | - | ||
![]() MLPS391M350EH0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 350 V | 350 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 390 uF | - | - | - | Radial | - | 753mOhm @ 120Hz | - | 1 mm | - | - | 0.97 A | Polar | 600 mA @ 120 Hz | Straight | 970 mA @ 20 kHz | - | - | - | 753 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 2.520 (64.00mm) | 2.5 in | 1.8 in | - | ||
![]() MLPS742M040EA0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 40 V | 40 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 7400 uF | - | - | - | Radial | - | 47mOhm @ 120Hz | - | 1 mm | - | - | 2.47 A | Polar | 2.22 A @ 120 Hz | Straight | 2.47 A @ 20 kHz | - | - | - | 47 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 2.020 (51.31mm) | 2 in | 1.8 in | - | ||
![]() MLPS141M400EK0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 400 V | 400 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 140 uF | - | - | - | Radial | - | 1.597Ohm @ 120Hz | - | 1 mm | - | - | 0.56 A | Polar | 340 mA @ 120 Hz | Straight | 560 mA @ 20 kHz | - | - | - | 1597 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 1.520 (38.61mm) | 1.5 in | 1.8 in | - | ||
![]() MLPS162M100EA0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 100 V | 100 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 1600 uF | - | - | - | Radial | - | 102mOhm @ 120Hz | - | 1 mm | - | - | 1.73 A | Polar | 1.39 A @ 120 Hz | Straight | 1.73 A @ 20 kHz | - | - | - | 102 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 2.020 (51.31mm) | 2 in | 1.8 in | - | ||
![]() MLPS112M100EK0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 100 V | 100 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 1100 uF | - | - | - | Radial | - | 148mOhm @ 120Hz | - | 1 mm | - | - | 1.29 A | Polar | 1.04 A @ 120 Hz | Straight | 1.29 A @ 20 kHz | - | - | - | 148 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 1.520 (38.61mm) | 1.5 in | 1.8 in | - | ||
![]() MLPS842M035EA0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 8400 uF | - | - | - | Radial | - | 46mOhm @ 120Hz | - | 1 mm | - | - | 2.49 A | Polar | 2.24 A @ 120 Hz | Straight | 2.49 A @ 20 kHz | - | - | - | 46 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 2.020 (51.31mm) | 2 in | 1.8 in | - | ||
![]() MLPS372M080EH0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 80 V | 80 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 3700 uF | - | - | - | Radial | - | 70mOhm @ 120Hz | - | 1 mm | - | - | 2.27 A | Polar | 1.82 A @ 120 Hz | Straight | 2.27 A @ 20 kHz | - | - | - | 70 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 2.520 (64.00mm) | 2.5 in | 1.8 in | - | ||
![]() MLPS501M350EB0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 350 V | 350 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 500 uF | - | - | - | Radial | - | 596mOhm @ 120Hz | - | 1 mm | - | - | 1.16 A | Polar | 720 mA @ 120 Hz | Straight | 1.16 A @ 20 kHz | - | - | - | 596 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 3.020 (76.71mm) | 3 in | 1.8 in | - | ||
![]() MLPS691M200EA0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 200 V | 200 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 690 uF | - | - | - | Radial | - | 204mOhm @ 120Hz | - | 1 mm | - | - | 1.47 A | Polar | 930 mA @ 120 Hz | Straight | 1.47 A @ 20 kHz | - | - | - | 204 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 2.020 (51.31mm) | 2 in | 1.8 in | - | ||
![]() MLPS113M035EH0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | 11000 uF | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 11000 uF | - | - | - | Radial | - | 36mOhm @ 120Hz | - | 1 mm | - | - | 3.06 A | Polar | 2.75 A @ 120 Hz | Straight | 3.06 A @ 20 kHz | - | - | - | 36 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 2.520 (64.00mm) | 2.5 in | 1.8 in | - | ||
![]() MLPS122M150EH0C Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hrs @ 105°C | - | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | Active | - | N | - | - | 150 V | 150 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | General Purpose | - | 1200 uF | - | - | - | Radial | - | 150mOhm @ 120Hz | - | 1 mm | - | - | 1.84 A | Polar | 1.17 A @ 120 Hz | Straight | 1.84 A @ 20 kHz | - | - | - | 150 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 2.520 (64.00mm) | 2.5 in | 1.8 in | - | ||
![]() 3186GN562T040KPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 VDC | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | 5600 uF | - | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | - | 220 mm | - | - | ||
![]() NR361R101M250FV2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 1 | CORNELL DUBILIER ELECTRONICS INC | - | - | NR361R101M250FV2 | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 8.76 | In Transition | No | 0.484018 oz | - | 250 VDC | - | - | 361R | - | 20 % | No | EAR99 | - | - | 100 uF | - | 7.5 mm | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 7.5 mm | 250 V | 0.5 mA | 515 mA | - | - | Straight | - | 20% | 20% | - | 1.65 Ohms | General Purpose Electrolytic Capacitors | 16 mm | - | - | 40 mm | - | - | ||
![]() 477HSM010M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | 10 V | - | -40°C ~ 125°C | - | HSM | 0.394 Dia (10.00mm) | ±20% | - | - | General Purpose | - | 470 µF | - | - | - | - | - | 705mOhm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | Polar | 270 mA @ 120 Hz | - | 337.5 mA @ 10 kHz | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() UPP12W30K Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | POLYPROPYLENE | 2 | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | UPP12W30K | UPP | - | - | - | 85 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.83 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8532.25.00.70 | 30 µF | - | - | unknown | - | FILM CAPACITOR | - | - | - | 1200 V | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | ||
![]() 228BPS016M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BPS | - | - | - | - | - | - | - | Capacitors | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() 109KXM6R3M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 VDC | - | - | KXM | - | 20 % | - | - | - | - | 1 pF | Capacitors | - | - | Radial | - | - | - | 7.5 mm | - | - | 3 A | - | - | - | - | - | - | Electrolytic Capacitors | 0.0365 Ohms | Low Impedance Electrolytic Capacitors | 16 mm | - | - | 30 mm | - | - | ||
![]() 476SVH063MFE Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SVH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |