- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | DCL | Dimensions | Equivalent Series Resistance Type | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Seated Plane Height | Tolerance (+ or -) | Voltage Rated | Wire Form | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | ESR | Size(mm) | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NR301R103M6R3LV2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 337LBB400M2ED Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 400 V | - | -40°C ~ 85°C | LBB | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 330 µF | - | - | - | 753.57mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 2.18 A @ 120 Hz | 3.2046 A @ 10 kHz | - | - | - | - | 1.260 (32.00mm) | - | - | - | ||
![]() 106TLS050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 50 V | - | -40°C ~ 85°C | TLS | 0.248 Dia x 0.512 L (6.30mm x 13.00mm) | ±20% | - | General Purpose | 10 µF | - | - | - | 16.579Ohm @ 120Hz | - | - | - | - | - | Polar | - | 55 mA @ 120 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 335BPA050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 50 V | - | -40°C ~ 85°C | BPA | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | Audio | 3.3 µF | - | - | - | 70.334Ohm @ 120Hz | - | - | - | - | - | Bi-Polar | - | 37 mA @ 120 Hz | 62.9 mA @ 50 kHz | - | - | - | - | - | - | - | - | ||
![]() 227SVL010MFE Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 10 V | - | -55°C ~ 105°C | SVL | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 220 µF | - | - | - | 1.81Ohm @ 120Hz | - | - | - | - | - | Polar | - | 170 mA @ 120 Hz | 255 mA @ 100 kHz | - | - | - | - | 0.417 (10.60mm) | - | - | - | ||
![]() 226HSM050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Obsolete | - | - | - | 50 V | - | -40°C ~ 125°C | HSM | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 22 µF | - | - | - | 7.536Ohm @ 120Hz | - | - | 0.138 (3.50mm) | - | - | Polar | - | 70 mA @ 120 Hz | 87.5 mA @ 10 kHz | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 337LMX450M2EF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 450 V | - | -25°C ~ 105°C | LMX | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 330 µF | - | - | - | 1.0048Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 1.64 A @ 120 Hz | 2.411 A @ 50 kHz | - | - | - | - | 1.654 (42.00mm) | - | - | - | ||
![]() 227AVD016MEL Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Obsolete | - | - | - | 16 V | - | -55°C ~ 105°C | AVD | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | 220 µF | - | - | - | 1.36Ohm @ 120Hz | - | - | - | - | - | Polar | 340 mOhms | 140 mA @ 120 Hz | 280 mA @ 100 kHz | - | - | - | - | 0.307 (7.80mm) | - | - | - | ||
![]() 106TMA250M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 250 V | - | -40°C ~ 105°C | TMA | 0.394 Dia x 0.827 L (10.00mm x 21.00mm) | ±20% | - | General Purpose | 10 µF | - | - | - | 33.16Ohm @ 120Hz | - | - | - | - | - | Polar | - | 50 mA @ 120 Hz | 100 mA @ 50 kHz | - | - | - | - | - | - | - | - | ||
![]() 476AXZ025MER Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 25 V | - | -55°C ~ 105°C | AXZ | - | ±20% | - | General Purpose | 47 µF | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157LBA400M2CD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | 2 | - | 1200(uA) | - | STANDARD | 1.5(mm) | 10(mm) | 2000(hr) | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | - | Through Hole | -25C to 85C | Bulk | Not Required(mm) | 25(mm) | Active | No | Not Required(mm) | 20% | 400 V | Not Required | -25°C ~ 85°C | LBA | 0.984 Dia (25.00mm) | ±20% | Electrolytic | General Purpose | 150000000PF(pF) | - | Snap-In | - | 1.65786Ohm @ 120Hz | Not Required | Polar | 0.394 (10.00mm) | 400VDC | 1270(mA) | Polar | - | 890 mA @ 120 Hz | 1.3083 A @ 10 kHz | 1.65786(ohm) | 25 X 30 | Not Required(mm) | - | 1.260 (32.00mm) | - | 30(mm) | - | ||
![]() 334CKH050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Obsolete | - | - | - | 50 V | - | -40°C ~ 105°C | CKH | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 0.33 µF | - | - | - | 502.38Ohm @ 120Hz | - | - | 0.079 (2.00mm) | - | - | Polar | - | 4 mA @ 120 Hz | 9.2 mA @ 100 kHz | - | - | - | - | 0.492 (12.50mm) | - | - | - | ||
![]() 108CKR063M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | No | - | - | 63 V | - | -40°C ~ 85°C | CKR | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | PF(pF) | - | - | - | 166mOhm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | Polar | - | 1.67 A @ 120 Hz | 1.9205 A @ 100 kHz | - | - | - | - | 1.240 (31.50mm) | - | - | - | ||
![]() 107LBA500M2DC Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 500 V | - | -25°C ~ 85°C | LBA | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 100 µF | - | - | - | 3.31573Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 840 mA @ 120 Hz | 1.2348 A @ 10 kHz | - | - | - | - | 1.063 (27.00mm) | - | - | - | ||
![]() 158CKS050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 50 V | - | -40°C ~ 85°C | CKS | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 1500 µF | - | - | - | 133mOhm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | Polar | - | 1.65 A @ 120 Hz | 2.31 A @ 100 kHz | - | - | - | - | 1.240 (31.50mm) | - | - | - | ||
![]() 187LMX400M2CE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 400 V | - | -25°C ~ 105°C | LMX | 0.984 Dia (25.00mm) | ±20% | - | General Purpose | 180 µF | - | - | - | 1.8421Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 950 mA @ 120 Hz | 1.3965 A @ 50 kHz | - | - | - | - | 1.457 (37.00mm) | - | - | - | ||
![]() 187LMX400M2DD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 400 V | - | -25°C ~ 105°C | LMX | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 180 µF | - | - | - | 1.8421Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 990 mA @ 120 Hz | 1.4553 A @ 50 kHz | - | - | - | - | 1.260 (32.00mm) | - | - | - | ||
![]() DCMXE1271 Cornell Dubilier Electronics | In Stock | - | - | Screw Mount | - | - | - | - | 75 x 219mm | - | - | - | 1000h | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | DCMX | - | -10 → +75% | - | - | 127µF | Electrolytic | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | - | 219mm | - | - | ||
![]() 477LMB250M2BH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 250 V | - | -25°C ~ 105°C | LMB | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 470 µF | - | - | - | 529.106mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 1.66 A @ 120 Hz | 2.4402 A @ 10 kHz | - | - | - | - | 2.047 (52.00mm) | - | - | - | ||
![]() 108RZM035M1325 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | 35 V | - | -55°C ~ 105°C | RZM | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 1000 µF | - | - | - | 232mOhm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | Polar | 150 mOhms | - | - | - | - | - | - | 1.063 (27.00mm) | - | - | - |