- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | DCL | Dissipation Factor DF | Equivalent Series Resistance Type | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Subcategory | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SX210A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 477CKH063M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2 | - | - | 0.09 | STANDARD | - | 0.6(mm) | 5(mm) | 2000(hr) | 2000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 40 C | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | Not Required(mm) | 12.5(mm) | Active | No | - | Non-Compliant | - | 8532220020 | - | 20% | 63 V | 63 V | 63 VDC | LONG LEAD | -40°C ~ 105°C | - | CKH | 0.492 Dia (12.50mm) | ±20% | - | - | Electrolytic | General Purpose | 470000000PF(pF) | Capacitors | - | - | - | Radial | - | 317.5mOhm @ 120Hz | Not Required | Polar | 0.197 (5.00mm) | - | 63VDC | 3 uA | 690(mA) | Polar | - | 690 mA @ 120 Hz | Straight | 1.1385 A @ 100 kHz | - | - | Electrolytic Capacitors | 0.353 Ohms | 12.5 X 25 | General Purpose Electrolytic Capacitors | Not Required(mm) | 12.5 mm | 25 mm | 1.043 (26.50mm) | 25 mm | 25(mm) | - | ||
![]() 3186EC252U050APM2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | - 10 %, + 75 % | - | - | - | - | 2500 uF | Capacitors | - | - | - | Screw | - | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Computer Grade Electrolytic Capacitors | - | 50.8 mm | - | - | 79 mm | - | - | ||
![]() 715P10451KA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKR102M1AG16V Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39018/01-0645 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 430P394X9050 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 730P154X9630 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106TMA035M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 35 V | - | - | - | -40°C ~ 105°C | - | TMA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | ±20% | - | - | - | General Purpose | 10 µF | - | - | - | - | - | - | 23.21Ohm @ 120Hz | - | - | - | - | - | - | - | Polar | - | 33 mA @ 120 Hz | - | 66 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301R122M025ER2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 226SMH016M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.209 L x 0.209 W (5.30mm x 5.30mm) | 3.52(uA) | - | STANDARD | - | Not Required(mm) | Not Required(mm) | 1000(hr) | 1000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Surface Mount | -55C to 105C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Not Required(mm) | 5(mm) | Active | No | - | - | - | - | Not Required(mm) | 20% | 16 V | - | - | Not Required | -55°C ~ 105°C | Tape and Reel | SMH | 0.197 Dia (5.00mm) | ±20% | - | - | Electrolytic | General Purpose | 22000000PF(pF) | - | - | Cylindrical | - | Not Required | - | 15.07Ohm @ 120Hz | Not Required | Polar | - | - | 16VDC | - | 39(mA) | Polar | - | 39 mA @ 120 Hz | - | 58.5 mA @ 100 kHz | - | - | - | 15.07(ohm) | 5 X 5.4 | - | Not Required(mm) | - | - | 0.217 (5.50mm) | - | 5.4(mm) | - | ||
![]() 108HSM035M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 35 V | - | - | - | -40°C ~ 125°C | - | HSM | 0.630 Dia (16.00mm) | ±20% | - | - | - | General Purpose | 1000 µF | - | - | - | - | - | - | 199mOhm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | - | - | Polar | - | 850 mA @ 120 Hz | - | 1.0625 A @ 100 kHz | - | - | - | - | - | - | - | - | - | 1.043 (26.50mm) | - | - | - | ||
![]() 227BPS100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 100 V | - | - | - | -40°C ~ 85°C | - | BPS | 0.709 Dia (18.00mm) | ±20% | - | - | - | Audio | 220 µF | - | - | - | - | - | - | 750mOhm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | - | - | Bi-Polar | - | 720 mA @ 120 Hz | - | 1.0728 A @ 50 kHz | - | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | ||
![]() 500C621T500EJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | Cornell Dubilier Electronics Inc | 500C621T500EJ2B | - | - | - | - | - | 95 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | 5.53 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 620 µF | - | 19.05 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 500 V | - | 1.67033 mA | 3500 mA | - | - | - | - | - | 50% | 10% | - | 202 mΩ | - | - | - | 45.06 mm | - | - | 92.842 mm | - | - | ||
![]() 337CKS050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | 50 V | - | - | - | -40°C ~ 85°C | - | CKS | 0.394 Dia (10.00mm) | ±20% | - | - | - | General Purpose | 330 µF | - | - | - | - | - | - | 502.4mOhm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | - | 710 mA @ 120 Hz | - | 1.1715 A @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.689 (17.50mm) | - | - | - | ||
![]() TDL105M050S1C Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 477CKE010M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 10 V | - | - | - | -40°C ~ 105°C | - | CKE | 0.248 Dia (6.30mm) | ±20% | - | - | - | Bypass, Decoupling | 470 µF | - | - | - | - | - | - | 670.2mOhm @ 120Hz | - | - | 0.098 (2.50mm) | - | - | - | - | Polar | - | 285 mA @ 120 Hz | - | 470.25 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | ||
![]() 106CKH250M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 250 V | - | - | - | -25°C ~ 105°C | - | CKH | 0.394 Dia (10.00mm) | ±20% | - | - | - | General Purpose | 10 µF | - | - | - | - | - | - | 24.868Ohm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | - | 90 mA @ 120 Hz | - | 162 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.689 (17.50mm) | - | - | - | ||
![]() 567LBB200M2CE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 200 V | - | - | - | -40°C ~ 85°C | - | LBB | 0.984 Dia (25.00mm) | ±20% | - | - | - | General Purpose | 560 µF | - | - | - | - | - | - | 296.05mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | Polar | - | 2.48 A @ 120 Hz | - | 3.6456 A @ 10 kHz | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | ||
![]() 227KXM035MLN Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 35 V | - | - | - | -55°C ~ 105°C | - | KXM | 0.394 Dia (10.00mm) | ±20% | - | - | - | General Purpose | 220 µF | - | - | - | - | - | - | 904.3mOhm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | 319 mOhms | 525 mA @ 120 Hz | - | 1.05 A @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | - |