- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEK3R3M100ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | SEK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 3.3μF | 100V | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 40.21Ohm @ 120Hz | 0.079 2.00mm | - | - | - | 0.0033mA | 29mA | - | Polar | 2000 hours | 0.1 | - | 29mA @ 120Hz | 40.6mA @ 10kHz | 10 % | - | 5mm | 11mm | 0.433 11.00mm | - | Unknown | ROHS3 Compliant | ||
![]() AVEZ226M35D16T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AVEZ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | General Purpose | - | 22μF | 35V | - | - | unknown | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3μA | 170mA | - | Polar | 1000 hours | - | 850mOhm | 136mA @ 120Hz | 170mA @ 100kHz | 0.14 % | - | 6.3mm | 6.6mm | 0.217 5.50mm | - | - | ROHS3 Compliant | ||
![]() CGS502U075R2C Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 5000μF | 75V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 58mOhm @ 120Hz | - | - | - | - | 3.67mA | 4.4A | - | Polar | 2000 hours | - | - | 4.4A @ 120Hz | 5.72A @ 10kHz | - | - | 35mm | 54mm | 2.125 53.98mm | - | - | ROHS3 Compliant | ||
![]() DCMX113U150CC2B Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 15 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | DCMX | 2.500Dia 63.50mm | -10% +75% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 11000μF | 150V | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.125 28.58mm | - | - | - | 8.25mA | 10600mA | - | Polar | 2000 hours | - | - | - | - | - | 24 mΩ | 63.5mm | - | 4.187 106.35mm | - | - | ROHS3 Compliant | ||
![]() SEK330M200ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | 2011 | SEK | 0.512Dia 13.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 105°C | -40°C | General Purpose | - | 33μF | 200V | - | - | - | 5.0038mm | - | - | 6.03Ohm @ 120Hz | 0.197 5.00mm | - | - | - | - | 190mA | - | Polar | 2000 hours | - | - | 190mA @ 120Hz | 304mA @ 10kHz | - | - | 13mm | 21mm | 0.827 21.00mm | - | Unknown | ROHS3 Compliant | ||
![]() SK102M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 1000μF | 6.3V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 290mOhm @ 120Hz | 0.197 5.00mm | - | - | - | 0.063mA | 580mA | - | Polar | 2000 hours | - | - | 580mA @ 120Hz | 638mA @ 1kHz | - | - | 10mm | 13mm | 0.591 15.00mm | - | Unknown | ROHS3 Compliant | ||
![]() CGS802U050V2C Cornell Dubilier Electronics (CDE) | 69 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 8000μF | 50V | - | 22.2mm | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 43mOhm @ 120Hz | - | - | - | - | 3.79mA | 5.2A | - | Polar | 2000 hours | - | - | 5.2A @ 120Hz | 6.76A @ 10kHz | - | - | 50.8mm | 54mm | 2.125 53.98mm | 53.975mm | Unknown | ROHS3 Compliant | ||
![]() SK330M200ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2009 | SK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 33μF | 200V | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 6.03Ohm @ 120Hz | 0.197 5.00mm | - | - | - | 0.198mA | 160mA | - | Polar | 2000 hours | 0.2 | - | 160mA @ 120Hz | 224mA @ 1kHz | - | - | 13mm | 21mm | 0.906 23.00mm | - | Unknown | ROHS3 Compliant | ||
![]() CGS923U025X5C Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 92000μF | 25V | - | 31.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 8mOhm @ 120Hz | - | - | - | - | 9.1mA | 21.6A | - | Polar | 2000 hours | - | - | 21.6A @ 120Hz | 28.08A @ 10kHz | - | - | 76mm | 130mm | 5.125 130.18mm | - | Unknown | ROHS3 Compliant | ||
![]() CGH182T500W4C Cornell Dubilier Electronics (CDE) | 2827 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | CGH | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 1800μF | 500V | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 142mOhm @ 120Hz | - | - | - | - | 5.69mA | 4.2A | - | Polar | 1000 hours | - | - | 4.2A @ 120Hz | - | - | - | 63.5mm | 105mm | 4.125 104.78mm | - | Unknown | ROHS3 Compliant | ||
![]() AVES475M25B12T-F Cornell Dubilier Electronics (CDE) | 17 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AVES | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 4.7μF | 25V | TR | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 56.4Ohm @ 120Hz | - | - | 1717 | - | 3μA | 12mA | - | Polar | 1000 hours | - | - | 12mA @ 120Hz | 16.8mA @ 10kHz | 0.16 % | - | 4mm | 4.3mm | 0.217 5.50mm | 5mm | - | ROHS3 Compliant | ||
![]() AVE686M35E16T-F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2013 | AVE | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | General Purpose | - | 68μF | 35V | TR | - | - | 2.3mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.93Ohm @ 120Hz | - | - | 3333 | - | 23.8μA | 155mA | - | Polar | 2000 hours | - | - | 155mA @ 120Hz | 217mA @ 10kHz | 0.12 % | - | 8mm | 8.4mm | 0.268 6.80mm | 9.1mm | - | ROHS3 Compliant | ||
![]() SK472M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | SK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 4700μF | 10V | - | 7.5mm | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 80mOhm @ 120Hz | 0.295 7.50mm | - | - | - | 0.47mA | 1.8A | - | Polar | 2000 hours | - | - | 1.8A @ 120Hz | 1.98A @ 1kHz | 19 % | - | 16mm | 25mm | 1.063 27.00mm | - | Unknown | ROHS3 Compliant | ||
![]() SEK3R3M350ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | 350V | -40°C~105°C | Bulk | 2011 | SEK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 105°C | -40°C | General Purpose | - | 3.3μF | 350V | - | - | - | 5.0038mm | - | - | 80.42Ohm @ 120Hz | 0.197 5.00mm | - | - | - | - | 47mA | - | Polar | 2000 hours | - | - | 47mA @ 120Hz | 84.6mA @ 10kHz | - | - | 10mm | 13mm | 0.512 13.00mm | - | Unknown | ROHS3 Compliant | ||
![]() VPR811U050N1L Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | 2013 | VPR | 0.512Dia 13.00mm | -10% +75% | - | - | Active | 1 (Unlimited) | - | Snap in | - | - | 105°C | -55°C | General Purpose | - | 810μF | 50V | - | - | - | 10.2108mm | - | - | - | 0.402 10.20mm | - | - | - | - | - | - | Polar | 2000 hours | - | - | - | - | - | - | 25mm | 41.3mm | 1.626 41.30mm | 40mm | - | ROHS3 Compliant | ||
![]() SEK103M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | - | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2013 | SEK | 0.630Dia 16.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 105°C | -55°C | General Purpose | - | 10000μF | 6.3V | - | - | - | 7.493mm | - | - | 60mOhm @ 120Hz | 0.295 7.50mm | - | - | - | - | 1.83A | - | Polar | 2000 hours | - | - | 1.83A @ 120Hz | 2.196A @ 10kHz | - | - | 16mm | 32mm | 1.260 32.00mm | - | Unknown | ROHS3 Compliant | ||
![]() SEK153M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | SEK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 15000μF | 10V | - | 7.5mm | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 40mOhm @ 120Hz | 0.295 7.50mm | - | - | - | 1.5mA | 3.33A | - | Polar | 2000 hours | - | - | 3.33A @ 120Hz | 3.996A @ 10kHz | - | - | 18mm | 42mm | 1.654 42.00mm | - | Unknown | ROHS3 Compliant | ||
![]() SLPX102M250E9P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 1000μF | 250V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 199mOhm @ 120Hz | 0.394 10.00mm | 1.5 mm | - | 250V | 1.5mA | 3.73A | 120Hz | Polar | 3000 hours | - | - | 3.73A @ 120Hz | 5.48A @ 20kHz | - | - | 30mm | 50mm | 1.969 50.00mm | - | Unknown | ROHS3 Compliant | ||
![]() 380LX121M500A022 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 15 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 47.999995g | - | 3000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2016 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 120μF | 500V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.678Ohm @ 120Hz | 0.394 10.00mm | - | - | - | 0.73485mA | 1.4A | 120Hz | Polar | 3000 hours | - | - | 1.4A @ 120Hz | 1.9A @ 20kHz | 20 % | - | 35mm | - | 1.260 32.00mm | 30mm | - | ROHS3 Compliant | ||
![]() DCMC352T200BC2B Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2003 | DCMC | 2.000Dia 50.80mm | -10% +50% | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | General Purpose | - | 3500μF | 200V | - | - | unknown | 22.225mm | - | - | - | 0.875 22.22mm | - | - | 200V | - | 10.8A | - | Polar | 2000 hours | - | - | - | - | - | - | 50.8mm | 104.78mm | 4.187 106.35mm | - | - | ROHS3 Compliant |