- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVES476M10D16T-F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | AVES | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | General Purpose | 8532.22.00.20 | 47μF | 10V | TR | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 9.2Ohm @ 120Hz | - | - | - | 2626 | - | 4.7μA | 43mA | - | Polar | 1000 hours | - | 43mA @ 120Hz | 53.75mA @ 10kHz | 0.26 % | - | - | 6.3mm | 6.6mm | 0.217 5.50mm | 7.4mm | - | - | ROHS3 Compliant | ||
![]() SK101M063ST Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 100μF | 63V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | - | 1.19Ohm | POLARIZED | 0.197 5.00mm | 600 μm | - | - | 0.063mA | 300mA | - | - | 2000 hours | 0.1 | - | - | 10 % | - | - | 10mm | 13mm | 0.591 15.00mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() HVMLS112M075EK0D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | - | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 1100μF | 75V | - | - | unknown | 25.4mm | - | - | - | 112mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 9.6A | - | Polar | 10000 hours | - | 9.6A @ 120Hz | 11.5A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS162M075EA1A Cornell Dubilier Electronics (CDE) | 2882 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 1600μF | 75V | - | - | unknown | 25.4mm | - | - | - | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 11.6A | - | Polar | 10000 hours | - | 11.6A @ 120Hz | 13.8A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS162M075EA1C Cornell Dubilier Electronics (CDE) | 2344 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 1600μF | 75V | - | - | unknown | 25.4mm | - | - | - | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 11.6A | - | Polar | 10000 hours | - | 11.6A @ 120Hz | 13.8A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS662M040EA1C Cornell Dubilier Electronics (CDE) | 2880 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 6600μF | 40V | - | - | unknown | 25.4mm | - | - | - | 62mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 12.9A | - | Polar | 10000 hours | - | 12.9A @ 120Hz | 15A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS771M100EA1D Cornell Dubilier Electronics (CDE) | 2322 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 770μF | 100V | - | - | unknown | 25.4mm | - | - | X7R | 238mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 6.6A | - | Polar | 10000 hours | - | 6.6A @ 120Hz | 7.8A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() SLP682M035A7P3 Cornell Dubilier Electronics (CDE) | 817 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 6800μF | 35V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 78mOhm | POLARIZED | 0.394 10.00mm | - | - | - | 1.46356mA | 2.6A | - | - | 3000 hours | - | - | - | - | - | General Purpose | 22mm | 40mm | 1.575 40.00mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS173M020EB0C Cornell Dubilier Electronics (CDE) | 2099 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | - | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 17000μF | 20V | - | - | unknown | 25.4mm | - | - | - | 33mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 17.6A | - | Polar | 10000 hours | - | 17.6A @ 120Hz | 19.5A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS132M100EB1A Cornell Dubilier Electronics (CDE) | 2134 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 1300μF | 100V | - | - | unknown | 25.4mm | - | - | - | 143mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 8.5A | - | Polar | 10000 hours | - | 8.5A @ 120Hz | 10.1A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS132M100EB0A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | - | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 1300μF | 100V | - | - | unknown | 25.4mm | - | - | - | 143mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 8.5A | - | Polar | 10000 hours | - | 8.5A @ 120Hz | 10.1A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS331M200EK0A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | - | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 330μF | 200V | - | - | unknown | 25.4mm | - | - | - | 426mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 4.9A | - | Polar | 10000 hours | - | 4.9A @ 120Hz | 6.2A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() AVES226M06B12T-F Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | AVES | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | General Purpose | 8532.22.00.20 | 22μF | 6.3V | TR | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 22.6Ohm @ 120Hz | - | - | - | 1717 | - | 3μA | 21mA | - | Polar | 1000 hours | 0.3 | 21mA @ 120Hz | 26.25mA @ 10kHz | 0.3 % | - | - | 4mm | 4.3mm | 0.217 5.50mm | 5mm | - | - | ROHS3 Compliant | ||
![]() SLP223M035H9P3 Cornell Dubilier Electronics (CDE) | 122 | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2010 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 22000μF | 35V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 24mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 35V | - | 5.48A | 120Hz | Polar | 3000 hours | - | - | - | - | - | - | 35mm | 50mm | 1.969 50.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() HVMLS103M020EA1C Cornell Dubilier Electronics (CDE) | 2872 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 10000μF | 20V | - | - | unknown | 25.4mm | - | - | - | 56mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 13.6A | - | Polar | 10000 hours | - | 13.6A @ 120Hz | 15A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS162M075EA0D Cornell Dubilier Electronics (CDE) | 2764 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 1600μF | 75V | - | - | unknown | 25.4mm | - | - | - | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 11.6A | - | Polar | 10000 hours | - | 11.6A @ 120Hz | 13.8A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS491M200EA0D Cornell Dubilier Electronics (CDE) | 2386 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 490μF | 200V | - | - | unknown | 25.4mm | - | - | - | 285mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 6A | - | Polar | 10000 hours | - | 6A @ 120Hz | 7.7A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS133M010EK0A Cornell Dubilier Electronics (CDE) | 2085 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 13000μF | 10V | - | - | unknown | 25.4mm | - | - | - | 81mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 12.2A | - | Polar | 10000 hours | - | 12.2A @ 120Hz | 13.3A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS383M010EB1A Cornell Dubilier Electronics (CDE) | 2471 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 38000μF | 10V | - | - | unknown | 25.4mm | - | - | - | 31mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 31.5A | - | Polar | 10000 hours | - | 31.5A @ 120Hz | 33.8A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() HVMLS102M150EB0A Cornell Dubilier Electronics (CDE) | 2997 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 1000μF | 150V | - | - | unknown | 25.4mm | - | - | - | 158mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 8.1A | - | Polar | 10000 hours | - | 8.1A @ 120Hz | 10.1A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant |