- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Insulation Materials | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVMLS383M010EB1D Cornell Dubilier Electronics (CDE) | 2530 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | - | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 38000μF | 10V | - | - | - | unknown | 25.4mm | - | - | 31mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 31.5A | Polar | 10000 hours | - | - | 31.5A @ 120Hz | 33.8A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HVMLS272M075EB0A Cornell Dubilier Electronics (CDE) | 2604 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | - | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 2700μF | 75V | - | - | - | unknown | 25.4mm | - | - | 46mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 14.9A | Polar | 10000 hours | - | - | 14.9A @ 120Hz | 17.6A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HVMLS662M040EA0C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 6600μF | 40V | - | - | - | unknown | 25.4mm | - | - | 62mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 12.9A | Polar | 10000 hours | - | - | 12.9A @ 120Hz | 15A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFK227M16E16T-F Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.327Lx0.374W 8.30mmx9.50mm | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 220μF | 16V | TR | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 260mOhm @ 100kHz | - | - | - | 3733 | - | 35.2μA | 300mA | Polar | 2000 hours | - | 260mOhm | 225mA @ 120Hz | 300mA @ 100kHz | 0.16 % | - | 300mA | - | 8mm | 9.5mm | 0.256 6.50mm | - | 8.3mm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA336M2AG24T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 33μF | 100V | TR | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9Ohm @ 120Hz | - | - | - | 4741 | - | 33μA | 65mA | Polar | 2000 hours | - | - | 65mA @ 120Hz | 110.5mA @ 10kHz | 0.18 % | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HVMLS193M5R0EK0A Cornell Dubilier Electronics (CDE) | 2345 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 19000μF | 5V | - | - | - | unknown | 25.4mm | - | - | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 12.6A | Polar | 10000 hours | - | - | 12.6A @ 120Hz | 13.6A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HVMLS283M5R0EA1C Cornell Dubilier Electronics (CDE) | 2755 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 28000μF | 5V | - | - | - | unknown | 25.4mm | - | - | 50mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 19.9A | Polar | 10000 hours | - | - | 19.9A @ 120Hz | 21.4A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HVMLS193M5R0EK0C Cornell Dubilier Electronics (CDE) | 2486 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 19000μF | 5V | - | - | - | unknown | 25.4mm | - | - | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 12.6A | Polar | 10000 hours | - | - | 12.6A @ 120Hz | 13.6A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HVMLS401M150EK1C Cornell Dubilier Electronics (CDE) | 2133 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 400μF | 150V | - | - | - | unknown | 25.4mm | - | - | 388mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 5.1A | Polar | 10000 hours | - | - | 5.1A @ 120Hz | 6.4A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HVMLS401M150EK1D Cornell Dubilier Electronics (CDE) | 2327 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 400μF | 150V | - | - | - | unknown | 25.4mm | - | - | 388mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 5.1A | Polar | 10000 hours | - | - | 5.1A @ 120Hz | 6.4A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SEK010M250ST Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | SEK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 1μF | 250V | - | 2.5mm | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 199.04Ohm | POLARIZED | 0.098 2.50mm | - | - | - | 0.01mA | 17mA | - | 2000 hours | 0.15 | - | - | - | 15 % | - | - | - | 6.3mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() HVMLS332M060EB1A Cornell Dubilier Electronics (CDE) | 2418 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 3300μF | 60V | - | - | - | unknown | 25.4mm | - | - | 44mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 15.3A | Polar | 10000 hours | - | - | 15.3A @ 120Hz | 18.2A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HVMLS473M5R0EB0A Cornell Dubilier Electronics (CDE) | 2660 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | - | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 47000μF | 5V | - | - | - | unknown | 25.4mm | - | - | 30mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 34.4A | Polar | 10000 hours | - | - | 34.4A @ 120Hz | 32A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DCMC681T450AC2B Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | PVC | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2014 | DCMC | 1.375Dia 34.93mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 680μF | 450V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.1mm | 169.5mOhm @ 120Hz | - | 0.500 12.70mm | 8 mm | - | 450V | 6mA | 3.4A | Polar | 2000 hours | - | - | 3.4A @ 120Hz | 4.76A @ 10kHz | - | - | - | - | 35mm | 104.78mm | 4.187 106.35mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 381LX152M080A202 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 35.000009g | - | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2016 | 381LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 1500μF | 80V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 155mOhm | - | 0.394 10.00mm | - | - | - | 1.03923mA | 1.4A | Polar | 3000 hours | - | - | 1.4A @ 120Hz | 1.6A @ 20kHz | - | - | - | - | 35mm | 20mm | 0.866 22.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TC697 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | Axial, Can | WIRE | - | Aluminium | - | - | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | TC | 0.625Diax1.125L 15.88mmx28.58mm | -10% +50% | e0 | no | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 4μF | 450V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 57.1mm | 43.47Ohm @ 120Hz | - | - | - | - | - | 0.25455mA | 116mA | Polar | 1000 hours | - | - | 116mA @ 120Hz | 145mA @ 2.4kHz | - | - | - | - | 15.88mm | 28.58mm | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 381LX821M080H012 Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 15.999989g | - | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2011 | 381LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 820μF | 80V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 222mOhm | - | 0.394 10.00mm | - | - | - | 0.76837mA | 1.2A | Polar | 3000 hours | - | - | 1.2A @ 120Hz | 1.4A @ 20kHz | - | - | - | General Purpose | 22mm | 25mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP561M300EB0A Cornell Dubilier Electronics (CDE) | 2485 |
| Datasheet | 21 Weeks | Chassis Mount, PCB | Chassis Mount | FlatPack, Tabbed | WIRE | 2 | Aluminium | - | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 560μF | 300V | - | - | 12.7mm | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 38mm | 240mOhm | POLARIZED | 1.000 25.40mm | 1.02 mm | - | 300V | 2nA | 3.2A | - | 2000 hours | - | - | - | - | - | Straight | - | - | - | 76.2mm | 0.500 12.70mm | - | 44.45mm | No | Unknown | Non-RoHS Compliant | Contains Lead | - | ||
![]() MLS212M060EA0A Cornell Dubilier Electronics (CDE) | 2133 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2014 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 2100μF | 60V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 72mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 11.9A | Polar | 10000 hours | - | - | 11.9A @ 120Hz | 14.1A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() SLP682M035C5P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 6800μF | 35V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 78mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.46356mA | 2.6A | Polar | 3000 hours | - | - | 2.6A @ 120Hz | 3.25A @ 20kHz | - | - | - | - | 25mm | 35mm | 1.378 35.00mm | - | - | - | - | ROHS3 Compliant | - | - |