- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEK100M063ST Cornell Dubilier Electronics (CDE) | 23 | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2011 | SEK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 10μF | 63V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 13.27Ohm | POLARIZED | 0.079 2.00mm | - | - | - | 0.0063mA | 55mA | - | - | 2000 hours | 0.1 | - | - | 10 % | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLS332M060EB0D Cornell Dubilier Electronics (CDE) | 2737 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2008 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 3300μF | 60V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 44mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 15.3A | - | Polar | 10000 hours | - | 15.3A @ 120Hz | 18.2A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SLPX222M080C3P3 Cornell Dubilier Electronics (CDE) | 149 | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2012 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 2200μF | 80V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 151mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 80V | - | 2.53A | 120Hz | Polar | 3000 hours | - | 2.53A @ 120Hz | 3.16A @ 20kHz | - | - | - | 25mm | 30mm | 1.181 30.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLPX102M160E3P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 1000μF | 160V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 199mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 160V | - | 2.96A | 120Hz | Polar | 3000 hours | - | 2.96A @ 120Hz | 4.35A @ 20kHz | - | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SLP102M180C4P3 Cornell Dubilier Electronics (CDE) | 391 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 199mOhm | Tin (Sn) | General Purpose | - | 1000μF | 180V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 199mOhm | POLARIZED | 0.394 10.00mm | 1.5 mm | - | 180V | - | 2.3A | 120Hz | - | 3000 hours | - | - | - | - | - | - | 25mm | 45mm | 1.772 45.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX680M400J202 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 15.999989g | - | 3000 Hrs @ 85°C | -25°C~85°C | Bulk | 2009 | 380LX | 0.984Dia 25.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 2.93Ohm | - | General Purpose | - | 68μF | 400V | - | - | unknown | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 2.93Ohm @ 120Hz | - | 0.394 10.00mm | 800 μm | - | 400V | - | 350mA | 120Hz | Polar | 3000 hours | - | 350mA @ 120Hz | - | 20 % | - | - | 25mm | 20mm | 0.866 22.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 381LX561M450A062 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 88.00001g | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | 381LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 560μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 296mOhm | - | 0.394 10.00mm | - | - | - | 1.50599mA | 2.2A | - | Polar | 3000 hours | - | 2.2A @ 120Hz | 3A @ 20kHz | - | - | - | 35mm | 70mm | 2.559 65.00mm | 63mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLP212M080EA0A Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 2100μF | 80V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 72mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 4.9A | - | Polar | 2000 hours | - | 4.9A @ 120Hz | 5.7A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SLPX822M063E4P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2016 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 8200μF | 63V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 49mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 5.12A | 120Hz | Polar | 3000 hours | - | 5.12A @ 120Hz | 6.4A @ 20kHz | - | - | - | 30mm | 45mm | 1.772 45.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP221M450E3P3 Cornell Dubilier Electronics (CDE) | 104 | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 220μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 1.508Ohm | POLARIZED | 0.394 10.00mm | 800 μm | - | 450V | 0.94393mA | 1.05A | 120Hz | - | 3000 hours | - | - | - | - | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLS152M060EK1C Cornell Dubilier Electronics (CDE) | 2188 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 1500μF | 60V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 106mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 9.8A | - | Polar | 10000 hours | - | 9.8A @ 120Hz | 11.5A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() AVS475M50B12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 4.7μF | 50V | TR | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 49.4Ohm @ 120Hz | - | - | - | - | - | 3μA | 18mA | - | Polar | 2000 hours | - | 18mA @ 120Hz | 30.6mA @ 10kHz | 0.14 % | - | 18mA | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA476M35E16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 47μF | 35V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.9Ohm @ 120Hz | - | - | - | 3733 | - | 0.0165mA | 84mA | - | Polar | 2000 hours | 0.14 | 84mA @ 120Hz | 142.8mA @ 10kHz | - | - | 84mA | 8mm | 9.5mm | 0.244 6.20mm | - | 8.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA337M16G24T-F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 330μF | 16V | TR | 4.6mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1Ohm @ 120Hz | - | - | - | 4741 | - | - | 230mA | - | Polar | 2000 hours | 0.2 | 230mA @ 120Hz | 391mA @ 10kHz | - | - | 230mA | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS336M50F24T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 33μF | 50V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 6Ohm @ 120Hz | - | - | - | 3933 | - | 0.0165mA | 140mA | - | Polar | 2000 hours | 0.12 | 140mA @ 120Hz | 238mA @ 10kHz | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA226M50E16T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | 8532.22.00.20 | 22μF | 50V | TR | 2.2mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9Ohm @ 120Hz | - | - | - | 3733 | - | 0.011mA | 70mA | - | Polar | 2000 hours | 0.12 | 70mA @ 120Hz | 119mA @ 10kHz | - | - | 70mA | 8mm | 9.5mm | 0.244 6.20mm | - | 8.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS477M10G24T-F Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 470μF | 10V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 900mOhm @ 120Hz | - | - | - | 4741 | - | 0.047mA | 400mA | - | Polar | 2000 hours | - | 400mA @ 120Hz | 680mA @ 10kHz | - | - | 400mA | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS224M50B12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 0.22μF | 50V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 905Ohm @ 120Hz | - | - | - | - | - | 0.003mA | 2mA | - | Polar | 2000 hours | - | 2mA @ 120Hz | 3.4mA @ 10kHz | - | - | 2mA | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS476M06B12T-F Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 47μF | 6.3V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.3Ohm @ 120Hz | - | - | - | - | - | 0.003mA | 36mA | - | Polar | 2000 hours | 0.35 | 36mA @ 120Hz | 61.2mA @ 10kHz | - | - | 36mA | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS107M25X16T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2015 | AVS | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 100μF | 25V | TR | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.3Ohm @ 120Hz | - | - | - | - | - | 25μA | 150mA | - | Polar | 2000 hours | - | 150mA @ 120Hz | 255mA @ 10kHz | 0.14 % | - | - | 6.3mm | 7.9mm | 0.311 7.90mm | 7.8mm | 6.6mm | - | - | ROHS3 Compliant | - | AEC-Q200 |