- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK471M063ST Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 470μF | 63V | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 250mOhm | POLARIZED | 0.197 5.00mm | 600 μm | - | 0.2961mA | 880mA | - | - | 2000 hours | 0.1 | - | - | 10 % | - | - | - | 13mm | 26mm | 1.102 28.00mm | - | - | No | Unknown | ROHS3 Compliant | ||
![]() DCMC172T500CC1B Cornell Dubilier Electronics (CDE) | 2612 |
| Datasheet | 15 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | - | DCMC | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | General Purpose | - | 1700μF | 500V | 28.58mm | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 79.7mOhm | - | 1.125 28.58mm | - | - | 5.53mA | 6.4A | - | Polar | 4000 hours | - | - | - | - | - | - | - | 63.5mm | - | 4.187 106.35mm | 105.542mm | - | - | - | ROHS3 Compliant | ||
![]() 550C162T300EC1BS Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 13 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | - | 550C | 1.750Dia 44.45mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 1600μF | 300V | 19.05mm | 19mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.750 19.05mm | - | - | 2.078mA | 2520mA | - | Polar | 10000 hours | - | - | - | - | - | 77.2 mΩ | - | 44.5mm | - | 4.187 106.35mm | 105.542mm | - | - | - | ROHS3 Compliant | ||
![]() CG601T250V3C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 2.000Dia 50.80mm | -10% +50% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 600μF | 250V | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 91mOhm @ 120Hz | - | - | - | - | 1.1619mA | 4.1A | - | Polar | 2000 hours | - | 4.1A @ 120Hz | 4.961A @ 10kHz | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 381LX122M350A082 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 113.398093g | 3000 Hrs @ 105°C | -25°C~105°C | Bulk | 2011 | 381LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 1200μF | 350V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 207mOhm | - | 0.394 10.00mm | 800 μm | - | 1.94422mA | 3.2A | - | Polar | 3000 hours | - | 3.2A @ 120Hz | 4.5A @ 20kHz | - | - | - | - | 35mm | - | 3.228 82.00mm | 80mm | - | - | - | ROHS3 Compliant | ||
![]() SK470M160ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | 2000 Hrs @ 85°C | -25°C~85°C | Bulk | 2013 | SK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 47μF | 160V | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.23Ohm @ 120Hz | - | 0.197 5.00mm | - | - | - | 180mA | - | Polar | 2000 hours | 0.2 | 180mA @ 120Hz | 252mA @ 1kHz | - | - | - | - | 13mm | 21mm | 0.906 23.00mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 381LQ221M400J032 Cornell Dubilier Electronics (CDE) | 54 | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 28.349523g | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | 2011 | 381LQ | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 220μF | 400V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 829mOhm @ 120Hz | - | 0.394 10.00mm | 800 μm | 400V | 0.88994mA | 1.1A | 120Hz | Polar | 2000 hours | - | 1.1A @ 120Hz | 1.54A @ 20kHz | - | - | - | - | 25mm | 35mm | 1.457 37.00mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() SK3R3M450ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | 2000 Hrs @ 85°C | -25°C~85°C | Bulk | 2009 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 3.3μF | 450V | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80.42Ohm @ 120Hz | - | 0.197 5.00mm | - | - | 0.04455mA | 35mA | - | Polar | 2000 hours | - | 35mA @ 120Hz | - | - | - | - | - | 10mm | 16mm | 0.787 20.00mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() MLP203M025EB1D Cornell Dubilier Electronics (CDE) | 2285 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 20000μF | 25V | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 34mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 8.6A | - | Polar | 2000 hours | - | 8.6A @ 120Hz | 9.6A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | ||
![]() SK100M350ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | 2000 Hrs @ 85°C | -25°C~85°C | Bulk | 2013 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 10μF | 350V | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 26.54Ohm @ 120Hz | - | 0.197 5.00mm | - | - | 0.105mA | 70mA | - | Polar | 2000 hours | - | 70mA @ 120Hz | - | - | - | - | - | 10mm | 21mm | 0.906 23.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() SLP682M025C1P3 Cornell Dubilier Electronics (CDE) | 3013 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 6800μF | 25V | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 88mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 2.4A | 120Hz | Polar | 3000 hours | - | 2.4A @ 120Hz | 3A @ 20kHz | - | - | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() MLP221M300EK1C Cornell Dubilier Electronics (CDE) | 2097 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | - | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 220μF | 300V | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 597mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 1.5A | - | Polar | 2000 hours | - | 1.5A @ 120Hz | 1.9A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | ||
![]() SH010M200ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | 2013 | SH | 0.236Dia 6.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 1μF | 200V | 2.5mm | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 198.94Ohm @ 120Hz | - | 0.098 2.50mm | - | - | 0.016mA | 17mA | - | Polar | 2000 hours | 0.15 | 17mA @ 120Hz | 27.2mA @ 10kHz | - | - | - | - | 6mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() SH332M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | SH | 0.512Dia 13.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 3300μF | 6.3V | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm @ 120Hz | - | 0.197 5.00mm | - | - | - | 1.1A | - | Polar | 2000 hours | - | 1.1A @ 120Hz | 1.32A @ 10kHz | - | - | - | - | 13mm | 20mm | 0.787 20.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() SH471M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | SH | 0.315Dia 8.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 470μF | 6.3V | 3.5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 730mOhm @ 120Hz | - | 0.138 3.50mm | - | - | 0.03261mA | 280mA | - | Polar | 2000 hours | 0.26 | 280mA @ 120Hz | 336mA @ 10kHz | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() SH222M050ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | SH | 0.709Dia 18.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 2200μF | 50V | 7.5mm | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 120Hz | - | 0.295 7.50mm | - | - | 1.103mA | 1.53A | - | Polar | 2000 hours | 0.12 | 1.53A @ 120Hz | 2.142A @ 10kHz | - | - | - | - | 18mm | 36mm | 1.417 36.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() SLPX821M250E5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2008 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 243mOhm | Tin (Sn) | General Purpose | - | 820μF | 250V | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 243mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.35831mA | 2.98A | 120Hz | Polar | 3000 hours | - | 2.98A @ 120Hz | 4.38A @ 20kHz | - | - | - | General Purpose | 30mm | 35mm | 1.378 35.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() SH2R2M250ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | 2007 | SH | 0.315Dia 8.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 2.2μF | 250V | 3.5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90.43Ohm @ 120Hz | - | 0.138 3.50mm | - | - | - | 29mA | - | Polar | 2000 hours | 0.15 | 29mA @ 120Hz | 46.4mA @ 10kHz | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() SH102M063ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2007 | SH | 0.630Dia 16.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 1000μF | 63V | 7.5mm | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 130mOhm @ 120Hz | - | 0.295 7.50mm | - | - | 0.633mA | 1.2A | - | Polar | 2000 hours | 0.1 | 1.2A @ 120Hz | 1.68A @ 10kHz | - | - | - | - | 16mm | 25mm | 1.260 32.00mm | 32mm | - | - | Unknown | ROHS3 Compliant | ||
![]() SH222M035ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | SH | 0.630Dia 16.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 2200μF | 35V | 7.5mm | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 100mOhm @ 120Hz | - | 0.295 7.50mm | - | - | 0.773mA | 1.45A | - | Polar | 2000 hours | 0.14 | 1.45A @ 120Hz | 2.03A @ 10kHz | - | - | - | - | 16mm | 25mm | 1.260 32.00mm | 32mm | - | - | - | ROHS3 Compliant |