- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH471M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SH | 0.315Dia 8.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 470μF | 6.3V | - | 3.5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 730mOhm @ 120Hz | 0.138 3.50mm | - | - | - | - | 0.03261mA | 280mA | - | Polar | 2000 hours | 0.26 | - | 280mA @ 120Hz | 336mA @ 10kHz | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DCMC862U100AC2B Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 13 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2010 | DCMC | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | General Purpose | - | - | 8600μF | 100V | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33.3mOhm @ 120Hz | 0.500 12.70mm | - | - | - | - | 6mA | 7.8A | - | Polar | 4000 hours | - | - | 7.8A @ 120Hz | 8.736A @ 10kHz | - | - | - | - | 35mm | 104.78mm | 4.187 106.35mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SLPX821M250E5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2008 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 243mOhm | Tin (Sn) | General Purpose | - | - | 820μF | 250V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 243mOhm @ 120Hz | 0.394 10.00mm | - | - | - | - | 1.35831mA | 2.98A | 120Hz | Polar | 3000 hours | - | - | 2.98A @ 120Hz | 4.38A @ 20kHz | - | - | - | General Purpose | 30mm | 35mm | 1.378 35.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS4R7M050ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM (WET) | - | - | 1000 Hrs @ 85°C | 50V | -40°C~85°C | Bulk | 2013 | SS | 0.157Dia 4.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | General Purpose | - | - | 4.7μF | - | - | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 28.23Ohm @ 120Hz | 0.079 2.00mm | 50V | - | - | - | 0.003mA | - | - | Polar | - | 0.1 | - | 29mA @ 120Hz | 33.35mA @ 1kHz | - | - | - | - | 4mm | - | 0.276 7.00mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() SH101M250ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2013 | SH | 0.709Dia 18.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 100μF | 250V | - | 7.5mm | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.99Ohm @ 120Hz | 0.295 7.50mm | - | - | - | - | 0.76mA | 340mA | - | Polar | 2000 hours | 0.15 | - | 340mA @ 120Hz | 544mA @ 10kHz | - | - | - | - | 18mm | 36mm | 1.417 36.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SH102M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SH | 0.394Dia 10.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 1000μF | 6.3V | - | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm @ 120Hz | 0.197 5.00mm | - | - | - | - | 0.066mA | 470mA | - | Polar | 2000 hours | - | - | 470mA @ 120Hz | 564mA @ 10kHz | - | - | - | - | 10mm | 12mm | 0.472 12.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SH221M063ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2007 | SH | 0.394Dia 10.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 220μF | 63V | - | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 600mOhm @ 120Hz | 0.197 5.00mm | - | - | - | - | 0.1416mA | 460mA | - | Polar | 2000 hours | 0.1 | - | 460mA @ 120Hz | 644mA @ 10kHz | - | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SH332M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SH | 0.512Dia 13.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 3300μF | 10V | - | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 100mOhm @ 120Hz | 0.197 5.00mm | - | - | - | - | 0.333mA | 1.22A | - | Polar | 2000 hours | 0.22 | - | 1.22A @ 120Hz | 1.464A @ 10kHz | - | - | - | - | 13mm | 20mm | 0.984 25.00mm | 25mm | - | - | - | ROHS3 Compliant | - | ||
![]() SH221M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SH | 0.236Dia 6.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 220μF | 6.3V | - | 2.5mm | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.57Ohm @ 120Hz | 0.098 2.50mm | - | - | - | - | 0.01686mA | 165mA | - | Polar | 2000 hours | 0.26 | - | 165mA @ 120Hz | 198mA @ 10kHz | - | - | - | - | 6mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SH222M6R3ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2007 | SH | 0.512Dia 13.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 2200μF | 6.3V | - | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm @ 120Hz | 0.197 5.00mm | - | - | - | - | 0.1416mA | 930mA | - | Polar | 2000 hours | - | - | 930mA @ 120Hz | 1.116A @ 10kHz | - | - | - | - | 13mm | 20mm | 0.787 20.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SH471M100ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | 100V | -40°C~105°C | Bulk | 2007 | SH | 0.630Dia 16.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | - | EAR99 | - | - | General Purpose | - | - | 470μF | - | - | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 280mOhm @ 120Hz | 0.295 7.50mm | 100V | - | - | - | 0.473mA | - | - | Polar | - | 0.1 | - | 875mA @ 120Hz | 1.225A @ 10kHz | - | - | - | - | 16mm | - | 1.260 32.00mm | 32mm | - | - | - | ROHS3 Compliant | - | ||
![]() SH4R7M160ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2007 | SH | 0.315Dia 8.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 4.7μF | 160V | - | 3.5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 42.33Ohm @ 120Hz | 0.138 3.50mm | - | - | - | - | - | 43mA | - | Polar | 2000 hours | 0.15 | - | 43mA @ 120Hz | 68.8mA @ 10kHz | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MLP501M150EK1C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 500μF | 150V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 355mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 1.9A | - | Polar | 2000 hours | - | - | 1.9A @ 120Hz | 2.3A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() CGS113U040V3C Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | - | 11000μF | 40V | - | - | 22.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 24mOhm @ 120Hz | - | - | - | - | - | 6mA | 8A | - | Polar | 2000 hours | - | - | 8A @ 120Hz | 10.4A @ 10kHz | - | - | - | General Purpose | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AFK107M16D16B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Aluminium | - | 0.260Lx0.307W 6.60mmx7.80mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | AFK | 0.248Dia 6.30mm | ±20% | e6 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | 8532.22.00.20 | 100μF | 16V | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | 360mOhm @ 100kHz | - | - | - | 3126 | 16V | 3μA | 240mA | - | Polar | 2000 hours | - | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | 0.16 % | - | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | - | 6.6mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 381LQ222M200K052 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | 53g | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2002 | 381LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 2200μF | 200V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 90mOhm @ 120Hz | 0.394 10.00mm | - | 1.5 mm | - | 200V | 1.98997mA | 3.48A | 120Hz | Polar | 2000 hours | - | - | 3.48A @ 120Hz | 4.87A @ 20kHz | - | - | - | - | 30mm | 50mm | 2.047 52.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AVS226M35D16T-F Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 22μF | 35V | TR | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.1Ohm @ 120Hz | - | - | - | 3126 | - | 7.7μA | 60mA | - | Polar | 2000 hours | - | - | 60mA @ 120Hz | 102mA @ 10kHz | 0.12 % | - | 60mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() AFK686M16D16T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.260Lx0.307W 6.60mmx7.80mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 68μF | 16V | TR | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm @ 100kHz | - | - | - | - | - | 10.9μA | 240mA | - | Polar | 2000 hours | - | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | 0.19 % | - | 240mA | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | - | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() AFC476M35E16T-F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | WRAPAROUND | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 47μF | 35V | TR | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.2Ohm @ 120Hz | - | - | - | 3733 | - | 16.5μA | 230mA | - | Polar | 1000 hours | - | 400mOhm | 172.5mA @ 120Hz | 230mA @ 100kHz | 0.12 % | - | 230mA | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | - | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() MLS162M075EA0A Cornell Dubilier Electronics (CDE) | 2935 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 1600μF | 75V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 76mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 11.6A | - | Polar | 10000 hours | - | - | 11.6A @ 120Hz | 13.8A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - |