- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVS227M16F24T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | 220μF | 16V | TR | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5Ohm @ 120Hz | - | - | - | - | 3933 | - | 35.2μA | 280mA | - | Polar | 2000 hours | 0.2 | 280mA @ 120Hz | 476mA @ 10kHz | 0.2 % | 280mA | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 380LX332M063J022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 23.999998g | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 380LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 3300μF | 63V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 110mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 1.36788mA | 4.1A | 120Hz | Polar | 3000 hours | - | 3.13A @ 120Hz | 3.6A @ 20kHz | 20 % | - | 25mm | 30mm | 1.260 32.00mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AVS106M25C12T-F Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AVS | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | 10μF | 25V | TR | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 23.2Ohm @ 120Hz | - | - | - | - | 2621 | - | 3μA | 28mA | - | Polar | 2000 hours | - | 28mA @ 120Hz | 47.6mA @ 10kHz | 0.14 % | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGS204U7R5R5L Cornell Dubilier Electronics (CDE) | 11 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | 200000μF | 7.5V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12mOhm @ 120Hz | - | - | - | - | - | - | 7.35mA | 10.8A | - | Polar | 2000 hours | - | 10.8A @ 120Hz | 14.04A @ 10kHz | - | - | 35mm | 143mm | 5.625 142.88mm | 142.875mm | - | - | ROHS3 Compliant | - | - | ||
![]() AVS107M16D16T-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | 100μF | 16V | TR | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.3Ohm @ 120Hz | - | - | - | - | - | - | 16μA | 70mA | - | Polar | 2000 hours | - | 70mA @ 120Hz | 119mA @ 10kHz | 0.26 % | 70mA | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLP221M450H3P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2012 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 220μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 1.508Ohm | POLARIZED | 0.394 10.00mm | - | 1.5 mm | - | 450V | 0.94393mA | 1.12A | 120Hz | - | 3000 hours | - | - | - | - | - | 35mm | 30mm | 1.181 30.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLP820M420C1P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 105°C | 420V | -25°C~105°C | Bulk | - | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 82μF | - | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.046Ohm @ 120Hz | - | 0.394 10.00mm | 420V | - | - | - | 0.55674mA | 580mA | - | Polar | 3000 hours | - | 580mA @ 120Hz | 852.6mA @ 20kHz | - | - | 25mm | - | 1.063 27.00mm | 25mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX392M063E3P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 3900μF | 63V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 102mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 1.48704mA | 3.09A | - | Polar | 3000 hours | - | 3.09A @ 120Hz | 3.86A @ 20kHz | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX151M385A5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | 385V | -25°C~85°C | Bulk | - | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 150μF | - | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.33Ohm @ 120Hz | - | 0.394 10.00mm | 385V | - | - | - | 0.72094mA | 1.12A | - | Polar | 3000 hours | - | 1.12A @ 120Hz | 1.65A @ 20kHz | - | - | 22mm | - | 1.457 37.00mm | 35mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX273M016H3P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 27000μF | 16V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 25mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 1.9718mA | 4.82A | - | Polar | 3000 hours | - | 4.82A @ 120Hz | 6.03A @ 20kHz | - | - | 35mm | 30mm | 1.181 30.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX222M080A7P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 2200μF | 80V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 151mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | 2.53A | - | Polar | 3000 hours | - | 2.53A @ 120Hz | 3.16A @ 20kHz | - | - | 22mm | 40mm | 1.575 40.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP391M200A5P3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 390μF | 200V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 510mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 0.83785mA | 1.35A | - | Polar | 3000 hours | - | 1.35A @ 120Hz | 1.98A @ 20kHz | - | - | 22mm | 35mm | 1.378 35.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX121M385C1P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | 385V | -25°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 120μF | - | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.66Ohm @ 120Hz | - | 0.394 10.00mm | 385V | - | - | - | 0.64483mA | 1.02A | - | Polar | 3000 hours | - | 1.02A @ 120Hz | 1.5A @ 20kHz | - | - | 25mm | - | 1.063 27.00mm | 25mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX151M400A5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | - | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 150μF | - | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.33Ohm @ 120Hz | - | 0.394 10.00mm | 400V | - | - | - | 0.73485mA | 1.24A | - | Polar | 3000 hours | - | 1.24A @ 120Hz | 1.82A @ 20kHz | - | - | 22mm | - | 1.457 37.00mm | 35mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX271M315A7P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | 315V | -25°C~85°C | Bulk | 2016 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 270μF | - | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 737mOhm @ 120Hz | - | 0.394 10.00mm | 315V | - | - | - | 0.8749mA | 1.7A | - | Polar | 3000 hours | - | 1.7A @ 120Hz | 2.5A @ 20kHz | - | - | 22mm | - | 1.654 42.00mm | 40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX821M200A9P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 820μF | 200V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 243mOhm @ 120Hz | - | 0.394 10.00mm | - | 1.5 mm | - | 200V | - | 2.81A | 120Hz | Polar | 3000 hours | - | 2.81A @ 120Hz | 4.13A @ 20kHz | - | - | 22mm | 50mm | 1.969 50.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX181M400E1P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | - | SLPX | 1.181Dia 30.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | General Purpose | 180μF | - | - | - | unknown | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.11Ohm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | 1.52A | - | Polar | 3000 hours | - | 1.52A @ 120Hz | 2.23A @ 20kHz | - | - | - | - | 1.063 27.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX151M450C3P3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | 450V | -25°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 150μF | - | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.77Ohm @ 120Hz | - | 0.394 10.00mm | 450V | - | - | - | 0.77942mA | 1.25A | - | Polar | 3000 hours | - | 1.25A @ 120Hz | 1.84A @ 20kHz | - | - | 25mm | - | 1.260 32.00mm | 30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX181M420A7P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | 420V | -25°C~85°C | Bulk | - | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | 180μF | - | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.11Ohm @ 120Hz | - | 0.394 10.00mm | 420V | - | - | - | 0.82486mA | 1.33A | - | Polar | 3000 hours | - | 1.33A @ 120Hz | 1.96A @ 20kHz | - | - | 22mm | - | 1.654 42.00mm | 40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLP223M016H3P3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 22000μF | 16V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 1.77989mA | 3.8A | - | Polar | 3000 hours | - | 3.8A @ 120Hz | 4.75A @ 20kHz | - | - | 35mm | 30mm | 1.181 30.00mm | - | - | - | ROHS3 Compliant | - | - |