- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Depth | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLP331M420H5P3 Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 420V | -25°C~105°C | Bulk | - | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 330μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.005Ohm @ 120Hz | 0.394 10.00mm | 420V | - | - | 1.11687mA | 1.45A | - | Polar | 3000 hours | 1.45A @ 120Hz | 2.13A @ 20kHz | 35mm | - | 1.457 37.00mm | 35mm | - | ROHS3 Compliant | - | ||
![]() MLSG173M020EB0A Cornell Dubilier Electronics (CDE) | 2766 |
| Datasheet | 28 Weeks | - | Chassis Mount | FlatPack, Tabbed | - | - | - | 5000 Hrs @ 125°C | 20V | -55°C~125°C | Bulk | - | MLSG Flatpack | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 17000μF | - | - | - | - | - | - | 33mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | - | - | Polar | - | 17.6A @ 120Hz | 19.5A @ 20kHz | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS272M075EB1A Cornell Dubilier Electronics (CDE) | 2915 |
| Datasheet | 28 Weeks | Chassis Mount, PCB | Chassis Mount | FlatPack, Tabbed | WIRE | - | Aluminium | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 2700μF | 75V | - | 44mm | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 38mm | 46mOhm @ 120Hz | 1.000 25.40mm | - | 1.016 mm | 75V | 2nA | 14.9A | - | Polar | 10000 hours | 14.9A @ 120Hz | 17.6A @ 20kHz | - | 12.7mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SLPX271M315A7P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 85°C | 315V | -25°C~85°C | Bulk | 2016 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 270μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 737mOhm @ 120Hz | 0.394 10.00mm | 315V | - | - | 0.8749mA | 1.7A | - | Polar | 3000 hours | 1.7A @ 120Hz | 2.5A @ 20kHz | 22mm | - | 1.654 42.00mm | 40mm | - | ROHS3 Compliant | - | ||
![]() SLPX821M200A9P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 820μF | 200V | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 243mOhm @ 120Hz | 0.394 10.00mm | - | 1.5 mm | 200V | - | 2.81A | 120Hz | Polar | 3000 hours | 2.81A @ 120Hz | 4.13A @ 20kHz | 22mm | 50mm | 1.969 50.00mm | - | - | ROHS3 Compliant | - | ||
![]() SLPX272M100E5P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 2700μF | 100V | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 98mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 1.55885mA | 3.65A | - | Polar | 3000 hours | 3.65A @ 120Hz | 4.56A @ 20kHz | 30mm | 35mm | 1.378 35.00mm | - | - | ROHS3 Compliant | - | ||
![]() SLPX271M400E3P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | - | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 270μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 737mOhm @ 120Hz | 0.394 10.00mm | 400V | - | - | 0.9859mA | 1.82A | - | Polar | 3000 hours | 1.82A @ 120Hz | 2.68A @ 20kHz | 30mm | - | 1.260 32.00mm | 30mm | - | ROHS3 Compliant | - | ||
![]() SLP391M200A5P3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 390μF | 200V | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 510mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 0.83785mA | 1.35A | - | Polar | 3000 hours | 1.35A @ 120Hz | 1.98A @ 20kHz | 22mm | 35mm | 1.378 35.00mm | - | - | ROHS3 Compliant | - | ||
![]() SLPX151M400A5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | - | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 150μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.33Ohm @ 120Hz | 0.394 10.00mm | 400V | - | - | 0.73485mA | 1.24A | - | Polar | 3000 hours | 1.24A @ 120Hz | 1.82A @ 20kHz | 22mm | - | 1.457 37.00mm | 35mm | - | ROHS3 Compliant | - | ||
![]() SLP223M016H3P3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 22000μF | 16V | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 1.77989mA | 3.8A | - | Polar | 3000 hours | 3.8A @ 120Hz | 4.75A @ 20kHz | 35mm | 30mm | 1.181 30.00mm | - | - | ROHS3 Compliant | - | ||
![]() SLPX151M420C3P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 85°C | 420V | -25°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 150μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.33Ohm @ 120Hz | 0.394 10.00mm | 420V | - | - | 0.75299mA | 1.26A | - | Polar | 3000 hours | 1.26A @ 120Hz | 1.85A @ 20kHz | 25mm | - | 1.260 32.00mm | 30mm | - | ROHS3 Compliant | - | ||
![]() SLPX271M420C7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 85°C | 420V | -25°C~85°C | Bulk | - | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 270μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 737mOhm @ 120Hz | 0.394 10.00mm | 420V | - | - | 1.01025mA | 1.74A | - | Polar | 3000 hours | 1.74A @ 120Hz | 2.56A @ 20kHz | 25mm | - | 1.654 42.00mm | 40mm | - | ROHS3 Compliant | - | ||
![]() SLPX681M350H7P3 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | 2016 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 680μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 293mOhm @ 120Hz | 0.394 10.00mm | 350V | - | - | 1.46356mA | 3.15A | - | Polar | 3000 hours | 3.15A @ 120Hz | 4.63A @ 20kHz | 35mm | - | 1.654 42.00mm | 40mm | - | ROHS3 Compliant | - | ||
![]() SLP562M080H7P3 Cornell Dubilier Electronics (CDE) | 32 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 5600μF | 80V | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 59mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 2.00798mA | 3.8A | - | Polar | 3000 hours | 3.8A @ 120Hz | 4.75A @ 20kHz | 35mm | 40mm | 1.575 40.00mm | - | - | ROHS3 Compliant | - | ||
![]() SLP331M400E4P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 105°C | 400V | -25°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 330μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.005Ohm @ 120Hz | 0.394 10.00mm | 400V | - | - | 1.08995mA | 1.55A | - | Polar | 3000 hours | 1.55A @ 120Hz | 2.28A @ 20kHz | 30mm | - | 1.850 47.00mm | 45mm | - | ROHS3 Compliant | - | ||
![]() SLPX182M200H4P3 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2016 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 1800μF | 200V | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 111mOhm @ 120Hz | 0.394 10.00mm | - | - | - | 1.8mA | 4.59A | - | Polar | 3000 hours | 4.59A @ 120Hz | 6.75A @ 20kHz | 35mm | 45mm | 1.772 45.00mm | - | - | ROHS3 Compliant | - | ||
![]() SLPX271M450H3P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 85°C | 450V | -25°C~85°C | Bulk | 2016 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 270μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 983mOhm @ 120Hz | 0.394 10.00mm | 450V | - | - | 1.04571mA | 1.9A | - | Polar | 3000 hours | 1.9A @ 120Hz | 2.79A @ 20kHz | 35mm | - | 1.260 32.00mm | 30mm | - | ROHS3 Compliant | - | ||
![]() SLPX681M250C7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2008 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 680μF | 250V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 293mOhm @ 120Hz | 0.394 10.00mm | - | 1.5 mm | 250V | - | 2.67A | 120Hz | Polar | 3000 hours | 2.67A @ 120Hz | 3.92A @ 20kHz | 25mm | 40mm | 1.575 40.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SLP473M016H4P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 47000μF | 16V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 14mOhm @ 120Hz | 0.394 10.00mm | - | - | - | - | 5.5A | 120Hz | Polar | 3000 hours | 5.5A @ 120Hz | 6.88A @ 20kHz | 35mm | 45mm | 1.772 45.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SLPX681M400H9P3 Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 3000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | 2016 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 680μF | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 293mOhm @ 120Hz | 0.394 10.00mm | 400V | - | - | 1.56461mA | 3.1A | - | Polar | 3000 hours | 3.1A @ 120Hz | 4.56A @ 20kHz | 35mm | - | 2.047 52.00mm | 50mm | - | ROHS3 Compliant | - |