- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLSG301M250JH0C Cornell Dubilier Electronics (CDE) | 2733 |
| Datasheet | 28 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | - | 5000 Hrs @ 125°C | 250V | -55°C~125°C | Bulk | - | MLSG Slimpack | 2.500Lx1.000W 63.50mmx25.40mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 300μF | - | - | - | - | - | - | - | - | 605mOhm @ 120Hz | - | 0.500 12.70mm | - | - | - | - | - | - | Bi-Polar | - | - | 3.7A @ 120Hz | 4.2A @ 20kHz | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | Non-RoHS Compliant | ||
![]() MLSG491M200JB0C Cornell Dubilier Electronics (CDE) | 2751 |
| Datasheet | 28 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | - | 5000 Hrs @ 125°C | 200V | -55°C~125°C | Bulk | - | MLSG Slimpack | 3.000Lx1.000W 76.20mmx25.40mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 490μF | - | - | - | - | - | - | - | - | 507mOhm @ 120Hz | - | 0.500 12.70mm | - | - | - | - | - | - | Bi-Polar | - | - | 4.4A @ 120Hz | 5A @ 20kHz | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | Non-RoHS Compliant | ||
![]() MLSG113M020JB0C Cornell Dubilier Electronics (CDE) | 2848 |
| Datasheet | 28 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | - | 5000 Hrs @ 125°C | 20V | -55°C~125°C | Bulk | - | MLSG Slimpack | 3.000Lx1.000W 76.20mmx25.40mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 11000μF | - | - | - | - | - | - | - | - | 42mOhm @ 120Hz | - | 0.500 12.70mm | - | - | - | - | - | - | Bi-Polar | - | - | 15.2A @ 120Hz | 15.6A @ 20kHz | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | Non-RoHS Compliant | ||
![]() MLP272M100EB0C Cornell Dubilier Electronics (CDE) | 2718 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | - | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 2700μF | 100V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 46mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 7.4A | - | Polar | 2000 hours | - | 7.4A @ 120Hz | 8.7A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | ||
![]() SLP152M160E4P3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2010 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 1500μF | 160V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 133mOhm | POLARIZED | 0.394 10.00mm | 1.5 mm | - | 160V | 1.46969mA | 2.84A | 120Hz | - | 3000 hours | - | - | - | - | - | - | 30mm | 45mm | 1.772 45.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 380LX471M500A062 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 88.00001g | - | 3000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2014 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 470μF | 500V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 428mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.4543mA | 2.58A | - | Polar | 3000 hours | - | 2.58A @ 120Hz | 3.61A @ 20kHz | - | - | - | 35mm | - | 2.559 65.00mm | 63mm | - | - | - | ROHS3 Compliant | ||
![]() CGS212U075R3C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 2100μF | 75V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | - | - | - | - | - | 6mA | 5.3A | - | Polar | 2000 hours | - | 5.3A @ 120Hz | 6.89A @ 10kHz | - | - | - | 35mm | 79.4mm | 3.125 79.38mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MLP331M420EB1D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2014 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 330μF | 420V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 530mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 2.1A | - | Polar | 2000 hours | - | 2.1A @ 120Hz | 2.5A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | ||
![]() 500C823U035EF2B Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 13 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 85°C | - | -40°C~95°C | Bulk | - | 500C | 1.750Dia 44.45mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 82000μF | 35V | - | 19.05mm | - | - | 19mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.4mOhm @ 120Hz | - | 0.750 19.05mm | - | - | - | 5.08232mA | - | - | Polar | 5000 hours | - | 19.2A @ 120Hz | 21.12A @ 10kHz | - | - | - | 44.5mm | - | 5.687 144.45mm | 143.642mm | - | - | - | ROHS3 Compliant | ||
![]() SEK222M050ST Cornell Dubilier Electronics (CDE) | 33 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2010 | SEK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 2200μF | 50V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 80mOhm | POLARIZED | 0.295 7.50mm | - | - | - | 1.1mA | 1.53A | - | - | 2000 hours | 0.12 | - | - | 12 % | - | General Purpose | 18mm | 36mm | 1.417 36.00mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() CGS183U100V4C Cornell Dubilier Electronics (CDE) | 32 | - | Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 18000μF | 100V | - | - | - | - | 22.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 18mOhm @ 120Hz | - | - | - | - | - | 8.05mA | 10.5A | - | Polar | 2000 hours | - | 10.5A @ 120Hz | 13.65A @ 10kHz | - | - | - | 50.8mm | 105mm | 4.125 104.78mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PSU16135A Cornell Dubilier Electronics (CDE) | 16 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | -40°C~65°C | Bulk | 2012 | PSU | 2.063Dia 52.40mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | Motor Start | - | 161μF | 220V | - | - | - | 220V | 22.23mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | 52.38mm | 111.1mm | 4.435 112.65mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() AVE336M25D16T-F Cornell Dubilier Electronics (CDE) | 17 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2013 | AVE | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | General Purpose | - | 33μF | 25V | TR | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 7.03Ohm @ 120Hz | - | - | - | 2626 | - | 8.3μA | 67mA | - | Polar | 2000 hours | - | 67mA @ 120Hz | 93.8mA @ 10kHz | 0.14 % | - | - | 6.3mm | 6.6mm | 0.209 5.30mm | 7.4mm | - | - | - | ROHS3 Compliant | ||
![]() NLW2-150 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | - | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | NLW | 0.280Diax0.570L 7.11mmx14.49mm | -10% +75% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | General Purpose | - | 2μF | 150V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 100Ohm @ 120Hz | - | - | - | - | - | 0.00546mA | 28mA | - | Polar | 1000 hours | - | 28mA @ 120Hz | 33.6mA @ 10kHz | - | - | - | 7.11mm | 14.478mm | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() CG292U050R3C Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | CG | 1.375Dia 34.93mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 2900μF | 50V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | - | - | - | - | - | 1.14237mA | 5.2A | - | Polar | 2000 hours | - | 5.2A @ 120Hz | 5.98A @ 10kHz | - | - | - | 35mm | 79.4mm | 3.125 79.38mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() CGS172T350V3L Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | - | -10% +50% | - | - | Active | 1 (Unlimited) | - | Screw | - | - | General Purpose | - | 1700μF | 350V | - | - | - | - | 22mm | - | - | - | - | - | - | - | - | - | - | - | Polar | 2000 hours | - | - | - | - | - | - | 50.8mm | 92mm | - | 92mm | - | - | Unknown | ROHS3 Compliant | ||
![]() CGS142T450V5L Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 1400μF | 450V | - | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 59mOhm @ 120Hz | - | - | - | - | - | 4.76mA | 6.5A | - | Polar | 2000 hours | - | 6.5A @ 120Hz | 9.75A @ 10kHz | - | - | - | 50.8mm | 143mm | 5.625 142.88mm | - | - | - | - | ROHS3 Compliant | ||
![]() HVMLS442M040EK0A Cornell Dubilier Electronics (CDE) | 2435 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 4400μF | 40V | - | - | unknown | - | 25.4mm | - | - | 97mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 10.3A | - | Polar | 10000 hours | - | 10.3A @ 120Hz | 12.1A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | ||
![]() SN100M016ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2014 | SN | 0.236Dia 6.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | 10μF | 16V | - | 2mm | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 22.56Ohm @ 120Hz | NON-POLARIZED | 0.079 2.00mm | - | - | - | 0.0088mA | 42mA | - | Bi-Polar | 1000 hours | 0.17 | 42mA @ 120Hz | - | 17 % | - | - | 6mm | - | 0.433 11.00mm | 11mm | - | - | - | ROHS3 Compliant | ||
![]() SK010M160ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2013 | SK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 1μF | 160V | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 199.04Ohm @ 120Hz | - | 0.098 2.50mm | - | - | - | 0.01mA | 17mA | - | Polar | 2000 hours | 0.2 | 17mA @ 120Hz | 23.8mA @ 1kHz | - | - | - | 6.3mm | 11mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant |