- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHA476M16C12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 47μF | 16V | TR | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.2Ohm @ 120Hz | - | - | - | - | - | - | - | 0.0075mA | 39mA | - | Polar | 1000 hours | - | - | 39mA @ 120Hz | 66.3mA @ 10kHz | - | - | 39mA | - | 5mm | 6.5mm | 0.213 5.40mm | - | 5.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SK472M025ST Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 4700μF | 25V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 80mOhm | - | POLARIZED | 0.295 7.50mm | - | - | - | - | 1.175mA | 2.36A | - | - | 2000 hours | 0.22 | - | - | - | 14 % | - | - | - | 18mm | 35mm | 1.457 37.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX682M016J202 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 15.999989g | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | 380LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 6800μF | 16V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 110mOhm @ 120Hz | 16V | - | 0.394 10.00mm | - | - | - | - | 0.98955mA | 1.8A | - | Polar | 3000 hours | - | - | 1.8A @ 120Hz | 2.1A @ 20kHz | - | - | - | - | 25mm | 20mm | 0.866 22.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AVS475M50C12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 4.7μF | 50V | TR | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 42.4Ohm @ 120Hz | - | - | - | - | - | - | - | 3μA | 23mA | - | Polar | 2000 hours | - | - | 23mA @ 120Hz | 39.1mA @ 10kHz | 0.12 % | - | 23mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVE475M25B12T-F Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 20 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AVE | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | General Purpose | - | 4.7μF | 25V | TR | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2mm | 49.38Ohm @ 120Hz | - | - | - | - | - | 1717 | 25V | 3μA | 19mA | - | Polar | 2000 hours | - | - | 19mA @ 120Hz | 505.4mA @ 10kHz | 0.14 % | - | 19mA | General Purpose | 4mm | 5.3mm | 0.209 5.30mm | - | 4.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AVS227M35G24T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 220μF | 35V | TR | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.1Ohm @ 120Hz | - | - | - | - | - | 4741 | - | 0.077mA | 310mA | - | Polar | 2000 hours | 0.14 | - | 310mA @ 120Hz | 527mA @ 10kHz | - | - | 310mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS337M06X16T-F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 330μF | 6.3V | TR | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.3Ohm @ 120Hz | - | - | - | - | - | - | - | - | 150mA | - | Polar | 2000 hours | - | - | 150mA @ 120Hz | 255mA @ 10kHz | - | - | 150mA | - | 6.3mm | 7.9mm | 0.311 7.90mm | 7.8mm | 6.6mm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LP682M050E9P3 Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | LP | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 6800μF | 50V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 49mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | 6.8mA | 3.16A | 120Hz | Polar | 1000 hours | 0.3 | - | 3.16A @ 120Hz | 3.476A @ 100kHz | 20 % | - | - | - | 30mm | 50mm | 1.969 50.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AFC337M25G24T-F Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | 330μF | 25V | TR, 15 INCH | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 700mOhm @ 120Hz | - | - | - | - | - | 4741 | - | 82.5μA | 670mA | - | Polar | 1000 hours | - | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | 0.14 % | - | 670mA | - | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGS242U100R4C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 2400μF | 100V | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50mOhm @ 120Hz | - | - | - | - | - | - | - | 2.94mA | 5A | - | Polar | 2000 hours | - | - | 5A @ 120Hz | 6.5A @ 10kHz | - | - | - | General Purpose | 35mm | 105mm | 4.125 104.78mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK330M050ST Cornell Dubilier Electronics (CDE) | 15651 |
| Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | SK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 33μF | 50V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 4.02Ohm | - | POLARIZED | 0.098 2.50mm | - | 500 μm | - | - | 0.0165mA | 125mA | - | - | 2000 hours | 0.1 | - | - | - | 10 % | - | - | - | 6.3mm | 11mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() THAS602M025AC1C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 15 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | 3000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | - | THAS | 2.118Lx1.000W 53.80mmx25.40mm | ±20% | - | - | Active | - | - | - | - | - | - | - | General Purpose | - | 6000μF | - | - | - | - | - | - | 70mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | Polar | - | - | - | 2.5A @ 120Hz | 2.75A @ 20kHz | - | - | - | - | - | - | 0.366 9.30mm | - | - | - | - | - | - | - | ||
![]() THA371M200AD1C Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 15 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | 3000 Hrs @ 85°C | 200V | -55°C~85°C | Bulk | - | THA | 2.618Lx0.953W 66.50mmx24.20mm | ±20% | - | - | Active | - | - | - | - | - | - | - | General Purpose | - | 370μF | - | - | - | - | - | - | 410mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | Polar | - | - | - | 1.1A @ 120Hz | 1.87A @ 20kHz | - | - | - | - | - | - | 0.335 8.50mm | - | - | - | - | - | - | - | ||
![]() THAS431M100AB1C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 15 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | 3000 Hrs @ 105°C | 100V | -55°C~105°C | Bulk | - | THAS | 1.807Lx1.000W 45.90mmx25.40mm | ±20% | - | - | Active | - | - | - | - | - | - | - | General Purpose | - | 430μF | - | - | - | - | - | - | 210mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | Polar | - | - | - | 1.4A @ 120Hz | 1.82A @ 20kHz | - | - | - | - | - | - | 0.366 9.30mm | - | - | - | - | - | - | - | ||
![]() CG123U016R3C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | CG | 1.375Dia 34.93mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 12000μF | 6.3V | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 24mOhm @ 120Hz | - | - | - | 16V | - | - | - | 1.31453mA | 6.4A | - | Polar | 2000 hours | - | - | 6.4A @ 120Hz | 7.36A @ 10kHz | - | - | - | - | 35mm | 79.4mm | 3.125 79.38mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 101C682U075AB2BS Cornell Dubilier Electronics (CDE) | 2337 |
| Datasheet | 13 Weeks | - | Chassis, Stud Mount | Radial, Can - Screw Terminals | NO | BINDING POST | - | ALUMINUM (WET) | - | - | - | - | - | Bulk | 2015 | 101C | 1.375Dia 34.93mm | 75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | 105°C | -55°C | - | - | 6.8mF | 75V | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 0.500 12.70mm | - | - | - | - | 1.07121mA | 3132mA | - | - | 5000 hours | - | - | - | - | - | 39.3 mΩ | - | - | 35mm | - | 3.187 80.95mm | 80.142mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLSG422M040EK0C Cornell Dubilier Electronics (CDE) | 2537 |
| Datasheet | 28 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | 5000 Hrs @ 125°C | 40V | -55°C~125°C | Bulk | - | MLSG Flatpack | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 4200μF | - | - | - | - | - | - | - | - | - | 1.000 25.40mm | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLSG852M030JB0C Cornell Dubilier Electronics (CDE) | 2303 |
| Datasheet | 28 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | 5000 Hrs @ 125°C | 30V | -55°C~125°C | Bulk | - | MLSG Slimpack | 3.000Lx1.000W 76.20mmx25.40mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 8500μF | - | - | - | - | - | - | 43mOhm @ 120Hz | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | Bi-Polar | - | - | - | 14.9A @ 120Hz | 15.3A @ 20kHz | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SLP332M063A4P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | Aluminium | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 3300μF | 63V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 121mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | 1.36788mA | 2.6A | - | Polar | 3000 hours | - | - | 2.6A @ 120Hz | 3.25A @ 20kHz | - | - | - | - | 22mm | 45mm | 1.772 45.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP181M350A7P3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 105°C | 350V | -25°C~105°C | Bulk | - | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 180μF | - | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.843Ohm @ 120Hz | - | - | 0.394 10.00mm | 350V | - | - | - | 0.75299mA | 920mA | - | Polar | 3000 hours | - | - | 920mA @ 120Hz | 1.35A @ 20kHz | - | - | - | - | 22mm | - | 1.654 42.00mm | 40mm | - | - | - | ROHS3 Compliant | - | - |